location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro M377dw Laser A4 38400 x 600 DPI 24 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M377dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M5H23A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296934387 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 338664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2019
Product end of life date
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Pro M377dw Laser A4 38400 x 600 DPI 24 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Shift your office into high gear with this resourceful colour MFP. Print your first page and produce two-sided prints faster than the competition,[4] and scan documents quickly. Help protect your device, data, and documents from boot up to shutdown.
  • - Easily produce the documents you need to keep work flowing while helping to conserve power. This energy-efficient MFP is simple to manage and use. Print Microsoft® Word and PowerPoint® documents from the USB port,[7] using the large touchscreen.
  • - Bring out the best in your MFP. Print more professional-quality colour pages,[2] using Original HP Toner cartridges with JetIntelligence. Count on better performance and the authentic HP quality that the competition simply can’t match.[2]
  • - Keep business nimble when needs shift or opportunity strikes, using this smallest-in-class MFP.[1] Easily print from mobile devices, print wirelessly with or without accessing the network, and stay connected using Ethernet capabilities.[10,11,12]
Warranty: One-year, return to bench warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Pro M377dw Laser A4 38400 x 600 DPI 24 ppm Wi-Fi :
The long product name of HP Color LaserJet Pro M377dw Laser A4 38400 x 600 DPI 24 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Pro MFP M377dw, Laser, 38400 x 600dpi, 24ppm, A4, 1200MHz, 256MB, WiFi, USB, CGD, 4.3″
More>>>
HP Color LaserJet Pro M377dw Laser A4 38400 x 600 DPI 24 ppm Wi-Fi:
The official description of HP Color LaserJet Pro M377dw Laser A4 38400 x 600 DPI 24 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print, copy and scan with this easy-to-use, smallest-in-class[1] colour MFP that offers two-sided printing and wireless connectivity, and helps you finish tasks fast. Original HP Toner cartridges with JetIntelligence produce more pages.[2]

Short summary description HP Color LaserJet Pro M377dw Laser A4 38400 x 600 DPI 24 ppm Wi-Fi:
This short summary of the HP Color LaserJet Pro M377dw Laser A4 38400 x 600 DPI 24 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro M377dw, Laser, Colour printing, 38400 x 600 DPI, A4, Direct printing, Grey

Long summary description HP Color LaserJet Pro M377dw Laser A4 38400 x 600 DPI 24 ppm Wi-Fi:
This is an auto-generated long summary of HP Color LaserJet Pro M377dw Laser A4 38400 x 600 DPI 24 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Color LaserJet Pro M377dw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 38400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 24 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey

Speed through more tasks, help keep data protected

Easily scan files directly to email, USB, network folders, and the cloud with preloaded business apps.[3]
Grab your documents and go. This MFP prints the first page and two-sided documents faster than competitors.[4]
Use PIN printing to guard confidential data with an optional USB drive or HP JetAdvantage Private Print.[5,6]
Keep printing safe, from boot up to shutdown, with embedded features such as LDAP authentication.

Efficient printing, easy to manage

Easily manage print jobs directly at the MFP. Just tap and swipe the 10.9 cm touchscreen.
Easily print Microsoft® Word and PowerPoint® documents, now directly from your USB drive.[7]
Easily manage devices and settings using HP Web Jetadmin with a suite of essential management features.[8]
Print using less energy than competitors[9] – enabled by Original HP Toner cartridges with JetIntelligence.

More. Pages, Performance, and Protection.

Get the most for your money, using Original HP High Yield Colour Toner cartridges with JetIntelligence.[2]
Count on professional quality at high speeds with HP ColorSphere 3 toner.
Help ensure you’re getting the authentic HP quality you paid for with innovative anti-fraud technology.
Print right away with preinstalled toner cartridges. Replace them with optional high-yield cartridges.

Stay connected with easy mobile printing options

Make the most of your workspace with this sleek, compact MFP that’s the smallest in its class.[1]
Easily print from a variety of smartphones and tablets. There’s generally no setup or apps required.[10]
Count on wireless printing in the office, from mobile devices, without accessing the company network.[11]
Easily access, print, and share resources with Ethernet and wireless networking.[12]

Scan to various destinations
Scan to various destinations

Scan documents to email, USB, network folders and the cloud

Best-in-class first page out time
Best-in-class first page out time

Based on HP internal testing of top three leading competitors’ first page out and duplex print speeds completed 12/2015.

Fastest two-sided printing
Fastest two-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Cloud-based pull printing
Cloud-based pull printing

Control access to sensitive documents with HP JetAdvantage Private Print

4.3-inch colour touchscreen
4.3-inch colour touchscreen

Manage print jobs at the MFP with the 4.3-inch colour touchscreen

Print Microsoft Office files from USB
Print Microsoft Office files from USB

Print Microsoft Word and PowerPoint documents directly from a USB drive

Low energy
Low energy

This MFP is optimised for low energy consumption

Professional print quality

Professional colour print quality with HP ImageREt 3600

Optional high-yield cartridge
Optional high-yield cartridge

Optional 6.5K black and 5K colour high-yield Original HP Toner cartridges with JetIntelligence

Print from mobile devices
Print from mobile devices

Print from a variety of smartphones, tablets and laptops

Unleash your printing
Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password.

Printing
Duplex printing mode
Auto
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
38400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
9.9 s
Print margins (top, bottom, right, left)
4.23 mm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
24 cpm
Copy speed (colour, normal quality, A4)
24 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, File, USB
Scan speed (colour)
21 ppm
Scan speed (black)
26 ppm
Image formats supported
JPG
Document formats supported
PDF
Input colour depth
30 bit
Greyscale levels
256
TWAIN version
1.9
Fax
Faxing *
No
Features
Recommended duty cycle
750 - 4000 pages per month
Maximum duty cycle *
50000 pages per month
Digital sender
Yes
Page description languages
PCL 5c, PCL 6, PostScript 3, URF
All-In-One-multitasking
Yes
HP segment
Small medium business
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Pre-printed, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5, B6
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth
No
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
1200 MHz
Sound pressure level (printing)
48 dB
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (printing)
560 W
Power consumption (ready)
19 W
Power consumption (sleep)
2.4 W
Power consumption (off)
0.1 W
Brand-specific features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
HP Software provided
HP Software Installer/Uninstaller, HP Device Experience, HP Device Toolbox, HP Product Improvement Study, HP Scan App, HP Update, HP Web Services Assist
System requirements
Windows operating systems supported
Yes
Sustainability
Sustainability certificates
Blue Angel, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
416 mm
Depth
472 mm
Height
400 mm
Weight
23.2 kg
Packaging data
Package width
597 mm
Package depth
497 mm
Package height
490 mm
Package weight
26.8 kg
Packaging content
Included cartridge capacity (black)
2300 pages
Included cartridge capacity (CMY)
1200 pages
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:10:39
Uk has collected 9 expert reviews for HP Color LaserJet Pro M377dw Laser A4 38400 x 600 DPI 24 ppm Wi-Fi and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
chip.com.my
Updated:
2017-03-01 08:10:39
It's been a while since we last reviewed a printer. HP recently unveiled a brand new line of products here in Malaysia, and one of them happens to be a multifunction printer. We were recently given the opportunity to review one of them, the HP Color Laser...
Good Performance, Features...
Bad Price...
Bottom line If your office happens to be a small or a mid-sized one, the HP Color LaserJet Pro MFP M377dw is a great printer to have to share amongst your colleagues. Initial cost of ownership may be a bit high at first, but with the features built into this printer...
0%
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP Color LaserJet Pro M377dw Laser A4 38400 x 600 DPI 24 ppm Wi-Fi:
Disclaimer

[1] Based on published dimensions for colour laser MFPs with > 1% worldwide market share as reported by IDC as of Q3 2015, available worldwide and with print speeds of 22–28 ppm (A4). Learn more at www.hp.com/go/ljclaims.
[2] Based on cartridge yields for HP 305X compared with HP 410X Original LaserJet Toner Cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[3] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see www.hpconnected.com.
[4] Based on HP internal testing of top three leading competitors’ first page out from sleep mode and duplex print speeds completed 12/2015. Subject to device settings. Actual results may vary. For details see hp.com/go/ljclaims.
[5] Requires purchase of separate USB flash drive with at least 16 GB capacity.
[6] HP JetAdvantage Private Print is available at no charge and requires that the printer be connected to the Internet with web services enabled. Not available in all countries. For more information, see hpjetadvantage.com.
[7] Microsoft and PowerPoint are U.S. registered trademarks of the Microsoft group of companies. Feature works with Microsoft Word and PowerPoint 2003 and later. Only Latin language fonts are supported.
[8] HP Web Jetadmin is available for download at no additional charge at www.hp.com/go/webjetadmin.
[9] Based on comparisons of TEC (Typical Electricity Consumption) data reported on energystar.gov for colour laser MFPs with >1% worldwide market share as reported by IDC as of Q3 2015, available worldwide and with print speeds of 22–28 ppm (A4). Actual results may vary. Learn more at hp.com/go/ljclaims.
[10] Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at www.hp.com/go/mobileprinting.
[11] Mobile device needs to be connected directly to the Wi-Fi® network of a wireless direct-capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Learn more at www.hp.com/go/businessmobileprinting.
[12] Wireless performance is dependent on physical environment and distance from access point and may be limited during active VPN connections.
[13] Declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see www.www.hp.com/go/learnaboutsupplies.