location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP151dw 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP151dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0568C001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292057881
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Canon 0568C001 user manual (5.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon i-SENSYS LBP151dw 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 27 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN
  • - Maximum duty cycle: 15000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 512 MB Built-in processor 400 MHz
Warranty: 2 years
Long product name Canon i-SENSYS LBP151dw 1200 x 1200 DPI A4 Wi-Fi :
The long product name of Canon i-SENSYS LBP151dw 1200 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-SENSYS LBP151dw - 1200 x 1200 dpi, 27ppm, 15ipm, 512MB, USB 2.0, Fast Ethernet, 802.11b/g/n, 66 dB, 260W, 8.6 kg
More>>>
Canon i-SENSYS LBP151dw 1200 x 1200 DPI A4 Wi-Fi:
The official description of Canon i-SENSYS LBP151dw 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Speed, space and savings
The i-SENSYS LBP151dw delivers outstanding speed from a space-saving device, at a very affordable price point. A brisk print speed of 27 ppm is complemented by double-sided printing, a first page out time (FPOT) of 8 seconds and Canon’s Quick First-Print technologies, to ensure speedy printouts, even from sleep mode.

Wi-Fi, network and mobile-ready

Connecting the printer to an Ethernet or Wi-Fi network is as easy as pushing a button. You can print wirelessly from any Mopria-enabled mobile device, using the free plugin. And you can access a wide range of advanced features on your iOS or Android device with the free-of-charge Canon PRINT Business app.

Google Cloud Print-ready

The i-SENSYS LBP151dw will connect directly to the cloud without a PC. You can connect it to your Google Cloud Print account in seconds, and immediately start printing to it from any enabled device.

PCL-ready

For IT professionals, the i-SENSYS LBP151dw is the perfect solution to numerous problems, attaching seamlessly to the network and providing compact, inexpensive reliability.

Efficient, low power consumption

This printer is both quiet, making it ideal for retail environments, bank branches and hotel receptions and has class-leading energy efficient with low power consumption.

All-in-one print cartridge

The All-in-one print cartridge provides maintenance-free operation and reliable high-quality print output. Authentic Canon laser cartridges contain toner, drum and a cleaning unit, and are easy to replace in seconds.

Short summary description Canon i-SENSYS LBP151dw 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Canon i-SENSYS LBP151dw 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP151dw, Laser, 1200 x 1200 DPI, A4, 27 ppm, Duplex printing, Network ready

Long summary description Canon i-SENSYS LBP151dw 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Canon i-SENSYS LBP151dw 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP151dw. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 15000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 27 ppm, Duplex printing. Network ready, Wi-Fi. Product colour: Black

Printing
Duplex printing mode
Auto
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Duplex print speed (black, normal quality, A4/US Letter)
15 ppm
Warm-up time
15 s
Time to first page (black, normal)
8 s
Print margins (top, bottom, right, left)
5 mm
Features
Maximum duty cycle *
15000 pages per month
Recommended duty cycle
500 - 2000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6
Printer fonts
PCL
Number of PCL fonts
45
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Cassette
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper, Recycled paper, Transparencies
Multi-purpose tray media types
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter, Oficio, Statement
Envelopes sizes
10, C5, DL, Monarch
Custom media width
76.2 - 216 mm
Custom media length
210 - 356 mm
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Canon PRINT Business, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
400 MHz
Sound pressure level (printing)
66 dB
Design
Product colour *
Black
Built-in display *
No
Power
Power consumption (printing) *
260 W
Power consumption (max)
1120 W
Power consumption (standby)
2.6 W
Power consumption (PowerSave)
1.1 W
Power consumption (off)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
0.7 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64
Other operating systems supported
Android
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
365 mm
Height
245 mm
Weight
8.6 kg
Packaging content
Bundled software
Remote User Interface SSID Tool Toner Status Tool iW Management Console
Other features
Fonts included
Yes
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-04-03 02:05:59
Uk has collected 10 expert reviews for Canon i-SENSYS LBP151dw 1200 x 1200 DPI A4 Wi-Fi and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
techgearlab.com
Updated:
2018-04-03 02:05:44
Criteria for Evaluation The chart below shows how the Canon ImageCLASS LBP151dw 's performance in our testing stacked up against that of the other models we tested. Below we dive into the details of the ImageCLASS LBP151dw 's performance in each of our...
Good Inexpensive, fast...
Bad Poor printing quality...
Bottom line The ImageCLASS LBP151dw is not a terrible choice if you're on a tight budget and don't mind making sacrifices in text quality and ease of use. However, the Best Buy on a Tight Budget Award winning Brother HL-L2350DW offers better performance at a much low...
46%
computershopper.com
Updated:
2018-04-03 02:05:56
If you'd asked us a few years ago, we'd have thought they'd be on the wane by now. But they're still here.The abundance of single-function monochrome laser printers indicates that these relatively speedy and limited-function machines still have a place. T...
Good Decent-looking print quality, especially text, Very speedy for the price, Duplex printing, Sturdy, compact build, Supports USB, Wi-Fi, and Ethernet connectivity...
Bad High cost per page, Limited mobile connectivity: no Wi-Fi Direct or NFC support...
Bottom line This very fast, compact mono laser prints well, and the feature set is reasonable for the price, but Canon needs to push down the cost per page. Read More…...
70%
pcmag.com
Updated:
2018-04-03 02:05:59
As a modestly priced monochrome laser printer, the Canon ImageClass LBP151dw ($169) is small enough to be a good fit for a micro or hoome office. The LBP151dw has the wired and wireless connections needed for networked use, but it's also a good fit as a p...
Good Speedy, Good text quality, Compact, Connects via USB, Ethernet, or Wi-Fi...
Bad Slightly below-par graphics, Lacks the Wi-Fi Direct connectivity seen in some of its competitors...
Bottom line The Canon ImageClass LBP151dw is a speedy, budget mono laser printer with above-average text, and is a good fit for a micro or home office...
80%
Brand Image Product code Product Stock Price from
Canon i-SENSYS LBP351x 1200 x 1200 DPI A4 Canon i-SENSYS LBP351x 1200 x 1200 DPI A4
(show image)
0562C003 LBP351x 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP251dw 1200 x 1200 DPI A4 Wi-Fi Canon i-SENSYS LBP251dw 1200 x 1200 DPI A4 Wi-Fi
(show image)
0281C010 LBP251dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP252dw 1200 x 1200 DPI A4 Wi-Fi Canon i-SENSYS LBP252dw 1200 x 1200 DPI A4 Wi-Fi
(show image)
0281C007 LBP252dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP253x 1200 x 1200 DPI A4 Wi-Fi Canon i-SENSYS LBP253x 1200 x 1200 DPI A4 Wi-Fi
(show image)
0281C001 LBP253x 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)