HP logo

HP LaserJet Pro M501n 4800 x 600 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212227
Info modified on:
14 Oct 2024, 00:41:29
End of life date:
30 May 2019
Bullet Points HP LaserJet Pro M501n 4800 x 600 DPI A4:
  • - Stay ahead of schedule with the fastest first page out from sleep mode.<sup>[1]</sup> This compact, quiet printer outperforms the competition on energy efficiency<sup>[4]</sup> and delivers ultra-fast two-sided printing.
  • - Work with confidence, not worries. Get strong protection for devices, data, and documents, using embedded security features, and centrally manage your entire printer fleet.<sup>[8]</sup>
  • - Bring out the best in your printer. Print more high-quality pages than ever before,<sup>[2]</sup> using specially designed Original HP Toner cartridges with JetIntelligence. Count on the authentic HP quality you paid for – something the competition can’t match.
Warranty:
One-year warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Pro M501n 4800 x 600 DPI A4:

LaserJet Pro M501n, Laser, 4800 x 600dpi, 43ppm, A4, 1500MHz, 256MB, USB, LCD

HP LaserJet Pro M501n 4800 x 600 DPI A4:

Put impressive print speeds and performance to work in your office. This energy-saving printer starts faster[1] and delivers security features to help guard against threats. Original HP Toner cartridges with JetIntelligence produce more pages.[2]

Short summary description HP LaserJet Pro M501n 4800 x 600 DPI A4:

HP LaserJet Pro M501n, Laser, 4800 x 600 DPI, A4, 43 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Pro M501n 4800 x 600 DPI A4:

HP LaserJet Pro M501n. Print technology: Laser. Number of print cartridges: 2, Maximum duty cycle: 100000 pages per month. Maximum resolution: 4800 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Grey

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
Disclaimer HP LaserJet Pro M501n 4800 x 600 DPI A4 J8H60A:
[1] Based on HP internal testing of top three leading competitors’ first page out from sleep mode and duplex print speed completed 12/2015. Subject to device settings. Actual results may vary. For details, see www.hp.com/go/Ljclaims.
[2] More pages versus predecessor cartridges claim based on page-yield comparison of HP 55X High Yield Black Original LaserJet Toner Cartridges with HP 87X High Yield Black Original LaserJet Toner Cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[3] Measured using ISO/IEC 17629. For more information, see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[4] Based on comparisons of TEC (Typical Electricity Consumption) data reported on energystar.gov for mono laser printers with >1% worldwide market share as reported by IDC as of Q3 2015, available worldwide and with print speeds of 40–50 ppm (A4). Actual results may vary. Learn more at hp.com/go/ljclaims.
[5] Measured using ISO/IEC 24734 Feature Performance Test; excludes first set of test documents. For more information, see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[6] Requires purchase of separate USB flash drive with at least 16 GB capacity.
[7] Based on HP internal secured data (Device Security Comparison January 2015), and Solutions Report on HP JetAdvantage Security Manager 2.1 from Buyers Laboratory LLC, February 2015. Requires separate purchase. For details, see www.hp.com/go/securitymanager.
[8] HP Web Jetadmin is available for download at no additional charge at www.hp.com/go/webjetadmin.
[9] HP 87X High Yield Black Original LaserJet Toner Cartridges not included; please purchase separately.
[10] Based on comparisons of TEC (Typical Electricity Consumption) data reported on energystar.gov for mono laser printers with >1% worldwide market share as reported by IDC as of Q3 2015, available worldwide and with print speeds of 40–50 ppm (A4). Actual results may vary. Learn more at hp.com/go/ljclaims.
[11] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment.  An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.