location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6700 classic 5.59 cm (2.2") 113 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6700 classic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002M2J2
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:19:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6700 classic 5.59 cm (2.2") 113 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 5.59 cm (2.2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 5 MP Auto focus
  • - Wi-Fi Bluetooth 2.1+EDR
  • - Multimedia Messaging Service (MMS)
  • - Position location Assisted GPS (A-GPS) Voice commands
  • - 970 mAh
Long product name Nokia 6700 classic 5.59 cm (2.2") 113 g Silver :
The long product name of Nokia 6700 classic 5.59 cm (2.2") 113 g Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6700 classic, QVGA, TFT, 16.7M, 2.2", 320x240, microSD 8GB, 170MB, GPRS, GSM, Bluetooth 2.1, 5MP camera, 2992x1944, flash, 640x480 video, USB
More>>>
Short summary description Nokia 6700 classic 5.59 cm (2.2") 113 g Silver:
This short summary of the Nokia 6700 classic 5.59 cm (2.2") 113 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6700 classic, Bar, 5.59 cm (2.2"), 5 MP, Bluetooth, 970 mAh, Silver

Long summary description Nokia 6700 classic 5.59 cm (2.2") 113 g Silver:
This is an auto-generated long summary of Nokia 6700 classic 5.59 cm (2.2") 113 g Silver based on the first three specs of the first five spec groups.

Nokia 6700 classic. Form factor: Bar. Display diagonal: 5.59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 5 MP. Wi-Fi. Bluetooth. Battery capacity: 970 mAh, Standby time (2G): 416 h. Weight: 113 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 15:13:31
Uk has collected 51 expert reviews for Nokia 6700 classic 5.59 cm (2.2") 113 g Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
whatmobile.net
Updated:
2011-08-02 15:13:22
If you think everything has gone touchscreen crazy and you’re not really after something with a huge screen, large footprint or the need for pinpoint accuracy, you can still get normal phones that wont mean missing out on all the features. There are s...
Bottom line The Nokia 6300 was a massive success for Nokia, and deservedly so, but although it looked the part it didnt exactly offer much in the way of functionality. Perhaps a lot of people werent bothered, but theres hardly any harm in giving users more than...
80%
pcadvisor.co.uk
Updated:
2011-08-02 15:13:22
Product Code: 6700 A basic handset thats well designed, the Nokia 6700 classics stainless steel casing and simple user interface will impress users only interested in calls, text and the occasional photo - which, believe it or not, is still a fair...
Bottom line Nokias 6700 classic doesnt come with all the bells and whistles of the latest touch screen smartphones, but if youre after a solid mid-range handset that wont break the bank, you may be impressed. Ross Catanzariti Buy it now: click here...
70%
trustedreviews.com
Updated:
2011-08-02 15:13:22
With so many new handsets sporting touchscreens, fancy user interfaces, or gizmos it is something of a relief to have in my hands this week Nokia's 6700 Classic. There's nothing fancy about this phone at all. Nokia has shot itself in the foot on a couple...
Good Excellent battery life, Builtin GPS, Good design...
Bad Weak camera flash, Poor browsing experience, No WiFi...
70%
techradar.com
Updated:
2011-08-02 15:13:23
Nokias 6700 Classic is a handset designed to take over the mantle of the hugely popular Nokia 6300, and the Finns have been busy sprucing up the design and wedging in more features than you can shake a mobile stick at.We now are offered a 5MP camera w...
Good Lovely sleek and shiny chassis, Great 5MP camera, Quick processor, Easy to set up email...
Bad Easy to cover in fingerprints, Slightly underpowered browser, Video playback was limited...
90%
3g.co.uk
Updated:
2011-08-02 15:13:25
We predict a bright future for the Nokia 6700 Classic. It might not enjoy the same success as its predecessor – the mobile revolution has come on leaps and bounds since then – but if you’re after a mid-range handset with competent if not exceptional...
Good In both variants, the Nokia 6700 Classic is a smart looking handset.
Bad Getting a GPS satellite fix required a degree of patience.
60%
pocket-lint.com
Updated:
2011-08-02 15:13:27
The Nokia 6700 Classic replaces their popular 6300 model, living breathing proof that not everyone wants a smartphone. The 6700 takes the candybar form and our review version was chrome, which looks utterly stunning: it gets a little smeary, but looks...
Good Design, simplicity, GPS, HSDPA...
Bad Small screen, no 3.5mm jack, keypad can file your nails down...
Bottom line Great looks and great build. Whilst it packs in some connectivity essentials, some might find it not connected enoughKey specsBluetooth, FM radio, GPRS, GPS, GSM, HSDPA, Li-ion battery, microSD, MP3 player...
70%
goodgearguide.com.au
Updated:
2011-11-08 12:01:44
A mid-range mobile phone (otherwise known as a "dumbphone"), Nokias 6700 classic wont appeal to social-networking buffs, business users or those who are interested in the latest and greatest touch-screen smartphones. A basic handset that’s well designed, the Nokia 6700 classics stainless steel casing and simple user interface will impress users only interested in calls, text and the occasional photo — which, believe it or not, is still a fair chunk of the population. The highlight of the Nok...
Good Stainless steel design and build, 5-megapixel camera, built-in GPS, simple UI, access to Ovi Store...
Bad No 3.5mm headphone jack, glossy casing is hard to keep clean, stubborn volume control...
Bottom line Nokia’s 6700 classic doesn’t come with all the bells and whistles of the latest touch screen smartphones, but if you’re after a solid mid-range handset that won’t break the bank, you may be impressed...
70%
stuff.tv
Updated:
2014-03-22 03:54:50
Of course, you can keep or remove as many zones as you desire or just opt for a standard wallpapered homescreen if you don’t like the clutter.Feature hikeThe 6300’s feature line-up was in desperate need of a refresh and Nokia has duly obliged, swappin...
Good Well made with quality stainless steel build. Slimline profile. Customisable homescreen. Camera takes sharp pictures. Quick GPS fix...
Bad No integrated 3.5mm headphone jack or bundled adapter. Lack of Wi-Fi. Average video recording quality. Basic Nokia Maps...
Bottom line Nokia has come up trumps again. The 6700 is bonafide classic with an eye for great snap...
100%
recombu.com
Updated:
2014-04-02 02:59:24
Nokia has a real gift for coming up with classy but simple phones. This one is the successor to the hugely popular 6300, and like that it leaps into life quickly: contacts are available in seconds. It's got lots of features, a shiny exterior, is light...
Bottom line Looks great, works great – what's not to like? This is the kind of thing Nokia does best: a phone that's simply designed, even down to the unfussy, efficient keypad. It’s highly accessible making it easy to take photos or use the GPS. Stylish and effec...
80%
cgena.com
Updated:
2016-12-29 21:58:41
It's obvious that we're so done having to review so many unpleasant and plain low-end phones. Thankfully, we get to have a breath of fresh air in the form of the simplistic, yet stylish . It's supposedly the successor for and it does stay true to the...
Bottom line The Nokia 6700 Classic is all about easy usage. While it may look a bit intimidating with the shiny exterior and the weight of in on your hands, it's a mid-range phone for those executive types who wants a minimalist phone to use. Compared to its prede...
0%
cgena.com
Updated:
2011-08-02 15:13:19
It's obvious that we're so done having to review so many unpleasant and plain low-end phones. Thankfully, we get to have a breath of fresh air in the form of the simplistic, yet stylish . It's supposedly the successor for and it does stay true to the...
Bottom line The Nokia 6700 Classic is all about easy usage. While it may look a bit intimidating with the shiny exterior and the weight of in on your hands, it's a mid-range phone for those executive types who wants a minimalist phone to use. Compared to its prede...
0%
tech2.com
Updated:
2011-08-02 15:13:20
In the world of elegance and poise, it’s not always easy to find electronic gadgetry that accentuates the tone for the same for those with shallow pockets. And I stress on the latter portion of that statement as I’m sure the cynics would bring up hands...
Good Superb design, Audio player is loud and clear, Social Networking features...
Bad No Wi-Fi...
Bottom line Connectivity With a handset like this that looks like it could be a CEO’s best friend the absence of Wi-Fi makes a little difference. It’s got everything else from 3G connectivity to basic EDGE/GPRS support as well as Bluetooth for data transf...
90%
techtree.com
Updated:
2011-08-02 15:13:20
The Nokia 6700 Classic is the successor to the popular Nokia 6300. It employs a similar design to its predecessor, including the ultra slim design but managing to pack in a lot more features than before. We find out how much of an improvement the new v...
Good Superb design and build quality, excellent display quality, brilliant camera performance (in daylight), comfortable keypad, good web browser, GPS with Maps software...
Bad No 3.5mm headphone jack, no Wi-Fi, no document reader, keys on the side are difficult to use, accelerometer is under-utilized...
Bottom line The Nokia 6700 Classic is the successor to the popular Nokia 6300. It employs a similar design to its predecessor, including the ultra slim design but managing to pack in a lot more features than before. We find out how much of an improvement the new v...
80%
techworld.com
Updated:
2011-08-02 15:13:22
A mid-range mobile phone, the Nokia 6700 classic won't appeal to social-networking buffs, business users or those who are interested in the latest and greatest touch-screen smartphones.The highlight of the Nokia 6700 classic mobile phone is its stainl...
Bottom line Nokia's 6700 classic doesn't come with all the bells and whistles of the latest touch screen smartphones, but if you're after a solid mid-range handset that won't break the bank, you may be impressed...
0%
recombu.com
Updated:
2011-08-02 15:13:23
Nokia has a real gift for coming up with classy but simple phones. This one is the successor to the hugely popular 6300, and like that it leaps into life quickly: contacts are available in seconds. It's got lots of features, a shiny exterior, is light...
Bottom line Looks great, works great – what's not to like? This is the kind of thing Nokia does best: a phone that's simply designed, even down to the unfussy, efficient keypad. It’s highly accessible making it easy to take photos or use the GPS. Stylish and effec...
80%
mobileblah.com
Updated:
2011-08-02 15:13:23
The Nokia 6700 classic is heir apparent to one of the most successful models of Nokia yet to date, the 6300. The manufacturer claims the youngster shares part of the DNA of its famous predecessor and you just need a brief look to find out why that is –...
Bottom line Alongside of the Nokia 6300, the Nokia 6700 classic features an overall design that´s been streamlined and made even neater. It feels somewhat bulky, but we can live with that, because it´s not every day that you can see such a high quality of w...
0%
phonearena.com
Updated:
2011-08-02 15:13:24
The is heir apparent to one of the most successful models of Nokia yet to date, the . The manufacturer claims the youngster shares part of the DNA of its famous predecessor and you just need a brief look to find out why that is – the 6700 is a beauty...
Good Likeable, stylish overall design paired with exquisite workmanship, High incall quality, Capable WebKitbased browser and fast 3G support...
Bad Keypad buttons aren´t really comfy and the volume rocker is almost unusable, There´s neither WiFi support, nor 3.5mm jack or convertor, Bad camera quality when there´s not enough light...
Bottom line Performance and conclusion:Alongside of the Nokia 6300, the Nokia 6700 classic features an overall design that´s been streamlined and made even neater. It feels somewhat bulky, but we can live with that, because it´s not every day that you can see such...
80%
stuff.tv
Updated:
2011-08-02 15:13:25
Of course, you can keep or remove as many zones as you desire or just opt for a standard wallpapered homescreen if you don’t like the clutter.Feature hikeThe 6300’s feature line-up was in desperate need of a refresh and Nokia has duly obliged, swappin...
Good Well made with quality stainless steel build. Slimline profile. Customisable homescreen. Camera takes sharp pictures. Quick GPS fix...
Bad No integrated 3.5mm headphone jack or bundled adapter. Lack of Wi-Fi. Average video recording quality. Basic Nokia Maps...
Bottom line Nokia has come up trumps again. The 6700 is bonafide classic with an eye for great snap...
100%
mobilechoiceuk.com
Updated:
2011-08-02 15:13:26
An excellent mid-range phone with a host of features, all of which perform at a competent level. Others to consider Samsung Tocco Ultra Edition User opinions(1) Excellent but faces many alternativesWithout question this device will be extremely success...
Good In both variants, the Nokia 6700 Classic is a smart looking handset...
Bad Getting a GPS satellite fix required a degree of patience.Look and Feel...
Bottom line An excellent mid-range phone with a host of features, all of which perform at a competent level...
60%
gsmarena.com
Updated:
2011-08-02 15:13:26
At the end of this review its less what we think and more how we feel about the Nokia 6700 classic. The honest truth is we fell in love with the phone the moment we opened the box. Mature and poised, business-like and trendy, the real classic styling...
0%
etechreviews.com
Updated:
2011-08-02 15:13:27
As the demands in cell phone functionality continue to climb higher and higher, there have been numerous manufacturers that have realized the importance of being able to continuously meet these ever changing demands that are being placed on them by an...
0%
mobilementalism.com
Updated:
2011-08-02 15:13:28
The Nokia 6700 that Im reviewing here is the latest in Nokias illustrious Classic line of mobile phones. Classic not in the sense that its an all-singing all-dancing super-phone, but in that forms the core of Nokias entire line-up. The Classic line...
Bottom line The Nokia 6700 is set to be a huge success for Nokia. It offers everything you could want from a phone (well, except for a touchscreen!) at a bargain price, and with sleek styling. In fact, its feature/price ratio is so good, Nokia might have trouble...
0%
mobile-review.com US
Updated:
2011-08-02 15:13:28
One of the technologies we overlooked in this review is UNC - Uplink Noise Cancellation. Up until this moment Nokia have been using Voice Clarity feat that improved your voice quality, but its more of an equalizer than anything else. The idea behind...
0%
thinkdigit.com
Updated:
2011-09-21 03:41:16
Nokia 6700 classic promises to be a good mid-range mobile with feature-rich multimedia options and aptly winning the Best Performer title in its category, with a sublime performance across most of the tests conducted at the Digit Test Center.ProsSolid...
Bottom line The Nokia 6700 is a good looking, well laid out, no frills phone, but it's too shiny for our liking. It scored well in the build quality, ergonomics and keypad design test with a solid metallic build and intuitive user interface. It had a modest outin...
80%