location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6000 series 55PUS6401 4K Ultra Slim TV powered by Android TV™

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6000 series 55PUS6401 4K Ultra Slim TV powered by Android TV™
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55PUS6401/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863007853
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 10:00:31
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 55PUS6401/12 user manual (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 6000 series 55PUS6401 4K Ultra Slim TV powered by Android TV™
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slim aluminium pinch stands
  • - Ambilight 2-sided
  • - HEVC support for 4K broadcasts
  • - High Dynamic Range Plus
  • - 4K Ultra HD
  • - Pixel Plus Ultra HD
  • - Micro Dimming Pro
  • - Quad Core + Android
  • - Google Play
  • - Cloud Gaming
Long product name Philips 6000 series 55PUS6401 4K Ultra Slim TV powered by Android TV™ :
The long product name of Philips 6000 series 55PUS6401 4K Ultra Slim TV powered by Android TV™. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4K Ultra Slim LED TV powered by Android TV
More>>>
Philips 6000 series 55PUS6401 4K Ultra Slim TV powered by Android TV™:
The official description of Philips 6000 series 55PUS6401 4K Ultra Slim TV powered by Android TV™ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Design meets performance with the Philips 6400 Series. Sitting on minimalist stand elements, your picture comes to life in 4K Ultra-HD and Pixel Plus Ultra-HD picture quality. With Android TV your entertainment options are virtually endless.

Short summary description Philips 6000 series 55PUS6401 4K Ultra Slim TV powered by Android TV™:
This short summary of the Philips 6000 series 55PUS6401 4K Ultra Slim TV powered by Android TV™ data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6000 series 55PUS6401 4K Ultra Slim TV powered by Android TV™, 139.7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Silver

Long summary description Philips 6000 series 55PUS6401 4K Ultra Slim TV powered by Android TV™:
This is an auto-generated long summary of Philips 6000 series 55PUS6401 4K Ultra Slim TV powered by Android TV™ based on the first three specs of the first five spec groups.

Philips 6000 series 55PUS6401 4K Ultra Slim TV powered by Android TV™. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Ambilight 2 sided

Ambilight 2 sided

Quad Core + Android
Quad Core + Android

Philips Quad Core processor meets the power of Android to deliver an exciting gaming experience. And with Android on your TV you'll navigate, launch apps and play videos in a way that is super fast, super intuitive and super fun.

Google Play
Google Play

Google Play™ has a rich catalogue of high-quality games for all ages. Optimised for use on your TV, they look as great as they play. And there's no need to clutter up your house with yet another gaming console; with a universal USB gaming control you can navigate and play with ease.

Cloud Gaming
Cloud Gaming

Cloud Gaming offers a vast online catalogue of high-quality games for every age, taste and gaming level. Simply pick a game and play on your TV!

Ambilight 2-sided
Ambilight 2-sided

You've created a home that's more than just a house, so why not choose a TV that is warm and inviting too? Philips' unique Ambilight technology makes your screen much wider—and your viewing experience more immersive—by emitting an extra wide glow from two-sides of your TV screen onto the surrounding wall. Colour, vibrancy and excitement move beyond the screen and into your living room to bring you a viewing experience beyond the ordinary.

Slim aluminium pinch stands

Every great artwork needs its own easel. And like every great artwork, your new Philips TV needs to be displayed in its rightful manner. Developed specifically for this model by our design team, these slim aluminium pinch stands are a true testament to the lightness and slim construction of this powerful TV series.

Micro Dimming Pro
Micro Dimming Pro

Micro Dimming Pro optimises the contrast on your TV based on the lighting conditions of your room. With its special software, which analyses the picture in 6400 different zones, you'll enjoy incredible contrast and image quality for a truly lifelike visual experience – day or night.

4K Ultra HD
4K Ultra HD

Ultra HD TV has four times the resolution of a conventional Full HD TV. With over 8 million pixels and our unique Ultra Resolution Upscaling technology, you'll experience the best possible picture quality. The higher the quality of your original content, the better images and resolution you will be able to experience. Enjoy improved sharpness, increased depth perception, superior contrast, smooth natural motion and flawless details.

Pixel Plus Ultra HD
Pixel Plus Ultra HD

Experience 4K Ultra-HD sharpness with the Philips Pixel Plus Ultra-HD engine. It optimises picture quality to deliver smooth, fluid images with incredible detail and depth. Enjoy sharper 4K images with brighter whites and blacker blacks every time.

High Dynamic Range Plus
High Dynamic Range Plus

High Dynamic Range Plus is a new video standard. It redefines in-home entertainment through advances in contrast and colour. Enjoy a sensory experience that captures the original richness and liveliness, yet accurately reflects the content creator's intent. The end result? Brighter highlights, greater contrast, a broader range of colours and detail like never before.

HEVC support for 4K broadcasts

The new integrated HEVC (H.265) standard allows you to enjoy high picture quality 4K-resolution broadcasts.

Display
Display diagonal *
139.7 cm (55")
HD type *
4K Ultra HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
16:9
Supported graphics resolutions
3840 x 2160
Display brightness *
350 cd/m²
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
139 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Android TV
Operating system version
5.1
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
YouTube
Audio
RMS rated power *
20 W
Audio system
DTS Premium Sound
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Browsing
Yes
Design
Product colour *
Silver
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
On/off switch
Yes
Ambient lighting
Yes
Signal strength indication
Yes
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Video formats supported
AVI
Audio formats supported
AAC, MP3, WAV, WMA
Image formats supported
JPG
Subtitle formats supported
SMI, SRT, SUB, TXT
Backlight dimming technology
Local Dimming
High Dynamic Range (HDR) supported *
Yes
Processor cores
2
Ports & interfaces
Audio Return Channel (ARC)
Yes
Mobile High-Definition Link (MHL)
Yes
Ports & interfaces
HDCP
Yes
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Management features
Electronic Programme Guide (EPG)
Yes
Picture mute (for radio)
Yes
Auto power off
Yes
Power
Power consumption (typical) *
69 W
Power consumption (standby) *
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1239 mm
Depth (with stand)
232 mm
Height (with stand)
780 mm
Weight (with stand)
16.3 kg
Width (without stand)
1239 mm
Depth (without stand)
85 mm
Height (without stand)
725 mm
Weight (without stand)
16 kg
Packaging data
Quick start guide
Yes
Package width
1420 mm
Package depth
160 mm
Package height
840 mm
Package weight
20.5 kg
Packaging content
Cables included
AC
Remote control included
Yes
Other features
Batteries included
Yes
Battery type
AA
Interactive TV
Yes
Built-in speaker(s)
Yes
Ambient lighting type
2-sided
Annual energy consumption
101 kWh
Energy efficiency class (old)
A+
User memory
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:41:48
Uk has collected 7 expert reviews for Philips 6000 series 55PUS6401 4K Ultra Slim TV powered by Android TV™ and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-14 22:41:48
What is the Philips 55PUS6401? The generously specified Philips 55PUS6401 is a budget 4K flatscreen with HDR (High Dynamic Range) compatibility and Ambilight. This 6 Series model is the largest in a family of three at 55 inches. It's joined by the 49-inch...
Good Ambilight mood lighting still has wow factor, UHD image quality looks great with Sky Q, Netflix 4K on a steadily improving Android TV platform...
Bad The screen has a limited black level, Backlight uniformity is poor, Audio performance little more than functional...
Bottom line There are many reasons to buy this TV, but they don't include proper blacks and HDR performance...
70%
techadvisor.co.uk
Updated:
2016-11-14 22:41:48
Philips has made some serious upgrades to its 6 Series UHD TVs for 2016. Available in 43-, 49- and 55-inch screen sizes (43PUS6401, 49PUS6401 and 55PUS6401 respectively), these sub-£1000 mid-rangers offer two-sided Ambilight plus HDR (High Dynamic Range)...
Bottom line Overall, the 6401 is just a few caveats short of being a cracking mid-range UHD buy. For the most part, 2160p definition, colour vibrancy and an aggressive feature set should tick enough boxes to satisfy those stepping up from a 1080p telly. There are lim...
80%
techadvisor.co.uk
Updated:
2017-10-16 01:22:15
If you're after a new TV and you want the best there is, you've come to the right place. Below we list the very best TVs - including 4K and HDR models - available to buy in the UK right now. Also see: Best TV Deals We've tested and rated specific models...
0%
techadvisor.co.uk
Updated:
2017-10-16 01:22:15
If you're in the market for a new TV and want to learn more about which one to choose, you've come to the right place. Here's where we share the best and most popular TVs available in the UK right now, as well as expert TV buying advice so you can be sure...
0%
techadvisor.co.uk
Updated:
2017-11-04 02:54:49
If you're after a new TV and you want the best there is, you've come to the right place. Below we list the very best TVs - including 4K and HDR models - available to buy in the UK right now. Also see: Best TV Deals We've tested and rated specific models...
0%
Brand Image Product code Product Stock Price from
Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 55PUS6412/12 Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 55PUS6412/12
(show image)
55PUS6412/12 4K Ultra Slim TV powered by Android TV™ 55PUS6412/12
Philips 6000 series 55PUK6400/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² Philips 6000 series 55PUK6400/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²
(show image)
55PUK6400/12 55PUK6400/12