location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7101/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4K Ultra Slim TV powered by Android TV™ 49PUS7101/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49PUS7101/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863008225
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 10:00:34
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 49PUS7101/12 user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7101/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 123 cm (49")
  • - 4K Ultra-HD LED TV
  • - Quad Core, 16 GB & expandable
  • - DVB T/C/T2/T2-HD/S/S2
Long product name Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7101/12 :
The long product name of Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7101/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

49", 3840 x 2160, 400 cd/m², RMS 30W, 4x HDMI, 3x USB, YPbPr in, CI+, Rj-45, Wi-Fi, VESA 200x200mm, Android 6.0 (Marshmallow)
More>>>
Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7101/12:
The official description of Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7101/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4K Ultra Slim LED TV powered by Android TV
with Ambilight 3-sided
Amazing TV starts with 4K Ultra HD picture quality and Ambilight. Enjoy the beautifully crafted Philips 7100 Series for an incredible entertainment experience with rich sound. And with Android TV, you can enjoy more right from your couch.

Crafted Lightness
- Finishing touches: a TV that looks as great as it performs
- Ambilight changes the way you look at TV forever
- Metallic open ribbon stands in a premium sandblasted finish

Passionate about Picture Quality
- 4K Ultra HD is unlike any resolution you’ve ever seen before
- Micro Dimming Pro for incredible contrast
- Enjoy a vivid picture with Pixel Precise Ultra HD
- Premium Color provides incredible color enhancement

Exhilarating. Limitless. Powered by Android
- Google Play store and Philips app gallery: look beyond TV
- Unleash the power of Quad Core and integrated Android

Thin TV - Big sound
- Hear every detail with DTS Premium Sound

Short summary description Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7101/12:
This short summary of the Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7101/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7101/12, 124.5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7101/12:
This is an auto-generated long summary of Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7101/12 based on the first three specs of the first five spec groups.

Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7101/12. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Silver

Ambilight 3 sided

Ambilight 3 sided

Quad Core + Android
Quad Core + Android

Philips Quad Core processor meets the power of Android to deliver an exciting gaming experience. And with Android on your TV you'll navigate, launch apps and play videos in a way that is super fast, super intuitive and super fun.

TV Content
TV Content

The Google Play store and Philips app gallery go beyond traditional TV programming to bring you a big online collection of films, TV, music, apps and games. 16 GB of expandable memory means there's plenty of room to store all your favourite content and to install more apps.

Authentic materials

Your home represents your style. Our designers chose subtle, sophisticated colours and quality finishes like polished chrome to create a TV design that blends seamlessly with your interior.

DTS Premium Sound
DTS Premium Sound

Great TV speakers demand a powerful processing engine that preserves the purity of the original audio content. DTS Premium Suite is designed to deliver the experience consumers have come to expect from high-end sound processing: immersive surround with deep, rich bass and crystal-clear dialogue that's delivered at maximum volume levels and without any fluctuations, clipping or distortion.

Ambilight 3-sided
Ambilight 3-sided

You've created a home that's more than just a house, so why not choose a TV that is warm and inviting too? Philips unique Ambilight technology makes your screen much wider—and your viewing experience more immersive—by emitting an extra wide glow from three-sides of your TV screen onto the surrounding walls. Colour, vibrancy and excitement move beyond the screen and into your living room to bring you a viewing experience beyond the ordinary.

Metallic open ribbon stands

Experience the beautiful design of these open ribbon stands. Their slim legs have been perfectly shaped for a clean, architectural look combined with just the right amount of curvature. And with a unique dark chrome finish, they'll keep you enthralled with their elegance.

Premium Color
Premium Color

Philips Premium Color combines a wide colour gamut panel enhanced by 85% with 4-trillion-colour processing. With so much more colour resolution and brilliant saturated colours, you'll forget you're looking at a screen at all.

4K Ultra HD
4K Ultra HD

Ultra HD TV has four times the resolution of a conventional Full HD TV. With over 8 million pixels and our unique Ultra Resolution Upscaling technology, you'll experience the best possible picture quality. The higher the quality of your original content, the better images and resolution you will be able to experience. Enjoy improved sharpness, increased depth perception, superior contrast, smooth natural motion and flawless details.

Pixel Precise Ultra HD
Pixel Precise Ultra HD

The beauty of 4K Ultra-HD TV is in savouring every detail. Philips' Pixel Precise Ultra-HD engine converts any input picture into stunning UHD resolution on your screen. Enjoy a smooth yet sharp moving image and exceptional contrast. Discover deeper blacks, whiter whites, vivid colours and natural skin tones – every time, and from any source.

High Dynamic Range Plus
High Dynamic Range Plus

High Dynamic Range Plus is a new video standard. It redefines in-home entertainment through advances in contrast and colour. Enjoy a sensory experience that captures the original richness and liveliness, yet accurately reflects the content creator's intent. The end result? Brighter highlights, greater contrast, a broader range of colours and detail like never before.

HEVC support for 4K broadcasts

The new integrated HEVC (H.265) standard allows you to enjoy high picture quality 4K-resolution broadcasts.

Display
Display diagonal *
124.5 cm (49")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
Zoom
Supported graphics resolutions
3840 x 2160
Display brightness *
400 cd/m²
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
123 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Android TV
Video on Demand (VOD) support
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
YouTube
Lifestyle apps
Google Apps
Audio
RMS rated power *
30 W
Audio decoders
DTS Premium Sound
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Design
Product colour *
Silver
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Ambient lighting
Yes
Signal strength indication
Yes
Heavy metals free
Hg (mercury)
Performance
High Dynamic Range (HDR) technology
High Dynamic Range (HDR) 1500, High Dynamic Range 10+ (HDR10 Plus)
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Teletext standards
Hyper-text
Subtitles function
Yes
Video formats supported
AVC, AVI, H.264, H.265, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WAV, WMA
Image formats supported
JPG
Subtitle formats supported
SMI, SRT, SUB, TXT
Ambient light sensor
Yes
Backlight dimming technology
Local Dimming
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
USB recording
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
Mobile High-Definition Link (MHL)
Yes
HDCP
Yes
PC in (D-Sub) *
No
DVI port
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
2
RF connector type
F, IEC
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
Picture mute (for radio)
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
Auto upgrade wizard, Network, USB
Power
Power consumption (typical) *
89 W
Power consumption (standby) *
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1093 mm
Depth (with stand)
203 mm
Height (with stand)
709 mm
Weight (with stand)
14.9 kg
Width (without stand)
1093 mm
Depth (without stand)
61 mm
Height (without stand)
644 mm
Weight (without stand)
14.5 kg
Packaging data
Quick start guide
Yes
Package width
1185 mm
Package depth
160 mm
Package height
751 mm
Package weight
18.5 kg
Package type
Box
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
No
Batteries included
Yes
Battery type
AA
Number of batteries supported
2
Interactive TV
Yes
Built-in speaker(s)
Yes
Ambient lighting type
3-sided
Annual energy consumption
130 kWh
Energy efficiency class (old)
A
User memory
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:42:22
Uk has collected 3 expert reviews for Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7101/12 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
avforums.com
Updated:
2016-11-14 22:42:22
The 7000 Series represents the mid-range when it comes to Philips's Ultra HD TVs in 2016 and the 7101 is the budget model within that range. It lacks the full array local dimming backlight of the more expensive 7601 but does include a higher level of buil...
Good Excellent picture processing, Accurate image after calibration, Simple to setup and use, Decent smart platform, Ambilight can be effective, Great build quality...
Bad Poor out-of-the-box accuracy, HDR performance limited, No 3D support...
Bottom line The Philips 7101 delivers a solid performance overall, with a decent level of build quality and nice set of features. The greater use of metal in the construction of the chassis does differentiate this range from the 6000 Series but the currently in vogue...
80%