location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7181/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4K Ultra Slim TV powered by Android TV™ 49PUS7181/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49PUS7181/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863008249
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 10:00:32
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 49PUS7181/12 user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7181/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 123 cm (49")
  • - 4K Ultra-HD LED TV
  • - Quad Core, 16 GB & expandable
  • - DVB T/C/T2/T2-HD/S/S2
Long product name Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7181/12 :
The long product name of Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7181/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

49"(3840 x 2160) LED, 400 cd/m², 16GB, Quad Core, Wi-Fi, 4x HDMI, 3x USB, A, 220 - 240 V AC, 50/60 Hz, 21.6kg, Android™ 5.1 (Lollipop)
More>>>
Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7181/12:
The official description of Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7181/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ambilight changes the way you look at TV forever
You've created a home that's more than just a house, so why not choose a TV that is warm and inviting too? Philips unique Ambilight technology makes your screen much wider—and your viewing experience more immersive—by emitting an extra wide glow from three-sides of your TV screen onto the surrounding walls. Colour, vibrancy and excitement move beyond the screen and into your living room to bring you a viewing experience beyond the ordinary.

Unleash the power of Quad Core and integrated Android
Philips Quad Core processor meets the power of Android to deliver an exciting gaming experience. And with Android on your TV you'll navigate, launch apps and play videos in a way that is super fast, super intuitive and super fun.

Google Play store and Philips app gallery: look beyond TV
The Google Play store and Philips app gallery go beyond traditional TV programming to bring you a big online collection of films, TV, music, apps and games. 16 GB of expandable memory means there's plenty of room to store all your favourite content and to install more apps.

Enjoy a vivid picture with Pixel Precise Ultra HD
The beauty of 4K Ultra-HD TV is in savouring every detail. Philips' Pixel Precise Ultra-HD engine converts any input picture into stunning UHD resolution on your screen. Enjoy a smooth yet sharp moving image and exceptional contrast. Discover deeper blacks, whiter whites, vivid colours and natural skin tones – every time, and from any source.

Premium Color provides incredible colour enhancement
Philips Premium Color combines a wide colour gamut panel enhanced by 85% with 4-trillion-colour processing. With so much more colour resolution and brilliant saturated colours, you'll forget you're looking at a screen at all.

Powerful sound from an amazingly slim TV
A truly slim TV design with powerful sound. It's a concept that's unheard of, until now. To make this possible, we re-imagined everything. We removed the front grille for completely unobstructed sound with incredible clarity. To protect the speakers, we re-invented them with durable materials and a powerful neodymium magnet. Double and triple rings were then added to a strategically placed backfiring subwoofer for strong, rich bass.

Finishing touches: a TV that looks as great as it performs
Your home represents your style. Our designers chose subtle, sophisticated colours and quality finishes like polished chrome to create a TV design that blends seamlessly with your interior.

Micro Dimming Pro for incredible contrast
Micro Dimming Pro optimises the contrast on your TV based on the lighting conditions of your room. With its special software, which analyses the picture in 6400 different zones, you'll enjoy incredible contrast and image quality for a truly lifelike visual experience – day or night.

Angled Central stand is a play on geometry
We chose a sophisticated high-gloss silver finish as the foundation for our Angled Central stand, and then paired it with an ultra slim angled neck to create a TV design that blends beautifully with any modern interior.

Visible sound articulation lets you see the beauty of sound
Engineered sound in a slim design. Enjoy incredible highs and lifelike mids from a plethora of micro-drivers in a sleek speaker bar. When you can hear every whisper, step and creak in the floor, it doesn't take much to imagine how powerfully clear every crash, bang and explosion sounds. And when it comes to bass, nothing has been compromised with strategically placed rear speakers for deep, rich tones. It's a TV that sounds as good as it looks.

The new integrated HEVC standard to enjoy high-quality 4K
The new integrated HEVC standard allows you to enjoy high picture quality 4K-resolution broadcasts.

Short summary description Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7181/12:
This short summary of the Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7181/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7181/12, 124.5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Grey

Long summary description Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7181/12:
This is an auto-generated long summary of Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7181/12 based on the first three specs of the first five spec groups.

Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7181/12. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey

Ambilight 3 sided

Ambilight 3 sided

Quad Core + Android
Quad Core + Android

Philips Quad Core processor meets the power of Android to deliver an exciting gaming experience. And with Android on your TV you'll navigate, launch apps and play videos in a way that is super fast, super intuitive and super fun.

TV Content
TV Content

The Google Play store and Philips app gallery go beyond traditional TV programming to bring you a big online collection of films, TV, music, apps and games. 16 GB of expandable memory means there's plenty of room to store all your favourite content and to install more apps.

Authentic materials

Your home represents your style. Our designers chose subtle, sophisticated colours and quality finishes like polished chrome to create a TV design that blends seamlessly with your interior.

Angled Central stand

We chose a sophisticated high-gloss silver finish as the foundation for our Angled Central stand, and then paired it with an ultra slim angled neck to create a TV design that blends beautifully with any modern interior.

Ambilight 3-sided
Ambilight 3-sided

You've created a home that's more than just a house, so why not choose a TV that is warm and inviting too? Philips unique Ambilight technology makes your screen much wider—and your viewing experience more immersive—by emitting an extra wide glow from three-sides of your TV screen onto the surrounding walls. Colour, vibrancy and excitement move beyond the screen and into your living room to bring you a viewing experience beyond the ordinary.

Premium Color
Premium Color

Philips Premium Color combines a wide colour gamut panel enhanced by 85% with 4-trillion-colour processing. With so much more colour resolution and brilliant saturated colours, you'll forget you're looking at a screen at all.

Pixel Precise Ultra HD
Pixel Precise Ultra HD

The beauty of 4K Ultra-HD TV is in savouring every detail. Philips' Pixel Precise Ultra-HD engine converts any input picture into stunning UHD resolution on your screen. Enjoy a smooth yet sharp moving image and exceptional contrast. Discover deeper blacks, whiter whites, vivid colours and natural skin tones – every time, and from any source.

Powerful sound slim TV
Powerful sound slim TV

A truly slim TV design with powerful sound. It's a concept that's unheard of, until now. To make this possible, we re-imagined everything. We removed the front grille for completely unobstructed sound with incredible clarity. To protect the speakers, we re-invented them with durable materials and a powerful neodymium magnet. Double and triple rings were then added to a strategically placed backfiring subwoofer for strong, rich bass.

Visible sound articulation
Visible sound articulation

Engineered sound in a slim design. Enjoy incredible highs and lifelike mids from a plethora of micro-drivers in a sleek speaker bar. When you can hear every whisper, step and creak in the floor, it doesn't take much to imagine how powerfully clear every crash, bang and explosion sounds. And when it comes to bass, nothing has been compromised with strategically placed rear speakers for deep, rich tones. It's a TV that sounds as good as it looks.

High Dynamic Range Plus
High Dynamic Range Plus

High Dynamic Range Plus is a new video standard. It redefines in-home entertainment through advances in contrast and colour. Enjoy a sensory experience that captures the original richness and liveliness, yet accurately reflects the content creator's intent. The end result? Brighter highlights, greater contrast, a broader range of colours and detail like never before.

HEVC support for 4K broadcasts

The new integrated HEVC (H.265) standard allows you to enjoy high picture quality 4K-resolution broadcasts.

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:40:56
Uk has collected 2 expert reviews for Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 49PUS7181/12 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Brand Image Product code Product Stock Price from
Philips 7000 series 49PUT7690/V7 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black Philips 7000 series 49PUT7690/V7 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
49PUT7690/V7 49PUT7690/V7
Country Distributor
United Kingdom 1 distributor(s)