Philips logo

Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 49PUS6561/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143836
Info modified on:
22 Jul 2024, 10:00:35
Bullet Points Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 49PUS6561/12:
  • - 123 cm (49")
  • - 4K Ultra-HD LED TV
  • - Quad Core, 16 GB & expandable
  • - DVB T/C/T2/T2-HD/S/S2
Long product name Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 49PUS6561/12:

49", 3840x2160, 400 cd/m², RMS 20W, 4 x HDMI, YPbPr in, scart, 3 x USB, 220-240V, 144 kWh B, VESA 400x200mm, Android 6.0 Marshmallow

Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 49PUS6561/12:

4K Ultra Slim LED TV powered by Android TV
with Ambilight 3-sided
The beautifully crafted Philips 6500 Series is here. Experience its beautiful 4K Ultra HD picture quality and open a world of entertainment with Android TV. A slim frame and unique Arc Stand complete the look for an elegant designer finish.

Crafted Lightness
- Ambilight changes the way you look at TV forever
- The Arc stand: beautifully bright

Passionate about Picture Quality
- 4K Ultra HD is unlike any resolution you’ve ever seen before
- Micro Dimming Pro for incredible contrast
- Enjoy a vivid picture with Pixel Precise Ultra HD

Exhilarating. Limitless. Powered by Android
- Unleash the power of Quad Core and integrated Android
- Google Play™: your window to fun
- Cloud Gaming: high quality games for all ages

Thin TV - Big sound
- Philips Double Ring technology for rich and powerful bass
- Hear every detail with DTS Premium Sound

Short summary description Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 49PUS6561/12:

Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 49PUS6561/12, 124.5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 49PUS6561/12:

Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 49PUS6561/12. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Reasons to buy
Video
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.