location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-L5200DW laser printer 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-L5200DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-L5200DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502641773 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 512026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:37:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother HL-L5200DW laser printer 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 42 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN
  • - LCD Built-in display
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB Built-in processor 800 MHz
Warranty: 1 year
Long product name Brother HL-L5200DW laser printer 1200 x 1200 DPI A4 Wi-Fi :
The long product name of Brother HL-L5200DW laser printer 1200 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200 x 1200 dpi, A4/A5/A6, 60 - 120 g/m2, USB 2.0, Ethernet, IEEE 802.11b/g/n, Cortex-A9 800 MHz, LCD, 52 dB(A), 10.7 Kg
More>>>
Brother HL-L5200DW laser printer 1200 x 1200 DPI A4 Wi-Fi:
The official description of Brother HL-L5200DW laser printer 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Brother HL-L5200DW monochrome laser printer is perfect for offices and small workgroups looking for quality and reliability. It delivers cost-efficient, two-sided output thanks to a high-yield replacement toner cartridge. Plus, it quickly prints high-quality business documents up to 42ppm. Use the 250-sheet capacity paper tray for letter or legal-size documents, and print on envelopes and alternative media types from the 50-sheet capacity multi-purpose tray. For fewer refills, you can expand the paper capacity to 1,340 sheets with optional add-on trays. Easily share the printer on your wireless or Ethernet network and print with ease from a wide range of mobile devices‡. Advanced security features help protect your documents and device from unauthorized access.

- Fast, high-quality printing. With a print speed of up to 42 pages per minute, this printer is ideal for busy offices. Plus, it offers up to 1200 x 1200 dpi resolution for crisp, clear text and excellent graphics.
- Cost-efficient output. Help lower your operating costs via a high-yield 8,000-page‡ replacement toner cartridge.
- Flexible paper handling‡. Easily handle your large print jobs via an adjustable 250-sheet capacity paper tray and 50-sheet capacity multi-purpose tray. For additional capacity, add up to two 520-sheet capacity or two 250-sheet capacity paper trays for a total input capacity 1,340 sheets.
- Flexible connectivity. Built-in wireless 802.11b/g/n and Ethernet network interfaces allow you to share the HL-L5200DW with multiple users on your network.
- Convenient mobile device printing. Print from your mobile device via‡: AirPrint™, Google Cloud Print™ 2.0, Mopria®, Brother iPrint&Scan, Cortado Workplace and Wi-Fi Direct®.
- Automatic two-sided printing. Use the duplex feature to produce professional brochures, documents and booklets. This feature can help save money and cut your paper usage by up to 50%.
- Advanced security features. Restrict unauthorized printing and help protect sensitive documents with a wide-range of security features including: Secure Print, Secure Function Lock, Enterprise Security (802.1x), IPSec, SSL/TLS and more.
- Outstanding customer support. The Brother HL-L5200DW offers a 1 year limited warranty with free phone support for the life of your product.

Short summary description Brother HL-L5200DW laser printer 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Brother HL-L5200DW laser printer 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-L5200DW, Laser, 1200 x 1200 DPI, A4, 42 ppm, Duplex printing, Network ready

Long summary description Brother HL-L5200DW laser printer 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Brother HL-L5200DW laser printer 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-L5200DW. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 42 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Black, Grey

Printing
Duplex printing mode
Auto
Print resolution colour
1200 x 1200 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
42 ppm
Duplex print speed (black, normal quality, A4/US Letter)
20 ppm
Time to first page (black, normal)
7.2 s
N-up printing
2, 4, 6, 9, 16, 25
Economical printing
Yes
Features
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
BR-Script 3, Epson FX, IBM ProPrinter XL24E, Microsoft XPS, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
1
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Letterhead, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Legal
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 200 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, HTTPS, IPPS, IPSEC, PEAP, SMTP-AUTH, SNMP, SSL/TLS, WPA-AES, WPA-TKIP
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server, TELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, SNMPv1/v2c/ v3, ICMP, Web Services (Print), CIFS client, SNTP client
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server,TELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, SNMPv1/v2c, ICMPv6, Web Services (Print), CIFS Client, SNTP Client
Network
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
256 MB
Built-in processor
Yes
Processor family
ARM Cortex
Processor frequency
800 MHz
Sound pressure level (printing)
52 dB
Sound pressure level (quiet mode)
50 dB
Sound power level (standby)
34 dB
Design
Product colour *
Black, Grey
Built-in display *
Yes
Display
LCD
Display number of lines
1 lines
Power
Power consumption (printing) *
640 W
Power consumption (standby)
32 W
Power consumption (off)
6.5 W
Energy Star Typical Electricity Consumption (TEC)
1.763 kWh/week
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 x64
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
373 mm
Depth
388 mm
Height
255 mm
Weight
10.7 kg
Packaging data
Package width
485 mm
Package depth
450 mm
Package height
377 mm
Package weight
13 kg
Packaging content
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
84433210
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:18
Uk has collected 2 expert reviews for Brother HL-L5200DW laser printer 1200 x 1200 DPI A4 Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-14 19:50:18
What is the Brother HL-L5200DW? Mono laser printers are still the mainstay of many small and home offices. Although new models are more evolutionary than revolutionary, a reliable printer, producing good quality print at a reasonable price is still the co...
Good Small footprint, Relatively high print speed, Reasonably quiet...
Bad Hard to read paper readout, Higher running costs than rivals...
Bottom line The Brother HL-L5200DW is a capable mono laser for small office use and can be used as an individual desktop printer or easily shared within a small workgroup. It's quick, quiet and reasonably inexpensive to run. Unlike several of its rivals, it provid...
70%
pcmag.com
Updated:
2016-11-14 19:50:18
As a monochrome laser printer for up to heavy-duty use in a small or micro office or a workgroup, the Brother HL-L5200DW ($229.99) packs a lot of goodness into its small frame. It is fast for its price and speed rating, prints excellent text, has a wide r...
Good Wicked-fast printing, Good text quality, Low running cost, Wi-Fi, WiFi Direct, Ethernet, and USB connectivity, Good standard and optional paper capacity...
Bad Slightly below-par graphics...
Bottom line The Brother HL-L5200DW laser printer offers a compelling mix of high-speed printing, above-par text, good paper handling, a wide-range of connectivity choices, and low running costs...
90%
Brand Image Product code Product Stock Price from
Brother HL-L6250DN laser printer 1200 x 1200 DPI A4 Brother HL-L6250DN laser printer 1200 x 1200 DPI A4
(show image)
HL-L6250DN HL-L6250DN 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-L5100DN laser printer 1200 x 1200 DPI A4 Brother HL-L5100DN laser printer 1200 x 1200 DPI A4
(show image)
HL-L5100DN HL-L5100DN 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-L5000D laser printer 1200 x 1200 DPI A4 Brother HL-L5000D laser printer 1200 x 1200 DPI A4
(show image)
HL-L5000D HL-L5000D 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-L6300DW laser printer 1200 x 1200 DPI A4 Wi-Fi Brother HL-L6300DW laser printer 1200 x 1200 DPI A4 Wi-Fi
(show image)
HL-L6300DW HL-L6300DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-1212W laser printer 2400 x 600 DPI A4 Wi-Fi Brother HL-1212W laser printer 2400 x 600 DPI A4 Wi-Fi
(show image)
HL-1212W HL-1212W 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-1111 laser printer 2400 x 600 DPI A4 Brother HL-1111 laser printer 2400 x 600 DPI A4
(show image)
HL-1111 HL-1111 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-1110 laser printer 2400 x 600 DPI A4 Brother HL-1110 laser printer 2400 x 600 DPI A4
(show image)
HL-1110 HL-1110 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)