location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C32F391FWU LED display 81.3 cm (32") 1920 x 1080 pixels Full HD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C32F391FWU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC32F391FWUXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8592978059286
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 505570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:51:01
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung C32F391FWU LED display 81.3 cm (32") 1920 x 1080 pixels Full HD White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 250 cd/m² 3000:1
  • - Flicker-free technology
  • - F 31 kWh 31 W
Long product name Samsung C32F391FWU LED display 81.3 cm (32") 1920 x 1080 pixels Full HD White :
The long product name of Samsung C32F391FWU LED display 81.3 cm (32") 1920 x 1080 pixels Full HD White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32" Curved Monitor Full HD, 16:9, 250 cd/m2, 3000:1, 60 Hz, 35W, 6.2 kg
More>>>
Samsung C32F391FWU LED display 81.3 cm (32") 1920 x 1080 pixels Full HD White:
The official description of Samsung C32F391FWU LED display 81.3 cm (32") 1920 x 1080 pixels Full HD White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The deepest screen curve for the most deeply immersive viewing experience
Wrapping around your field of vision like your local iMax theatre screen, the 1800R screen — with its 1.8m radius of arc for greater curvature — creates a wider field of view and enhances depth perception. The screen’s curve will fully immerse you in all your content.

1800R screen and Eye Saver Mode for increased viewing comfort
- The deeper 1800R screen curvature allows your eyes to track smoothly. In clinical tests this reduced eye strain when compared to viewing a flat screen.
- Eye Saver Mode reduces eye strain, providing a comfortable viewing experience.
- Flicker Free technology minimises distracting screen flicker.

Superior image quality with Samsung’s advanced display technology
- Best-in-class 3000:1 contrast ratio: Samsung’s VA panel technology provides a 3000:1 contrast ratio that delivers deeper blacks, more brilliant whites, and richer colours for clearer, more vibrant images
- Reduced light leakage: Samsung’s curved display technology minimises light leakage from the screen edges to ensure more uniform blacks across the entire viewing area

Super slim curved screen and stylish, contemporary design
- Super slim curved panel: With an astonishingly slim 11.9mm profile — as slender as a ballpoint pen — the solid curved panel is more than half as slim as previous curved-screen models
- Simple circular stand: a simple circular stand elegantly complements the slender curved panel
- Glossy white finish: the glossy-white rear panel provides a stylish, contemporary finish

Enhanced gaming experience with Game mode
Game mode instantly optimizes screen colours and contrast for gaming to ensure you enjoy every scene at its best

Samsung eco-saving technology reduces energy consumption and environmental impact
- Energy-saving auto-brightness setting: Samsung’s eco-saving technology fluidly adjusts display brightness based on the luminescence of screen blacks to reduce energy consumption by up to 10%
- Dual manual brightness settings: Screen brightness can also be set manually to 25% or 50% of maximum

Short summary description Samsung C32F391FWU LED display 81.3 cm (32") 1920 x 1080 pixels Full HD White:
This short summary of the Samsung C32F391FWU LED display 81.3 cm (32") 1920 x 1080 pixels Full HD White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C32F391FWU, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, 4 ms, White

Long summary description Samsung C32F391FWU LED display 81.3 cm (32") 1920 x 1080 pixels Full HD White:
This is an auto-generated long summary of Samsung C32F391FWU LED display 81.3 cm (32") 1920 x 1080 pixels Full HD White based on the first three specs of the first five spec groups.

Samsung C32F391FWU. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: White

Display
Display diagonal *
81.3 cm (32")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
4 ms
Screen shape *
Curved
Screen curvature rating
1800R
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Viewable size, horizontal
69.8 cm
Viewable size, vertical
39.3 cm
NTSC coverage (typical)
72%
Display brightness (min)
200 cd/m²
Screen curvature
180 cm
Performance
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
White
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
DisplayPorts quantity
1
Audio input
No
Headphone out *
Yes
Headphone outputs
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
No
Tilt adjustment
Yes
Ergonomics
Tilt angle range
-2 - 22°
LED indicators
Yes
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
31 kWh
Power consumption (typical) *
31 W
Power consumption (max)
35 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Quick start guide
Yes
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
724.3 mm
Depth (with stand)
247.7 mm
Height (with stand)
522.2 mm
Weight (with stand)
6.2 kg
Width (without stand)
724.3 mm
Depth (without stand)
94.4 mm
Height (without stand)
428 mm
Weight (without stand)
5.4 kg
Packaging data
Package width
804 mm
Package depth
504 mm
Package height
186 mm
Package weight
8.4 kg
Sustainability
European Product Registry for Energy Labelling (EPREL) code
362864
Logistics data
Harmonized System (HS) code
85285210
Other features
AC adapter included
Yes
On/off switch
Yes
Power consumption (DPMS)
0.3 W
TV tuner integrated
No
ECO mode
Yes
Samsung Magic Function
MagicBright, MagicUpscale
Active display area (W x H)
392.85 x 698.4 mm
Samsung Eye Saver Mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:51:09
Uk has collected 5 expert reviews for Samsung C32F391FWU LED display 81.3 cm (32") 1920 x 1080 pixels Full HD White and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
monitornerds.com
Updated:
2018-05-10 08:48:07
The C32F391FW goes by many names, and all of them just so happen to be alpha-numerical gibberish to the everyday consumer. With regional designations aside, this monitor's more commonly ackledged as the C32F, if ackledged at all, and is a page s...
86%
Brand Image Product code Product Stock Price from
Samsung C34F791WQU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Grey Samsung C34F791WQU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Grey
(show image)
LC34F791WQU C34F791WQU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LS32F351FUU LED display 80 cm (31.5") 1920 x 1080 pixels Full HD White Samsung LS32F351FUU LED display 80 cm (31.5") 1920 x 1080 pixels Full HD White
(show image)
LS32F351FUU LS32F351FUU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)