location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GEP-2650 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEP-2650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEP-2650 show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:21:50
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne GEP-2650 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GEP-2650 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed Web-based management
  • - Basic switching RJ-45 Ethernet ports quantity: 24 Console port: RJ-45
  • - MAC address table: 8000 entries Switching capacity: 52 Gbit/s
  • - Power supply included Power over Ethernet (PoE)
Long product name LevelOne GEP-2650 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black :
The long product name of LevelOne GEP-2650 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24 x RJ-45 10/100/1000BASE-T PoE-Plus, 2 x 100/1000Base-X SFP, 52 Gbps, 128MB, 10.24K JF, 8K MAC
More>>>
LevelOne GEP-2650 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
The official description of LevelOne GEP-2650 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LevelOne GEP-2650 24-Port Gigabit PoE Managed Switch is a layer 2 wire-speed Ethernet managed switch integrated with 24 10/100/1000Mbps PoE ports (Auto MDI/MDIX) and 2 SFP ports.
Integrated with 24 10/100/1000Mbps Ethernet ports that support standard 802.3af/802.3at PoE protocols, with a total PoE power supply up to 370W,
GEP-2650 can effectively power IP phone, wireless AP, portable charger, POS machine, IP camera and data collector, etc. GEP-2650 focuses on Ethernet services access and aggregation, centralized power supply for small and medium sized enterprise, hotel, chain store and Internet café.

- 24 PoE-Plus Gigabit Ethernet ports and 2 Gigabit SFP slots
- Total PoE power budget: 370W, up to 30W per port
- 10K jumbo frames to increase data transfer rates
- Supports 8K MAC address auto-learning and auto-aging
- Web-based and SNMP Management
- IP Multicast Filtering through IGMP Snooping V1 / V2 / V3
- Supports port-based VLAN, IEEE 802.1Q VLAN Tagging
- IEEE 802.3ad LACP for auto port aggregation

Short summary description LevelOne GEP-2650 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This short summary of the LevelOne GEP-2650 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GEP-2650, Managed, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE)

Long summary description LevelOne GEP-2650 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This is an auto-generated long summary of LevelOne GEP-2650 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

LevelOne GEP-2650. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. MAC address table: 8000 entries, Switching capacity: 52 Gbit/s. Networking standards: IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE.... Power over Ethernet (PoE)

Management features
Switch type *
Managed
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
2
Fiber optic connector
SFP
Console port
RJ-45
Network
Networking standards *
IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3z
10G support *
No
Port mirroring
Yes
Link aggregation
Yes
MAC address auto-learning supported
Yes
MAC address auto-aging supported
Yes
VLAN support
Yes
Virtual LAN features
Tagged VLAN, Port-based VLAN
Number of VLANs
256
Optical fiber
Fiber ethernet cabling technology
100BASE-X, 1000BASE-X
Data transmission
Switching capacity *
52 Gbit/s
Throughput
39 Mpps
MAC address table *
8000 entries
Store-and-forward
Yes
Number of trunks
16
Jumbo frames support
Yes
Jumbo frames
10240
Security
DHCP features
DHCP client
IGMP snooping
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
No
Stackable *
No
Product colour
Black
LED indicators
Yes
Performance
Internal memory
128 MB
Power
Power supply included *
Yes
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
370 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet plus (PoE+) ports quantity
24
Power over Ethernet (PoE) power per port
15.4 W
Total Power over Ethernet (PoE) budget
370 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
440 mm
Depth
315 mm
Height
44 mm
Weight
5 kg
Packaging content
Cables included
AC, LAN (RJ-45)
Packaging data
Mounting brackets included
Yes
Resource CD
Yes
Certificates
Certification
CE
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)