location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C to RJ45 Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to RJ45 Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7W66AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4573285914400 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 611057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 19:53:19
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2023
Product end of life date
Warranty: One-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forums.
Long product name HP USB-C to RJ45 Adapter :
The long product name of HP USB-C to RJ45 Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to RJ45 Adapter
More>>>
HP USB-C to RJ45 Adapter:
The official description of HP USB-C to RJ45 Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily connect to your network through your notebook or tablet’s USB-C™ power-in port with the HP USB-C™ to RJ45 Adapter.

Short summary description HP USB-C to RJ45 Adapter:
This short summary of the HP USB-C to RJ45 Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C to RJ45 Adapter, Black, Business, 180 mm, 21 mm, 17 mm, 71.4 g

Long summary description HP USB-C to RJ45 Adapter:
This is an auto-generated long summary of HP USB-C to RJ45 Adapter based on the first three specs of the first five spec groups.

HP USB-C to RJ45 Adapter. Product colour: Black. HP segment: Business. Width: 180 mm, Depth: 21 mm, Height: 17 mm. Compatible operating systems: Windows 7/8/8.1/10 Chrome OS MACBOOK OSX

Get online

Use the adapter to convert your USB-C™ port to a wired Ethernet connection and reliably access secure corporate networks or other Internet connections where wireless is spotty or unavailable (Ethernet cable required).

World-class support.

Rest easy with a one-year parts replacement limited warranty.

Design
Product colour
Black
Features
HP segment
Business
Weight & dimensions
Width
180 mm
Depth
21 mm
Weight & dimensions
Height
17 mm
Weight
71.4 g
Logistics data
Harmonized System (HS) code
84733020
Other features
Compatible operating systems
Windows 7/8/8.1/10 Chrome OS MACBOOK OSX
Brand Image Product code Product Stock Price from
HP USB-C to RJ45 Adapter HP USB-C to RJ45 Adapter
(show image)
V7W66AA#ABB USB-C to RJ45 Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP USB-C to RJ45 Adapter HP USB-C to RJ45 Adapter
(show image)
V7W66AA#AC3 USB-C to RJ45 Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 3 distributor(s)
United Arab Emirates 2 distributor(s)