location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC 1002HA Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Eee PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eee PC 1002HA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1002HA-BLK006X
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Eee PC 1002HA Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Grey
  • - Intel Pentium Mobile N270 1.6 GHz
  • - 25.4 cm (10") 1024 x 600 pixels 5:3
  • - 1 GB DDR2-SDRAM
  • - Ethernet LAN Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion) 4.15 h 36 W
  • - Windows XP Home Edition
Long product name ASUS Eee PC 1002HA Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Grey :
The long product name of ASUS Eee PC 1002HA Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Eee PC 1002HA - 10" LED Backlight 1024 x 600, Intel Atom N270 1.6GHz, 1GB DDR2, 160GB SATA HDD, 802.11b/g/n, Fast Ethernet, Bluetooth V2.0, 1.3M WebCam, Windows XP Home
More>>>
ASUS Eee PC 1002HA Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Grey:
The official description of ASUS Eee PC 1002HA Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be the toast of your office with the new Eee PC™ 1002HA, a built-for-business netbook that is sure to impress both your colleagues and clients alike. Its Argent Grey chassis lends an instant air of professionalism, and its long 5-hour battery life**—thanks to ASUS’ exclusive energy-saving Super Hybrid Engine—will see you through lengthy meetings and presentations. Furthermore, its 10" display and large keyboard will allow you to work in absolute comfort for hours on end, and its generous 160 GB of in-built storage—along with an additional 10 GB of online Eee Storage—will enable you to store, share and access your important data anytime, anywhere.

Large LED Backlight Screen and Keyboard for Comfortable Use
- 10" display makes reading documents and viewing multimedia files more comfortable
- 1024 x 600 resolution allows you to view a single A4-sized page without the need to scroll left or right
- The keyboard is 92% the size of generic notebooks—making it more comfortable to type for less fatigue during prolonged use

Massive Data Capacity with Hybrid Storage
- Equipped with a 160 GB internal hard disk drive
- Comes with an exclusive 10 GB of file-encrypted online Eee Storage that allows you to store, share and access documents and multimedia easily on the move

Super Hybrid Engine for Extended Battery Life
- Super Hybrid Engine (SHE) provides you with more power per charge: up to 5 hours** of unplugged use when you are out and about
- SHE also manages your power consumption, providing you with optimal power depending on your current usage needs

* Available on selected models
** Actual battery life is subject to normal usage and configuration as well as model type

Short summary description ASUS Eee PC 1002HA Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Grey:
This short summary of the ASUS Eee PC 1002HA Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Eee PC 1002HA, Intel Pentium Mobile, 1.6 GHz, 25.4 cm (10"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description ASUS Eee PC 1002HA Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Grey:
This is an auto-generated long summary of ASUS Eee PC 1002HA Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Grey based on the first three specs of the first five spec groups.

ASUS Eee PC 1002HA. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.4 cm (10"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Grey. Weight: 1.2 kg

Design
Product type *
Netbook
Product colour *
Grey
Display
Display diagonal *
25.4 cm (10")
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Socket F (1207)
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
HDD capacity
160 GB
HDD interface
SATA
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Audio
Audio system
HD Audio
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Fast Ethernet, WLAN
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
2
Battery capacity
4200 mAh
Battery life (max)
4.15 h
Power
AC adapter power
36 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
12 V
Weight & dimensions
Width
264 mm
Depth
181 mm
Height
27.6 mm
Weight *
1.2 kg
Features
Images Type Map
Other features
Wireless technology
802.11b/g/n
Display
LCD
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:39:29
Uk has collected 30 expert reviews for ASUS Eee PC 1002HA Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Grey and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
digitalversus.com
Updated:
2011-08-14 01:39:28
Asus has added yet another netbook to its collection with this Eee PC 1002HA. Its essentially an updated version of the 1000H, with both hardware improvements and a few aesthetic refinements too.The basic configuration remains the same though: Window...
Good Stylish, Large keyboard, Comfortable touchpad, Lighter than the 1000H, Very light charger...
Bad Low maximum brightness for the screen, Less battery life than the 1000H...
100%
hereshow.ca
Updated:
2011-11-04 03:29:52
The 10-inch Eee PC 1002HA from ASUS for about $500. In most ways, its a notebook: it runs Windows XP, has a near-full-size keyboard and a full complement of ports: three USB, headphone, microphone, external monitor and Ethernet...
Good Solid, elegant construction, Clever multitouch touchpad, Nearfullsize keyboard...
Bad Not ideal for extensive typing, No internal optical drive...
0%
tweaktown.com
Updated:
2014-05-11 01:07:42
With the poor global economy, the computer market is having one of the roughest years in recent memory with most all of the major computer makers reporting missed earnings and looking at layoffs in efforts to return to their former levels of profita...
Bottom line When all the dust settled, the only thing that kept the great ASUS Eee 1002HA from being a fantastic netbook was the slightly odd keyboard layout. ASUS has addressed this issue with a new keyboard that is coming on its new netbooks, but whether or n...
91%
maximumpc.com
Updated:
2011-08-14 01:38:52
The latest in Asus’s ever-expanding line of Eee netbooks is a welcome addition to the fold, and much more to our liking than the 901 model we reviewed in December. Eschewing the previous model’s unremarkable white plastic exterior for a brushed alumin...
Good Stylish, highperforming netbook with a roomy HDD, and three USB ports.
Bad Still on the pricey side. Keyboard no match for the HP Mini 1000’s.
80%
slipperybrick.com
Updated:
2011-08-14 01:38:57
Anyone who owns a TV, knows how to read, or listens to the radio knows that the global economy sucks today and will continue to be poor for most of 2009 and possibly into 2010 depending on whom you listen to. That means that all sorts of retailers are...
Good Good looks, Very portable, Great track pad...
Bad Weird right shift key...
Bottom line In the end, the Asus Eee 1002HA is a fantastic netbook with a goofy keyboard layout that takes getting used to. The netbook performs well, can do anything your average computer user will need and looks very good. If you can get past, the location of th...
0%
Digitaltrends.com
Updated:
2011-08-14 01:39:01
If there’s one problem plaguing just about every netbook out on the market right now, it’s that cheap, toy-like feel. Manufacturers just can’t seem to escape it when they’re having their devices manufactured thousands of miles away in factories that s...
80%
techtree.com
Updated:
2011-08-14 01:39:04
Though Asus was the first one to introduce the netbook, many other brands followed suit and brought out their versions of the same. Asus is now trying hard to get back into the game with its EeePCs. Not long ago we saw the SSD version of the EeePC - th...
Good Good looks, weight & build, fast HDD, battery life...
Bad Placement of keys and ports (Memory Card Slot), price...
Bottom line Though Asus was the first one to introduce the netbook, many other brands followed suit and brought out their versions of the same. Asus is now trying hard to get back into the game with its EeePCs. Not long ago we saw the SSD version of the EeePC - th...
80%
notebookcheck.net
Updated:
2011-08-14 01:39:07
After all the Eee PC models Asus has released since a year (Eee 701, Eee PC 901, Eee PC 1000H, Eee PC S101), the trend continues without stop. The Eee, as father of the mini notebook hype, is still very popular. Furthermore, the evolution of the mini...
Good Very solid workmanship, Robust and stable aluminum case with noble design, Silent system noise, VGA out for external screen, WLAN, LAN, bluetooth, Notebook bag included, Display brightness (with eeectl), Nonglare display, Good temperatures even under load...
Bad No optical drive, Surface around the screen is sensible to fingerprints, No UMTS, Moderate display brightness without eeectl tool...
Bottom line Asus Eee PC 1002HAAmong all other currently available netbook models, their remakes and new releases Asus has a big advantage. Everybody looking for a mini notebook knows the Eee PC. Each new generation of Eee PCs is more mature and so, it is not that eas...
90%
wired.com
Updated:
2011-08-14 01:39:16
Asus has been cranking out Eee PCs like a sexed-up hare squeezes out baby bunnies. Its been a bewildering clutch of netbooks: Weve seen the 900, 901, 1000, 1000HA and 1000BK003 so far. But the latest one we tested, the 1002HA, actually seems like it...
Good Brave design makes the Eee look less like a toy. MultiTouchtype technology added to the trackpad for easier scrolling. Asus bumps the screen up to 10 inches, giving you a bit more room.
Bad Screen is still tiny, while the laptop itself is tubbier than the original Eee. Rocker mouse button is uncomfortable and not as responsive as it could be.
60%
pcmag.com
Updated:
2011-08-14 01:39:18
The name EeePC doesnt exactly roll off your tongue, but its the brand most synonymous with oh-so-popular netbooks. The craze for these diminutive laptops all started with the EeePC 4G, which launched about a year ago, and today ASUS has the most n...
Good Gunmetal is a welcome look in a netbook. Overclocking software is included. The 92 percent keyboard is on a par with the Winds. Achieved excellent battery life on a two-cell lithium polymer. Bright 10-inch widescreen. Under $500.
Bad Lacks a six-cell battery. Could use more features.
Bottom line Its metallic finish makes the ASUS EeePC 1002HA the most attractive netbook to date, and its performance doesnt disappoint. However, this netbook could use some help in the features department...
80%
i4u.com
Updated:
2011-08-14 01:39:21
Today we are looking at the new Asus Eee 1002HA netbook. The little machine is the latest in Asus long line of Eee netbooks and brings with it some new features that netbook fans will really like at a price that fits well with the budgets of most peop...
Good Great track pad, Small size, Good battery life, Attractive...
Bad Weird right shift key...
Bottom line The Asus Eee 1002HA netbook is a great little computer that could easily be your only laptop, if your notebook use doesn’t revolve around processor and graphics intense tasks. The average computer user could move to the attractive and low cost 1002H...
90%
Laptopmag.com
Updated:
2011-08-14 01:39:24
This replacement for the popular Eee PC 1000H is slimmer and definitely more attractive, but its battery life could be better.
Good Sleek design, Multi-touch trackpad, Spacious keyboard, Good Wi-Fi performance...
Bad Awkwardly placed right Shift key, Shorter battery life than comparable netbooks, No extended battery option...
Bottom line When you get right down to it, the new ASUS EeePC 1002HA is a 1000H in an S101’s clothing. In updating its popular Eee PC 1000H, ASUS borrowed the sleek look of the premium Eee PC S101, but retained many of the same features of the 1000H, including...
70%
computershopper.com
Updated:
2011-08-14 01:39:26
The Asus Eee PC 1002HA is a strong netbook entry that improves on its predecessor (the very good 1000HA) in a number of ways. It’s slimmer, lighter, offers improved battery life, and looks great, too. Two months ago, we would have crowne...
Good Sophisticated styling; good performance for the class; thinner and lighter than previous 1000-series models; large, gesture-enabled touch pad...
Bad Cramped keyboard; oddly placed memory-card slot; below-average battery life...
79%