ATEN logo

ATEN AT-CE800B

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125396
Info modified on:
10 Aug 2024, 09:48:20
End of life date:
01 Aug 2021
Bullet Points ATEN AT-CE800B:
  • - Cat 5e cable to connect the Local and Remote Units - up to 250 m (825 ft) apart
  • - Dual console operation - control your system(s) from both the local and remote consoles
  • - Pushbutton selection of the active console
  • - Built-in USB port on both units supports external USB Mass Storage compliant flash drives for easy file sharing
  • - Remote unit special security feature requires login when attaching an external USB storage device
  • - Supports Wide Screen formats
  • - Supports VGA, SVGA, and multisync monitors – local monitor supports DDC; DDC2; DDC2B
  • - High resolution video - up to 1600 x 1200 @ 60 Hz
  • - Built-in 8KV/15KV ESD protection and 2KV surge protection
  • - Adjustable gain control - automatically and manually adjusts signal strength to compensate for distance
  • - Supports stereo speakers and stereo microphone
  • - Supports Microsoft Intellimouse and the scrolling wheel on most mice
  • - Upgradable firmware
  • - Built-in ASIC for greater reliability and compatibility The EDID data for a widescreen is sent from the local video output port. For widescreen modes and displays connect the monitor to the local video output port or use an ATEN EDID emulator
Long product name ATEN AT-CE800B:

USB VGA/Audio Cat 5 KVM Extender with USB Flash Storage (1024 x 768@250m)

ATEN AT-CE800B:

The CE800B USB KVM Extender with on-board audio allows access to a computer system from a remote console (USB keyboard and mouse, monitor, stereo speakers, and microphone). It is perfect for factory and construction sites, or any type of installation where the console needs to be in a conveniently accessible location, but you want the system equipment to reside in a safe place - away from dust, dirt, and harsh environmental influences.

Short summary description ATEN AT-CE800B:

ATEN AT-CE800B, Transmitter & receiver, Wired, 250 m, Cat5e, 1920 x 1200 pixels, 1920 x 1200 pixels

Long summary description ATEN AT-CE800B:

ATEN AT-CE800B. Type: Transmitter & receiver, Connectivity technology: Wired, Maximum transfer distance: 250 m. Transmitter video port type: VGA, Transmitter local video port type: VGA, Transmitter local keyboard/mouse port type: USB. Receiver local video port type: VGA, Receiver local keyboard/mouse port type: USB. USB port type: USB Type-A/USB Type-B. Power consumption (transmitter) (max): 6 W, Power consumption (receiver) (max): 6 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.