location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco ASR 1006-X network equipment chassis 6U Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASR 1006-X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASR1006-X show
Show alternative article codes used in the online market place
Category:
Metal shell which contains the components of a network.
Network Equipment Chassis Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 12:41:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco ASR 1006-X network equipment chassis 6U Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 6U
  • - Cooling type: Active
  • - Grey
Long product name Cisco ASR 1006-X network equipment chassis 6U Grey :
The long product name of Cisco ASR 1006-X network equipment chassis 6U Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ASR 1006-X Chassis
More>>>
Short summary description Cisco ASR 1006-X network equipment chassis 6U Grey:
This short summary of the Cisco ASR 1006-X network equipment chassis 6U Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco ASR 1006-X, 437.7 mm, 461 mm, 265.9 mm

Long summary description Cisco ASR 1006-X network equipment chassis 6U Grey:
This is an auto-generated long summary of Cisco ASR 1006-X network equipment chassis 6U Grey based on the first three specs of the first five spec groups.

Cisco ASR 1006-X. Width: 437.7 mm, Depth: 461 mm, Height: 265.9 mm

Country Distributor
Nederland 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)