location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MK120 keyboard Mouse included Office USB QWERTY US International Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MK120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-002562-BUN-6 show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2023 09:30:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech MK120 keyboard Mouse included Office USB QWERTY US International Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB
  • - QWERTY US International
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - Black
Long product name Logitech MK120 keyboard Mouse included Office USB QWERTY US International Black :
The long product name of Logitech MK120 keyboard Mouse included Office USB QWERTY US International Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DESKTOP MK120, USB, 5+1
More>>>
Logitech MK120 keyboard Mouse included Office USB QWERTY US International Black:
The official description of Logitech MK120 keyboard Mouse included Office USB QWERTY US International Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Comfortable, quiet typing
You’ll enjoy a comfortable and quiet typing experience thanks to the low-profile keys that barely make a sound and standard layout with full-size F-keys and number pad.

Spill-resistant design
Liquid drains out of the keyboard, so you don’t have to worry about ruining your investment with accidental spills.

High-definition optical tracking
You’ll enjoy responsive and smooth cursor control with the high-definition optical tracking (1000 dpi).

Thin profile
The keyboard has a thin profile that adds a sleek look to your desk while keeping your hands in a more comfortable, neutral position.

Short summary description Logitech MK120 keyboard Mouse included Office USB QWERTY US International Black:
This short summary of the Logitech MK120 keyboard Mouse included Office USB QWERTY US International Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MK120, Full-size (100%), Wired, USB, QWERTY, Black, Mouse included

Long summary description Logitech MK120 keyboard Mouse included Office USB QWERTY US International Black:
This is an auto-generated long summary of Logitech MK120 keyboard Mouse included Office USB QWERTY US International Black based on the first three specs of the first five spec groups.

Logitech MK120. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Recommended usage: Office. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
US International
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
PC/Server
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
Design
Surface coloration
Monochromatic
Features
Plug and Play
Yes
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement detection technology
Optical
Scroll
Yes
Scroll type
Wheel
Number of scroll wheels
1
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Source Testseek summary Average rating
Reviews
Updated:
2018-03-31 06:10:54
Uk has collected 5 expert reviews for Logitech MK120 keyboard Mouse included Office USB QWERTY US International Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-03-31 06:10:54
Logitech’s MK120 doesn’t have the same premium look and feel as the company’s more expensive keyboard and mouse sets, but it feels well built. It’s a wired set, so while it won’t look quite as neat on your desk, you needn’t worry about replacing batter...
Bottom line There’s no mistaking the budget nature of this set and we’d recommend spending a little extra to get a better quality model...
60%
Brand Image Product code Product Stock Price from
Logitech G

Logitech G G Pro Mechanical Gaming keyboard USB QWERTY English Black
(show image)
920-008294 G Pro Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G213 Prodigy Gaming keyboard USB Turkish Black
(show image)
920-008094 G213 Prodigy Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 Multi-Device Bluetooth® keyboard Office QWERTY Turkish Grey Logitech K380 Multi-Device Bluetooth® keyboard Office QWERTY Turkish Grey
(show image)
920-007586 K380 Multi-Device Bluetooth® Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Belgium 1 distributor(s)
Nederland 1 distributor(s)