location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Viva Collection HR2633/90 blender Immersion blender 700 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR2633/90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR2633/90 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103774563 show
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 09:51:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HR2633/90 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 year(s)
Long product name Philips Viva Collection HR2633/90 blender Immersion blender 700 W Black, Stainless steel :
The long product name of Philips Viva Collection HR2633/90 blender Immersion blender 700 W Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

700W, 1.3m, 220-240 V
More>>>
Philips Viva Collection HR2633/90 blender Immersion blender 700 W Black, Stainless steel:
The official description of Philips Viva Collection HR2633/90 blender Immersion blender 700 W Black, Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful and easy to use
Great cooking results every time
The Philips Hand Blender combines 700 Watt Power with ProMix Technology and multiple speed settings, making cooking so easy! Great, homemade food the way you like it, every time!

Smooth blending results in seconds
- Triangular Shape for optimal flow and blending performance
- Multiple speed selection for all kinds of ingredients

Manageable Power
- Powerful motor for optimal food preparation
- Extra powerful turbo button
- Soft touch grip and buttons

Enjoy a variety of recipes
- Compact Chopper to chop nuts, chocolate and cheese
- Whisk accessory for whipping cream, mayonnaise and more
- XL Chopper to chop onions and meat

Short summary description Philips Viva Collection HR2633/90 blender Immersion blender 700 W Black, Stainless steel:
This short summary of the Philips Viva Collection HR2633/90 blender Immersion blender 700 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Viva Collection HR2633/90, Immersion blender, 1.3 m, 700 W, Black, Stainless steel

Long summary description Philips Viva Collection HR2633/90 blender Immersion blender 700 W Black, Stainless steel:
This is an auto-generated long summary of Philips Viva Collection HR2633/90 blender Immersion blender 700 W Black, Stainless steel based on the first three specs of the first five spec groups.

Philips Viva Collection HR2633/90. Type: Immersion blender, Product colour: Black, Stainless steel, Cord length: 1.3 m. Housing material: Polypropylene (PP), Rubber, Shaft material: Metal, Blade material: Stainless steel. Power: 700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Packaging content: Balloon beater

Performance
Number of speeds *
25
Pulse function *
No
Ice crushing *
No
Turbo
Yes
Mini chopper
Yes
XL chopper
Yes
Variable speed
Yes
Design
Removable bowl
Yes
Type *
Immersion blender
Product colour *
Black, Stainless steel
Cord length
1.3 m
Detachable shaft
Yes
Soft grip
Yes
Design
On/off switch
Yes
Country of origin
China
Material
Housing material
Polypropylene (PP), Rubber
Shaft material
Metal
Blade material
Stainless steel
Material jar(s)
SAN
Power
Power *
700 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Whisk
Yes
Packaging content
Balloon beater