Logitech logo

Logitech C270 HD WEBCAM

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1057966
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Logitech C270 HD WEBCAM:
  • - Widescreen HD 720p video calls – Make clear calls on your favorite platforms like Skype™
  • - Built-in noise-reducing mic – Enjoy clear conversations even in busy surroundings
  • - Adjusts to lighting conditions – You get brighter images even in dim light
  • - Universal clip – Clip the webcam to your screen or sit it on a shelf
  • - The flexible webcam that goes beyond built-in – Small, agile and adjustable, it brings a whole new angle to video calling
Warranty:
2 years
Long product name Logitech C270 HD WEBCAM:

C270 HD WEBCAM

Logitech C270 HD WEBCAM:

Pure and simple HD video calling. The C270 HD Webcam lets you make widescreen video calls in HD 720p with clear, sharp image quality. Because it adjusts automatically to lighting conditions, you'll get brighter images despite dim lighting. Its noise-reducing mic ensures your conversations are clear even in busy surroundings. This small, agile and adjustable webcam brings a whole new angle to video calling, letting you record HD videos and posting them on your favorite social media. You can attach it securely to your screen using the universal clip, or sit it on a shelf or desk.

Short summary description Logitech C270 HD WEBCAM:

Logitech C270 HD WEBCAM, 3 MP, 1280 x 720 pixels, 30 fps, 720p, 55°, USB 2.0

Long summary description Logitech C270 HD WEBCAM:

Logitech C270 HD WEBCAM. Megapixel (approx.): 3 MP, Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Mounting type: Clip. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra. Width: 31.9 mm, Depth: 66.6 mm, Height: 72.9 mm. Package width: 52.2 mm, Package depth: 101.5 mm, Package height: 81 mm

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
Disclaimer Logitech C270 HD WEBCAM 960-001063:
© 2018 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered.

Microsoft, Windows, and the Windows logo are trademarks of the Microsoft group of companies. Mac is a trademark of Apple Inc. FaceTime is a trademark of Apple Inc., registered in the U.S. and other countries. Android and Chrome OS are trademarks of Google Inc.


Software features and offerings subject to change.

Additional services require Internet access and registration.

Some photographs are simulated.

All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.