location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Momentus 3TB 2.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Momentus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3000LM016
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7636490065828
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Momentus 3TB 2.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 TB 2.5" 5400 RPM Serial ATA III
  • - Laptop HDD
  • - Storage drive buffer size: 128 MB
  • - 6 Gbit/s
  • - 200 g
Warranty: 3 years
Long product name Seagate Momentus 3TB 2.5" Serial ATA III :
The long product name of Seagate Momentus 3TB 2.5" Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3TB, SATA 6Gb/s, 128MB, 5400RPM
More>>>
Seagate Momentus 3TB 2.5" Serial ATA III:
The official description of Seagate Momentus 3TB 2.5" Serial ATA III as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Big Storage in a Small Package!
- Highest-capacity mobile hard drive for DIY external box setup for upgraders
- Each drive can store more than 1 million songs or 480 hours of HD video
- Consumes less power than Seagate and competitive 3.5-inch desktop HDDs
- Size matters. At 2.5 inches, it’s smaller than your regular 3.5-inch desktop HDD, yet delivers a whopping 4TB of capacity to satisfy your need for storage
- Perfect size for external box setup for upgraders and ultra-slim desktop HDD setup or replacements

Short summary description Seagate Momentus 3TB 2.5" Serial ATA III:
This short summary of the Seagate Momentus 3TB 2.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Momentus 3TB, 2.5", 3 TB, 5400 RPM

Long summary description Seagate Momentus 3TB 2.5" Serial ATA III:
This is an auto-generated long summary of Seagate Momentus 3TB 2.5" Serial ATA III based on the first three specs of the first five spec groups.

Seagate Momentus 3TB. HDD size: 2.5", HDD capacity: 3 TB, HDD speed: 5400 RPM

Source Testseek summary Average rating
Reviews
Updated:
2017-08-23 10:28:34
Uk has collected 10 expert reviews for Seagate Momentus 3TB 2.5" Serial ATA III and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
storagereview.com
Updated:
2017-08-23 10:28:26
Seagate's new Mobile HDD provides 2TB of storage in a 7mm form factor. During a time when SSD innovation leads the market for this form factor, this drive holds unique appeal for users who want to upgrade their laptop storage without switching over. Altho...
Good Low cost, Offers slim design and slightly faster performance than prior 2TB HDDs...
Bad Likely limited to capacity or secondary drive use cases based on performance...
Bottom line The Seagate Mobile HDD offers up to 2TB in a notebook-friendly form factor and is great for those looking to maximize capacity while keeping cost affordable...
0%
topnewreview.com
Updated:
2018-04-28 13:55:39
ST2000LM007 review – Seagate play devil's advocate for those comparing speed and capacitySeagate has something of a battle on its hands with laptop users, because once you've used one with an SSD, it's difficult to go back to using a mechanical hard...
0%
pocketables.com
Updated:
2020-01-20 20:07:51
World Backup Day is coming and in light of that Seagate sent us their sharp looking Ultra Slim 1Tb Backup Plus to review. A few month's ago we looked at another drive from Seagate the 1Tb Seagate Duet. A lot of this review is going to feel like deja vu a...
0%
Brand Image Product code Product Stock Price from
Seagate Desktop HDD ST1000DM003 3.5" 1 TB Serial ATA III Seagate Desktop HDD ST1000DM003 3.5" 1 TB Serial ATA III
(show image)
ST1000DM003-RFB ST1000DM003 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD ST1000DM003 internal hard drive 3.5" 1 TB Serial ATA III Seagate Desktop HDD ST1000DM003 internal hard drive 3.5" 1 TB Serial ATA III
(show image)
ST1000DM003 ST1000DM003 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)