location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, 802.3af PoE, Vandalproof, Indoor/Outdoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEMINI Fixed Dome IP Network Camera, 2-Megapixel, 802.3af PoE, Vandalproof, Indoor/Outdoor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-3073 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867196076 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:30:36
The date of the most recent change of this product data-sheet in Icecat.
LevelOne FCS-3073 user manual (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, 802.3af PoE, Vandalproof, Indoor/Outdoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Weatherproof IP66-rated housing
  • - 2-Megapixel (1920 x 1080) high-definition resolution
  • - Video compression: H.264, MJPEG
  • - IEEE 802.3af PoE compliant to simplify deployment and installation
  • - Removable IR-cut filter for day and night surveillance
  • - Supports IPv4/IPv6 network operation
  • - Vandal-proof IK10-rated housing
  • - Built-in Micro SD/SDHC card slot for local storage
Long product name LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, 802.3af PoE, Vandalproof, Indoor/Outdoor :
The long product name of LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, 802.3af PoE, Vandalproof, Indoor/Outdoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 MP, 1/2.8", CMOS, 78°, H.264/MJPEG, 802.3af PoE, 1~1/10000 sec.
More>>>
LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, 802.3af PoE, Vandalproof, Indoor/Outdoor:
The official description of LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, 802.3af PoE, Vandalproof, Indoor/Outdoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FCS-3073 Fixed Dome Outdoor Camera offers a highly reliable, cost-effective outdoor IP surveillance solution in a low-profile dome mounted casing, which is rated at IP66 and able to withstand outdoor operating conditions such as rain, snow, extreme heat, dust and humidity. The FCS-3073 offers 2-Megapixel resolution, and with 802.3af standard PoE, can use a single Cat.5 cable to run both power and data, making deployments easy and flexible. The dome mounting prevents malicious tampering with the camera, making it a secure and smart choice for all outdoor installations.

Short summary description LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, 802.3af PoE, Vandalproof, Indoor/Outdoor:
This short summary of the LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, 802.3af PoE, Vandalproof, Indoor/Outdoor data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, 802.3af PoE, Vandalproof, Indoor/Outdoor, IP security camera, Indoor & outdoor, Wired, CE, FCC, ONVIF, Ceiling, White

Long summary description LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, 802.3af PoE, Vandalproof, Indoor/Outdoor:
This is an auto-generated long summary of LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, 802.3af PoE, Vandalproof, Indoor/Outdoor based on the first three specs of the first five spec groups.

LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, 802.3af PoE, Vandalproof, Indoor/Outdoor. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Minimum illumination: 0.001 lx, Field of view (FOV) angle: 78°, Camera shutter speed: 1 - 1/10000 s. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Fixed focal length: 6 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
PTZ control
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Certification
CE, FCC, ONVIF
Design
Form factor *
Dome
Mounting type *
Ceiling
Product colour *
White
Protection features
Vandal proof
International Protection (IP) code
IP66
IK code
IK10
Weatherproof
Yes
Country of origin
China
Camera
Minimum illumination
0.001 lx
Field of view (FOV) angle
78°
Camera shutter speed
1 - 1/10000 s
Image sensor
Optical sensor size
25.4 / 2.8 mm (1 / 2.8")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Number of lenses *
1
Focus adjustment
2.0
Fixed focal length
6 mm
Night vision
Night vision *
No
Video
Maximum resolution *
1920 x 1080 pixels
Total megapixels *
2 MP
Video formats supported
AVI
Video compression formats
H.264, M-JPEG
Supported graphics resolutions
1280 x 1024 (SXGA), 1920 x 1080 (HD 1080)
Supported video modes
1080p
Frame rate
30 fps
Video streaming
Yes
Noise reduction
Yes
Full HD
Yes
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Flip & mirror
Yes
Portrait mode
Yes
Privacy masking
Yes
Time stamp overlay
Yes
Text caption overlay
Yes
Back Light Compensation (BLC)
Yes
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Networking standards
IEEE 802.3, IEEE 802.3af, IEEE 802.3u
Supported network protocols
IPv4/v6, TCP/IP, UDP, RTP, RTSP, HTTP, HTTPS, ICMP, FTP, SMTP, DHCP, PPPoE, UPnP, IGMP, SNMP, QoS
Network
Wi-Fi *
No
Bluetooth *
No
Cabling technology
10/100Base-T(X)
Number of users
20 user(s)
Quality of Service (QoS) support
Yes
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, SD
Maximum memory card size
16 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Security
Video motion detection
Yes
Active tampering alarm
Yes
IP address filtering
Yes
HTTPS encryption
Yes
Motion sensor
Yes
Management features
Reset button
Yes
Power
Power source type *
PoE
Power consumption (typical)
3.5 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
111 mm
Depth
111 mm
Height
82 mm
Weight
500 g
Package width
134 mm
Package depth
134 mm
Package height
108 mm
Package weight
500 g
Package type
Box
Packaging content
Number of cameras *
1
Screws included
Yes
Resource CD
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85258900
Master (outer) case width
345 mm
Master (outer) case length
288 mm
Master (outer) case height
568 mm
Products per master (outer) case
24 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)