location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 5-Port Gigabit PoE Switch, 65W, 802.3at/af PoE, 4 PoE Outputs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-Port Gigabit PoE Switch, 65W, 802.3at/af PoE, 4 PoE Outputs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEP-0522 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867195895
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:23:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne 5-Port Gigabit PoE Switch, 65W, 802.3at/af PoE, 4 PoE Outputs
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic switching RJ-45 Ethernet ports quantity: 5 Console port: RJ-45
  • - 10BASE-T, 100BASE-TX, 100BASE-T, 1000BASE-T, 1000BASE-TX
  • - MAC address table: 2000 entries
  • - Power supply included Power over Ethernet (PoE)
Long product name LevelOne 5-Port Gigabit PoE Switch, 65W, 802.3at/af PoE, 4 PoE Outputs :
The long product name of LevelOne 5-Port Gigabit PoE Switch, 65W, 802.3at/af PoE, 4 PoE Outputs. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 x 10/100/1000Base-TX RJ-45 PoE, 65W, MAC 2K, IEEE 802.3/u/ab/x/af/at
More>>>
LevelOne 5-Port Gigabit PoE Switch, 65W, 802.3at/af PoE, 4 PoE Outputs:
The official description of LevelOne 5-Port Gigabit PoE Switch, 65W, 802.3at/af PoE, 4 PoE Outputs as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- IEEE 802.3af/at PoE compliant to simplify deployment and installation
- 10/100/1000Mbps wire speed transmission and reception
- 9K jumbo frames to increase data transfer rates
- Auto-detection and protection of non-standard PoE devices
- IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
- Total PoE power budget: 65W, up to 30W per port
- Internal power supply

The GEP-0522 is a 5-port 10/100/1000M Gigabit Ethernet Switch with one uplink port plus 4 ports of Power over Ethernet capability. Per PoE port is power supply up to 30W. The total PoE power budget is 65W. It is an ideal solution where office and home users utilize a combination of PoE and non-PoE enabled devices.

Four ports on the GEP-0522 are PoE enabled making it an ideal solution for most office users that have PoE enabled devices located around the office. These products can include a mixture of PoE IP Phones, PoE wifi APs and PoE IP Cam. It is the perfect answer for offices that are upgrading their office equipment and LAN infrastructure to include PoE capability. The switch automatically detects IEEE 802.3at/af standard device connected and provides power and data over a single cable to these devices.

The GEP-0522 enables users to deploy a stable and reliable high-speed LAN environment, with store-and-forward switching architecture, packet error filtering and non-blocking packet forwarding. The 802.3x and backpressure flow control mechanisms work respectively for full and half duplex modes. This device supports N-way auto-negotiation protocol that automatically detects networking speed and duplex modes.

For instant error detection, the GEP-0522 is equipped with a full range of LEDs to help monitor and troubleshoot problems on the network.

Short summary description LevelOne 5-Port Gigabit PoE Switch, 65W, 802.3at/af PoE, 4 PoE Outputs:
This short summary of the LevelOne 5-Port Gigabit PoE Switch, 65W, 802.3at/af PoE, 4 PoE Outputs data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 5-Port Gigabit PoE Switch, 65W, 802.3at/af PoE, 4 PoE Outputs, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE)

Long summary description LevelOne 5-Port Gigabit PoE Switch, 65W, 802.3at/af PoE, 4 PoE Outputs:
This is an auto-generated long summary of LevelOne 5-Port Gigabit PoE Switch, 65W, 802.3at/af PoE, 4 PoE Outputs based on the first three specs of the first five spec groups.

LevelOne 5-Port Gigabit PoE Switch, 65W, 802.3at/af PoE, 4 PoE Outputs. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5, Console port: RJ-45. MAC address table: 2000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x. Power over Ethernet (PoE)

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Gigabit Ethernet (copper) ports quantity
1
Console port
RJ-45
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 100BASE-T, 1000BASE-T, 1000BASE-TX
Data transmission
MAC address table *
2000 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
9000
Packet forwarding rate (1 Gbps)
1480000 pps
Packet forwarding rate (100 Mbps)
148000 pps
Packet forwarding rate (10 Mbps)
14880 pps
Design
Product colour
Grey
LED indicators
Activity, PoE, Power
Country of origin
Taiwan
Performance
Buffer size
128 KB
Power
Power supply included *
Yes
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
2 A
Power consumption (max)
65 W
Power protection features
Over current, Short circuit
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
4
Power over Ethernet (PoE) power per port
30 W
Total Power over Ethernet (PoE) budget
65 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
122 mm
Depth
44 mm
Height
160 mm
Weight
800 g
Packaging data
Cables included
AC
Quick start guide
Yes
Package type
Box
Package width
145 mm
Package depth
80 mm
Package height
235 mm
Package weight
1.1 kg
Logistics data
Master (outer) case width
310 mm
Master (outer) case length
252 mm
Master (outer) case height
422 mm
Harmonized System (HS) code
85176990
Master (outer) case gross weight
12.5 kg
Products per master (outer) case
20 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)