location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Laptop CushDesk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop CushDesk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8N143-KSG
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2020 11:20:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year
Long product name Belkin Laptop CushDesk :
The long product name of Belkin Laptop CushDesk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laptop CushDesk 17", Pitch Black / Soft Grey
More>>>
Short summary description Belkin Laptop CushDesk:
This short summary of the Belkin Laptop CushDesk data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Laptop CushDesk, Black, 17" Laptops, 445 x 345 x 40 mm

Long summary description Belkin Laptop CushDesk:
This is an auto-generated long summary of Belkin Laptop CushDesk based on the first three specs of the first five spec groups.

Belkin Laptop CushDesk. Product colour: Black, Compatibility: 17" Laptops. Dimensions (WxDxH): 445 x 345 x 40 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:46:59
Uk has collected 2 expert reviews for Belkin Laptop CushDesk and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
webuser.co.uk
Updated:
2011-09-25 19:46:59
With its leather-look plastic top and coloured fabric bottom, this simple laptop cushion looks more like an item of soft furnishing than a gadget for your computer. While looks aren’t everything, a laptop accessory that can fit neatly with your interio...
100%
mymac.com
Updated:
2011-09-25 19:46:59
Laptop Cushion "CushDesk"Company: Belkin Glued to your laptop? Then your batterys probably gotten hot enough that the bottom of your computer has melted into the literal extension of your lap. And as much as Lady Gaga makes it look like its in fashi...
80%