location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Network MediaPlayer-35 Drive-In Kit Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network MediaPlayer-35 Drive-In Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25413
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Freecom Network MediaPlayer-35 Drive-In Kit Black :
The long product name of Freecom Network MediaPlayer-35 Drive-In Kit Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Network MediaPlayer-35 Drive-In Kit, NO HDD inside
More>>>
Freecom Network MediaPlayer-35 Drive-In Kit Black:
The official description of Freecom Network MediaPlayer-35 Drive-In Kit Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn that hard drive from your dusty old computer into a great MediaPlayer! That is essentially what you'll get by using this Network MediaPlayer Drive In Kit.With LAN connection as an added bonus. You can
use this player as network streaming device: play your multimedia files from any PC in your network on your TV/HiFi, without the need to build in a hard drive. Or build in a 3.5" hard drive and convert it into an versatile external storage device. You supply the hard drive, the Network MediaPlayer Drive In Kit supplies all the parts necessary to perform the conversion. Installation is fast, uncomplicated and
does not require any tools. The Network MediaPlayer Kit is designed without a cooling fan and provides a noise free operation. After installation, the drive connects to the computer via USB or plugs directly into your TV, VCR or HiFi system. It lets you play back
and share movie’s, music, photo’s on any TV or VCR at friends in the office or on roadshows. Experience a new level of computer and home entertainment. Keep it Simple.

Key features:
- Movie Player: store and play back DivX/MPEG-4 movies in DVD quality.
- Music Player: store and play back MP3,WMA,OGG Vorbis music files.
- Digital Photo viewer: store and view JPEG pictures.
- Portable Storage device: can also be used as a fast USB 2.0 external harddrive.
- Turns your internal 3.5” IDE hard drive into a portable solution.
- Lets you share movie’s, music, photo’s and large documents.
- Works directly on your TV/HiFi, without the use of a PC!
- Connects to your network via Ethernet connection (10/100 Mbps).
- Can also be used as USB 2.0 external hard drive.
- Streams AV files from any PC within your network directly on your TV or HiFi, without the need to assemble a hard drive in the device!
- Audio - Stereo, Digital Coaxial & Optical 5.1 surround Sound.
- Video - Composite, S-Video, HD Component 480p, 720p, 1080i.
- Firmware ugradeable to ensure you have the latest updates.
- High quality design, without cooling fan, provides noise free operation.
- Measures only 57 x 150 x 185 mm in size making it ideal for portable use.
- Including remote control for easy operation.
- Comes with all appropriate connection cables.

Short summary description Freecom Network MediaPlayer-35 Drive-In Kit Black:
This short summary of the Freecom Network MediaPlayer-35 Drive-In Kit Black data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Network MediaPlayer-35 Drive-In Kit, Black, AVI, DAT, IFO, MPEG, MPEG1, MPEG2, MPEG4, MPG, VOB, JPG, AVI, DAT, DivX, MPEG, MPG, VOB, XviD, MP3, WAV, WMA, 10,100 Mbit/s

Long summary description Freecom Network MediaPlayer-35 Drive-In Kit Black:
This is an auto-generated long summary of Freecom Network MediaPlayer-35 Drive-In Kit Black based on the first three specs of the first five spec groups.

Freecom Network MediaPlayer-35 Drive-In Kit. Product colour: Black, Video formats supported: AVI, DAT, IFO, MPEG, MPEG1, MPEG2, MPEG4, MPG, VOB, Image formats supported: JPG. Ethernet LAN data rates: 10,100 Mbit/s. Width: 185 mm, Depth: 150 mm, Height: 57 mm. Compatible operating systems: Windows 98SE/ME/2000/XP Mac OS 10+, Type: Desktop. Storage drive type: 3.5” IDE

Features
Product colour *
Black
Video formats supported *
AVI, DAT, IFO, MPEG, MPEG1, MPEG2, MPEG4, MPG, VOB
Image formats supported *
JPG
Video compression formats
AVI, DAT, DivX, MPEG, MPG, VOB, XviD
Audio formats supported
MP3, WAV, WMA
Storage
Storage drive type
3.5” IDE
Video
Full HD
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
1
Audio (L/R) out *
1
Component video (YPbPr/YCbCr) out *
1
Composite video out *
1
S-Video outputs quantity
1
Digital audio optical out *
1
Digital audio coaxial out *
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
No
Weight & dimensions
Width
185 mm
Depth
150 mm
Height
57 mm
Weight
450 g
Package dimensions (WxDxH)
330 x 230 x 100 mm
Packaging content
Remote control included
Yes
Operational conditions
Operating temperature (T-T)
0 - 44 °C
Operating relative humidity (H-H)
10 - 50%
Other features
Compatible operating systems
Windows 98SE/ME/2000/XP Mac OS 10+
Type
Desktop
Brand Image Product code Product Stock Price from
Conceptronic Wireless Media Player Conceptronic Wireless Media Player
(show image)
C54WMP Wireless Media Player 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB Black Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB Black
(show image)
CM3PLUS250 Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MediaPlayer-25 Drive-In Kit Black Freecom MediaPlayer-25 Drive-In Kit Black
(show image)
25414 MediaPlayer-25 Drive-In Kit 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MediaPlayer-3 400 GB silver Freecom MediaPlayer-3 400 GB silver
(show image)
25202 MediaPlayer-3 400 GB silver 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MediaPlayer-3 400 GB black Freecom MediaPlayer-3 400 GB black
(show image)
25201 MediaPlayer-3 400 GB black 0.00
(excl. VAT)
0 (incl. VAT)