location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageCLASS MF628Cw Laser A4 1200 x 1200 DPI 14 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageCLASS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF628Cw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9946B007
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon imageCLASS MF628Cw Laser A4 1200 x 1200 DPI 14 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 14 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 512 MB
  • - 26 kg
Warranty: 1 Year
Long product name Canon imageCLASS MF628Cw Laser A4 1200 x 1200 DPI 14 ppm Wi-Fi :
The long product name of Canon imageCLASS MF628Cw Laser A4 1200 x 1200 DPI 14 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600x600 dpi, A4, USB 2.0 Hi-Speed, 802.11b/g/n, 512MB
More>>>
Canon imageCLASS MF628Cw Laser A4 1200 x 1200 DPI 14 ppm Wi-Fi:
The official description of Canon imageCLASS MF628Cw Laser A4 1200 x 1200 DPI 14 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 4-in-1, Canon Color imageCLASS MF628Cw has print, scan, copy and fax capabilities so you can accomplish all necessary tasks with just one machine. With so many easy to use features, such as the intuitive 7-line Color Touch LCD Display and various mobile solutions and security features, your daily workflow will be a breeze. Your professional quality color documents are printed at speeds of up to 14 pages per minute in both color and black and white with a quick first print time of 18 seconds. With Superior Color Imaging, your printed materials will be crisp and vibrant. The intuitive 7-line Color Touch LCD Display allows users to navigate through the menu seamlessly. Use the Favorites Settings to access the features you use most. The wide screen and color display is user friendly and easy to read, helping you to complete your business tasks in a breeze. The MF628Cw has wireless connectivity, increasing your productivity and allowing you to print from almost anywhere in your home or office. The device also has built in Wi-Fi direct capability, enabling easy connection to mobile devices without a router. The MF628w is equipped with a variety of easy to use mobile capabilities for printing on the go using your compatible mobile device, such as Apple® AirPrint™, Mopria™ Print Service and Google Cloud Print. The Canon PRINT Business app allows users to print to and scan from the device to compatible iOS or Android devices. With ID Card Copy, you can easily create copies of identification cards or other small documents on a single page. Password protected Department ID Management helps business owners manage device usage and color access for up to 300 IDs. With the front-loading 150-sheet paper cassette, 50-sheet ADF and single-sheet multipurpose tray, your paper handling requirements are covered. The MF628Cw uses only 2 watts or less of energy in wireless, Energy Saver Mode, helping you save money on energy costs. The Single Cartridge System combines the toner and drum into 1 unit, making replacement of cartridges simple. The MF628Cw offers high quality features in a reliable printer that is ideal for any small office or home office environment.

- Wireless connectivity, allowing you to access the device functions from anywhere in your home or office.
- Wi-Fi Direct enables easy connection to mobile devices without a router.
- 4 in 1 Functionality - Print, Scan, Copy, Fax.
- Intuitive 7-line Color Touch LCD display which makes navigation a breeze.
- Print in both black and white and color at up to 14 pages per minute.
- USB Direct Print allows you to easily print from and scan to USB (JPEG and TIFF formats).
- Print on-the-go with Canon PRINT Business, Apple® AirPrint™, Mopria™ Print Service10 and Google Cloud Print.
- Password protected Department ID Management helps business owners manage device usage and color access for up to 300 IDs.
- Easy paper handling and limited interruptions with the 150-sheet front-loading cassette, 1-sheet multipurpose tray and 50-sheet Automatic Document Feeder.
- ID Card Copy allows you to easily create copies of your identification cards or other small documents on a single page.
- The Favorites Setting makes it convenient for users to save the settings they use most often, for easy one step access to the functions they use most.
- Send scanned documents and forward received faxes to a recipient through e-mail or file server.
- The Single Cartridge System combines the toner and drum into one unit - making replacement of cartridges simple.

Short summary description Canon imageCLASS MF628Cw Laser A4 1200 x 1200 DPI 14 ppm Wi-Fi:
This short summary of the Canon imageCLASS MF628Cw Laser A4 1200 x 1200 DPI 14 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageCLASS MF628Cw, Laser, Colour printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Canon imageCLASS MF628Cw Laser A4 1200 x 1200 DPI 14 ppm Wi-Fi:
This is an auto-generated long summary of Canon imageCLASS MF628Cw Laser A4 1200 x 1200 DPI 14 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon imageCLASS MF628Cw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 14 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (colour, normal quality, A4/US Letter)
14 ppm
Warm-up time
23 s
Time to first page (black, normal)
18 s
Time to first page (colour, normal)
18 s
Print margins (top, bottom, right, left)
5 mm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
14 cpm
Copy speed (colour, normal quality, A4)
14 cpm
Time to first copy (black, normal)
19 s
Time to first copy (colour, normal)
19 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Cloud, E-mail, FTP, File, Image, USB
Scan speed (colour)
14 ppm
Scan speed (black)
14 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Faxing *
Colour faxing
Fax resolution (black)
406 x 391 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
512 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
281
Fax forwarding
Yes
Fax broadcasting
310 locations
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Fax coding methods
JBIG
Features
Recommended duty cycle
0 - 1500 pages per month
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
UFRII-LT
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Manual feeder
Yes
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper handling
Paper tray media types *
Coated paper, Envelopes, Heavy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Statement
Envelopes sizes
10, B5, C5, DL, Monarch
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
HTTPS, SNMP
Supported network protocols (IPv4)
LPD, RAW, WSD-Print, WSD-Scan, Bonjour(mDNS), HTTP, HTTPS, DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS
Supported network protocols (IPv6)
LPD, RAW, WSD-Print, WSD-Scan, SNMPv1, SNMPv3, DHCPv6
Management protocols
SNMPv1, SNMPv3
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
No
Internal memory *
512 MB
Sound pressure level (printing)
48 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
8.89 cm (3.5")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
900 W
Power consumption (average operating)
400 W
Power consumption (PowerSave)
1 W
Power consumption (standby)
20 W
Power consumption (off)
0.4 W
Energy Star Typical Electricity Consumption (TEC)
0.4 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Mobile operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
430 mm
Depth
484 mm
Height
429 mm
Weight
26 kg
Packaging content
Drivers included
Yes
Bundled software
Network Scan Utility, MF Scan Utility, Presto! PageManager
Other features
Duplex
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:02:01
Uk has collected 6 expert reviews for Canon imageCLASS MF628Cw Laser A4 1200 x 1200 DPI 14 ppm Wi-Fi and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
trustedreviews.com
Updated:
2017-03-01 07:02:01
What is the Canon i-SENSYS MF628Cw? Canon's i-SENSYS MF628Cw is a laser multi-function printer, designed for small or home office use. It can print, copy and scan in full colour, as well as handle the sending and receiving of faxes, covering most document...
Good Scan to USB and email, Multiple-page per sheet copies, Fax functions...
Bad No duplex, 150-sheet paper tray, Banded photo prints...
Bottom line The MF628Cw's full-colour laser mechanism and ability to print and scan from a variety of devices is impressive. However, a lack of duplex printing, comparitively slow performance and inadequate 150-sheet paper tray mean that it suffers too many shortcomi...
60%
pcmag.com
Updated:
2017-03-01 07:02:01
Based on price alone, the Canon Color imageClass MF628Cw ($399) is an obvious candidate if you need a color laser multifunction printer (MFP) for your micro office or for personal use and want one that can print, scan, copy, and fax. It's a little larger...
Good Prints, scans, copies, and faxes, Automatic document feeder, Ethernet and Wi-Fi, Color touch-screen controls, High-quality output in testing...
Bad Low paper capacity, Big and heavy for what it offers, No duplexer, even as an option...
Bottom line The Canon Color imageClass MF628Cw is a little large for a multifunction printer meant for personal or micro-office use, but it can print, scan, copy, and fax, and it features front-panel touch-screen controls...
60%
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF416dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi Canon i-SENSYS MF416dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi
(show image)
0291C042 MF416dw 0.00
(excl. VAT)
0 (incl. VAT)