Tripp Lite logo

Tripp Lite PS625HG20AOEM surge protector White 6 AC outlet(s) 120 V 7.62 m

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48017
Info modified on:
10 Aug 2024, 09:35:47
Warranty:
Lifetime limited warranty
Long product name Tripp Lite PS625HG20AOEM surge protector White 6 AC outlet(s) 120 V 7.62 m:

For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip with 6 20A Hospital-Grade Outlets, 25-ft. Cord

Tripp Lite PS625HG20AOEM surge protector White 6 AC outlet(s) 120 V 7.62 m:

Supplies power to movable plug-connected components mounted to IV poles, mobile carts, crash carts and mobile medical workstations in operating rooms and patient-care areas.
- Approved for use in patient-care areas when properly mounted
- Complies with UL 1363A specifications
- Features six NEMA 5-20R-HG hospital-grade outlets
- Features 25-ft. cord with NEMA 5-20P-HG hospital-grade plug
- Mounts on a wide variety of surfaces

The PS625HG20AOEM Medical-Grade Power Strip supplies power to movable plug-connected components mounted to a rack, table or pedestal in operating rooms, patient-care areas, therapy rooms, imaging environments and administrative areas. Compliant with UL 1363A specifications, this 120V, 50/60 Hz power strip features a NEMA 5-20P-HG hospital-grade plug and six NEMA 5-20R-HG hospital-grade outlets. Two resettable built-in 20A circuit breakers control power to all outlets and protect the power strip against overloads. Switchless design prevents the unit from being accidentally shut off. Locking safety covers are integrated to protect unused outlets from debris and damage. Extra-long 25-foot 20A AC power cord gives you flexibility to roll the equipment where it’s most needed. Mounting tabs and flanges let you install the PS625HG20AOEM on a wide variety of surfaces, such as IV poles, mobile carts, crash carts and mobile medical workstations. All-metal housing ensures safety and is guaranteed to last a long time in demanding environments.

Short summary description Tripp Lite PS625HG20AOEM surge protector White 6 AC outlet(s) 120 V 7.62 m:

Tripp Lite PS625HG20AOEM, 6 AC outlet(s), NEMA 5–20R, 120 V, 50 - 60 Hz, 20 A, NEMA 5–20P

Long summary description Tripp Lite PS625HG20AOEM surge protector White 6 AC outlet(s) 120 V 7.62 m:

Tripp Lite PS625HG20AOEM. AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5–20R, Nominal input voltage: 120 V. Power plug: NEMA 5–20P. Product colour: White, Material: Metal, Country of origin: Vietnam. Cable length: 7.62 m, Weight: 2.44 kg, Width: 63.5 mm. Certification: UL 1363A

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.