Cooler Master logo

Cooler Master MasterKeys Pro L keyboard Gaming USB QWERTZ German Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22176
Info modified on:
04 Aug 2022, 15:31:22
Warranty:
2 years
Long product name Cooler Master MasterKeys Pro L keyboard Gaming USB QWERTZ German Black:

32bit ARM Cortex M3, 512 Kb, 1ms, USB 2.0, 1.5m, LED RGB, Brown Switch, black, 1090g

Short summary description Cooler Master MasterKeys Pro L keyboard Gaming USB QWERTZ German Black:

Cooler Master MasterKeys Pro L, Full-size (100%), Wired, USB, QWERTZ, Black

Long summary description Cooler Master MasterKeys Pro L keyboard Gaming USB QWERTZ German Black:

Cooler Master MasterKeys Pro L. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ. Cable length: 1.5 m. Recommended usage: Gaming. Product colour: Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.