location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare HX8332/11 electric flosser White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX8332/11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX8332/11
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020075871 show
Category:
Electric devices used to remove food and dental plaque from teeth.
Electric Flossers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2024 04:46:09
The date of the most recent change of this product data-sheet in Icecat.
Retail Leaflet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare HX8332/11 electric flosser White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Helps prevent cavities
  • - Better gum health
  • - Up to 99.9% plaque removal
  • - Triple burst customization
  • - Micro-droplet technology
  • - High performance nozzle
  • - Fresh & clean with mouthwash
  • - Easily start a healthy habit
  • - Cleans in just 60 seconds
Warranty: 2 years
Long product name Philips Sonicare HX8332/11 electric flosser White :
The long product name of Philips Sonicare HX8332/11 electric flosser White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 x nozzles, 59 ml mouth rinse, Li-Ion
More>>>
Philips Sonicare HX8332/11 electric flosser White:
The official description of Philips Sonicare HX8332/11 electric flosser White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Healthier gums in 2 weeks, guaranteed
Designed for inconsistent flossers
For those who don’t floss consistently, AirFloss Pro is the easiest way to effectively clean between teeth. AirFloss Pro can be used with mouthwash or water and is clinically proven as effective as floss for gum health.

Improves oral health
- Clinically proven as effective as floss for gum health
- Up to 99.9% plaque removal
- Helps prevent cavities between teeth

Superior technology
- Air and micro-droplet technology
- High performance nozzle
- Triple burst customizable settings

The easiest way to effectively clean between teeth
- Takes just 60 seconds: Point, Press, Clean!
- Total daily confidence of a fresh and clean mouth
- An easy way to start a healthy habit

Short summary description Philips Sonicare HX8332/11 electric flosser White:
This short summary of the Philips Sonicare HX8332/11 electric flosser White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare HX8332/11, White, Ergonomic, 1 pc(s), Built-in, Lithium-Ion (Li-Ion), 24 h

Long summary description Philips Sonicare HX8332/11 electric flosser White:
This is an auto-generated long summary of Philips Sonicare HX8332/11 electric flosser White based on the first three specs of the first five spec groups.

Philips Sonicare HX8332/11. Product colour: White, Handle(s) features: Ergonomic, Number of tongue cleaners: 1 pc(s). Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion), Charging time: 24 h. Doesn't contain: Alcohol. Mouth rinse volume: 59 ml

Up to 99.9% plaque removal***
Up to 99.9% plaque removal***

AirFloss Pro/Ultra removes up to 99.9% of plaque from treated areas.***

Air and micro-droplet technology
Air and micro-droplet technology

Our clinically-proven results are possible from our unique technology that combines air and mouthwash or water to powerfully yet gently clean between teeth and along the gumline.

An easy way to start a healthy habit
An easy way to start a healthy habit

Interproximal cleaning is very important to overall oral health. AirFloss is an easy way to clean deeper between teeth, helping to form a healthy habit.

Clinically proven as effective as floss for gum health**
Clinically proven as effective as floss for gum health**

Philips Sonicare AirFloss Pro/Ultra is clinically proven to improve gum health as much as floss.** Helps improve gum health in as little as two weeks.

High performance nozzle
High performance nozzle

The new AirFloss Pro/Ultra high performance nozzle amplifies the power of our air and micro-droplet technology to be more effective and efficient than ever.

Takes just 60 seconds: Point, Press, Clean!
Takes just 60 seconds: Point, Press, Clean!

With the AirFloss Pro/Ultra, cleaning your entire mouth takes less than 60 seconds a day. Simply select your burst frequency (single, double or triple), and hold down the activation button for continuous automatic bursts or press and release for manual burst mode.

Helps prevent cavities between teeth
Helps prevent cavities between teeth

By gently bursting away plaque that brushing missed, Philips Sonicare AirFloss Pro/Ultra helps prevent cavities from forming in the spaces between your teeth.

Triple burst customizable settings
Triple burst customizable settings

AirFloss Pro/Ultra's powerful spray can be customized to your liking, with single, double or triple bursts for each press of the activation button.

Total daily confidence of a fresh and clean mouth
Total daily confidence of a fresh and clean mouth

Fill the reservoir on the handle with either mouthwash or water, then point and press. Use with mouthwash for the ultimate fresh experience and anti-microbial benefits.

Features
Product colour *
White
Handle(s) features
Ergonomic
Number of nozzles
2
Nozzle holder
Yes
Clinically proven
Yes
Number of tongue cleaners
1 pc(s)
Sugar free
Yes
LED indicators
Yes
Handles quantity
1
Power
Battery type
Built-in
Battery technology
Lithium-Ion (Li-Ion)
Power
Rechargeable battery
Yes
Charging time
24 h
Battery level indicator
Yes
Battery life
2 week(s)
AC input voltage
Multi-oltage charger
Other features
Charger
Yes
Doesn't contain
Alcohol
Packaging content
Mouth rinse
Yes
Mouth rinse volume
59 ml
Number of chargers
1