Philips logo

Philips Headphones SHE3850BL/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119680
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Philips Headphones SHE3850BL/00:
  • - 8.6-mm drivers/closed-back
  • - In-ear
Long product name Philips Headphones SHE3850BL/00:

3.5mm, 1.2m, 10 - 22000 Hz, 28 Ω, 107 dB, 20 mW

Philips Headphones SHE3850BL/00:

Bright beats, punchy bass
High quality vacuum metalized matt finishing
Stylish Philips MyJam Chromz in-ear headphones deliver punchy bass, comfort and good looks. Multiple vacuum metalized, matt coating color options match the iPhone 6S.

Revel in quality sound
- Powerful drivers reproduce clear sound with big bass
- Perfect in-ear seal blocks out external noise

Lasting comfort
- Oval sound tube insert provides ergonomic comfort fit
- 3 interchangeable rubber ear caps for an optimal fit
- Vacuum metalized, stylish matt coat offers extra protection

Enhanced durability
- Reinforced cable relief enhances durability and connectivity

Short summary description Philips Headphones SHE3850BL/00:

Philips Headphones SHE3850BL/00, Wired, 10 - 22000 Hz, Music, Headphones, Blue

Long summary description Philips Headphones SHE3850BL/00:

Philips Headphones SHE3850BL/00. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 10 - 22000 Hz. Cable length: 1.2 m, Product colour: Blue

Reasons to buy
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.