location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Denon AVR-1910 AV receiver 90 W 7.1 channels Surround Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Denon Check ‘Denon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AVR-1910
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AVR-1910
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4582116361887
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘Denon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Denon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Denon AVR-1910 AV receiver 90 W 7.1 channels Surround Black :
The long product name of Denon AVR-1910 AV receiver 90 W 7.1 channels Surround Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7.1 CH A/V Home Theater Multi-Source/Multi-Zone Receiver
More>>>
Short summary description Denon AVR-1910 AV receiver 90 W 7.1 channels Surround Black:
This short summary of the Denon AVR-1910 AV receiver 90 W 7.1 channels Surround Black data-sheet is auto-generated and uses the product title and the first six key specs.

Denon AVR-1910, 90 W, 7.1 channels, Surround, 125 W, 0.08%, 100 dB

Long summary description Denon AVR-1910 AV receiver 90 W 7.1 channels Surround Black:
This is an auto-generated long summary of Denon AVR-1910 AV receiver 90 W 7.1 channels Surround Black based on the first three specs of the first five spec groups.

Denon AVR-1910. Power output per channel (20-20KHz@8 Ohm): 90 W, Audio output channels: 7.1 channels, Receiver type: Surround. Supported radio bands: AM, FM, AM band range: 520 - 1710 kHz, FM band range: 87.5 - 107.9 MHz. AC input voltage: 120 V, AC input frequency: 60 Hz, Power consumption (standby): 0.3 W. Width: 434 mm, Depth: 171 mm, Height: 377 mm

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:50:27
Uk has collected 16 expert reviews for Denon AVR-1910 AV receiver 90 W 7.1 channels Surround Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
pcauthority.com.au
Updated:
2016-11-15 00:50:27
This amplifier's sturdy, understated appearance is typical Denon. It has a vibration-resistant construction, designed to help reduce the effect of outside interference on sound quality.The 1910 also features shorter signal paths than previous models, a...
Bottom line An immaculate all-round performance - for the money it's a sensational machine and extremely difficult to beat...
100%
EISA.eu
Updated:
2016-11-15 00:50:27
It’s not easy to provide the budget-conscious home theatre enthusiast with an AV receiver that offers comprehensive feature set as well as stunning audio and video performance – but Denon’s brand-new AVR-1910 accomplishes this to perfection. It comes w...
0%
whathifi.com
Updated:
2016-11-15 00:50:27
This amplifier's sturdy, understated appearance is typical . It has a vibration-resistant construction, designed to help reduce the effect of outside interference on sound quality. The '1910 also features shorter signal paths than previous models, and...
Good Hugely entertaining sound, tight, punchy bass, unbelievable amount of detail...
Bad Nothing at this price...
100%
bigpicturebigsound.com
Updated:
2016-11-15 00:50:27
Denons AVR-1910 is a middle-of-the-road priced home theater receiver that sounds anything but middle-of-the-road...
Good Priced to sell, Four HDMI inputs, Two zones, Full HDMI video and audio processing and switching onboard, Audyssey autocalibration gets you most of the way to audio nirvana...
Bad Inputs including HDMI inputs are oddly labeled, Remote is confusing and bulky, A little too hot when using the Audyssey set up, Manual is good for learning French tech speak, but not the most helpful out there, Final Thoughts...
Bottom line With four HDMI inputs, Zone 2 functionality and more processing power than a room full of 1980s era computers, the Denon AVR-1910 is a great all-around home theater receiver. Priced at $550 this system will give your home theater a boost even in thes...
88%