location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14" Neoprene Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14" Neoprene Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V5C26AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894991362 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99968
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 03:07:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 14" Neoprene Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 35.6 cm (14") Black, Red
  • - Neoprene
  • - 190 g
Long product name HP 14" Neoprene Sleeve :
The long product name of HP 14" Neoprene Sleeve. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

35.56 cm (14") Neoprene Sleeve Black/Red
More>>>
HP 14" Neoprene Sleeve:
The official description of HP 14" Neoprene Sleeve as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wrap your laptop in a snug, colorful sleeve. The durable neoprene material helps keep your PC safe from the elements, as well as from bumps and scrapes. Easily reversible so you can change colors to suit your mood.

Flexible style
- Its reversible design lets you change up the color whenever you want. And with its sleek, zipper-less enclosure your laptop can enjoy a convenient, reliable fit.

Everyday protection
- This flexible and durable neoprene sleeve helps protect your PC from the elements, as well as from bumps and scrapes. Take your laptop along with
confidence.

HP reliability
- Backed with the HP One-Year Limited Warranty and meeting HP quality standards, this sleeve is ready to go.

Short summary description HP 14" Neoprene Sleeve:
This short summary of the HP 14" Neoprene Sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

HP 14" Neoprene Sleeve, Sleeve case, 35.6 cm (14"), 190 g

Long summary description HP 14" Neoprene Sleeve:
This is an auto-generated long summary of HP 14" Neoprene Sleeve based on the first three specs of the first five spec groups.

HP 14" Neoprene Sleeve. Case type: Sleeve case, Maximum screen size: 35.6 cm (14"). Weight: 190 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
35.6 cm (14")
Case type *
Sleeve case
Material *
Neoprene
Product main colour *
Black, Red
Country of origin
China
Weight & dimensions
Width
365 mm
Depth
265 mm
Height
10 mm
Weight
190 g
Package width
366 mm
Package depth
268 mm
Package height
11 mm
Package weight
210 g
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)