location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Pool Ground Cloth 2.95m x 2.06m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pool Ground Cloth 2.95m x 2.06m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138918434
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:59:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Pool Ground Cloth 2.95m x 2.06m :
The long product name of Bestway Pool Ground Cloth 2.95m x 2.06m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GROUND CLOTH
More>>>
Bestway Pool Ground Cloth 2.95m x 2.06m:
The official description of Bestway Pool Ground Cloth 2.95m x 2.06m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GROUND CLOTH
- All new durable material
- Provides extra protection for the bottom of the pool
- Fits 2.21m x 1.50m x 43cm 87” x 59” x 17”), 2.39m x 1.50m x 58cm 94” x 59” x 23”) & 2.59m x 1.70m x 61cm 102” x 67” x 24”) Splash Frame Pools
Content: One ground cloth

Short summary description Bestway Pool Ground Cloth 2.95m x 2.06m:
This short summary of the Bestway Pool Ground Cloth 2.95m x 2.06m data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Pool Ground Cloth 2.95m x 2.06m, Ground cloth, Blue, 2.59 m, 170 cm, 1 pc(s), Box

Long summary description Bestway Pool Ground Cloth 2.95m x 2.06m:
This is an auto-generated long summary of Bestway Pool Ground Cloth 2.95m x 2.06m based on the first three specs of the first five spec groups.

Bestway Pool Ground Cloth 2.95m x 2.06m. Product type: Ground cloth, Product colour: Blue, Pool width (max): 2.59 m. Quantity per pack: 1 pc(s), Package type: Box, Package width: 197 mm. Minimum order quantity: 8 pc(s), Products per pallet: 384 pc(s)

Features
Product type *
Ground cloth
Product colour
Blue
Pool width (max)
2.59 m
Pool length (max)
170 cm
Intrastat code
39269097
Packaging data
Quantity per pack
1 pc(s)
Package type
Box
Packaging data
Package width
197 mm
Package depth
65 mm
Package height
200 mm
Package weight
490 g
Package volume
27000 cm³
Logistics data
Minimum order quantity
8 pc(s)
Products per pallet
384 pc(s)
Brand Image Product code Product Stock Price from
Bestway 14352 pool part/accessory Floor protector Bestway 14352 pool part/accessory Floor protector
(show image)
14352 14352
Bestway Pool Floor Protector Bestway Pool Floor Protector
(show image)
58265 Pool Floor Protector