Bestway logo

Bestway Fill 'n full Dinosauros Pool Φ2.44m x H46cm

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180983
Info modified on:
09 Mar 2024, 14:04:25
Long product name Bestway Fill 'n full Dinosauros Pool Φ2.44m x H46cm:

DINOSAUROUS FILL ’N FUN POOL

Bestway Fill 'n full Dinosauros Pool Φ2.44m x H46cm:

DINOSAUROUS FILL ’N FUN POOL
- Rigid heavy-duty PVC sidewall permanently attached sturdy vinyl bottom
- Repair patch included
- Designed water capacity: 1,612 L 426 gal.)
Content: One pool, repair patch

Short summary description Bestway Fill 'n full Dinosauros Pool Φ2.44m x H46cm:

Bestway Fill 'n full Dinosauros Pool Φ2.44m x H46cm, Framed pool, 1612 L, 3 yr(s), PVC, Vinyl, Multicolour

Long summary description Bestway Fill 'n full Dinosauros Pool Φ2.44m x H46cm:

Bestway Fill 'n full Dinosauros Pool Φ2.44m x H46cm. Pool type: Framed pool. Capacity: 1612 L. Recommended age (min): 3 yr(s), Material: PVC, Vinyl, Product colour: Multicolour

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.