location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Pirate Play Center Pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pirate Play Center Pool
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53041
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138909326
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:49:07
The date of the most recent change of this product data-sheet in Icecat.
Bestway 53041 user manual (8.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Pirate Play Center Pool :
The long product name of Bestway Pirate Play Center Pool. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIRATE PLAY POOL
More>>>
Bestway Pirate Play Center Pool:
The official description of Bestway Pirate Play Center Pool as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PIRATE PLAY POOL
- Safety valves
- Sturdy pre-tested vinyl
- Package includes everything you need for a real pirate adventure: pirate ship pool with helm, 2 swords and a super-sprayer water cannon
- Super-sprayer water cannon attaches to standard garden hoses
- Repair patch included
- Designed water capacity: 212 L 56 gal.)
- Releases pool water with the easy-to-use drain valve!
Content: One play pool, one helm, two swords, one water cannon, repair patch

Short summary description Bestway Pirate Play Center Pool:
This short summary of the Bestway Pirate Play Center Pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Pirate Play Center Pool, 212 L, Vinyl, Multicolour

Long summary description Bestway Pirate Play Center Pool:
This is an auto-generated long summary of Bestway Pirate Play Center Pool based on the first three specs of the first five spec groups.

Bestway Pirate Play Center Pool. Capacity: 212 L. Material: Vinyl, Product colour: Multicolour

Features
Material *
Vinyl
Coloration
Pattern
Product colour *
Multicolour
Water sprayer
Yes
Self-locking safety valve
Yes
Intrastat code
95069990
Weight & dimensions
Capacity *
212 L
Width
1900 mm
Depth
1400 mm
Height
960 mm
Deflated size (W x L)
1900 x 1900 mm
Packaging data
Package type
Box
Package width
330 mm
Package depth
80 mm
Package height
300 mm
Package weight
2.48 kg
Package volume
36000 cm³
Packaging content
Repair patch included
Yes
Packaging content
inflatable toys
Logistics data
Products per pallet
72 pc(s)
Minimum order quantity
4 pc(s)
Brand Image Product code Product Stock Price from
Bestway Tug Boat Play Pool Bestway Tug Boat Play Pool
(show image)
52211 Tug Boat Play Pool
Bestway Zoo Pool Play Center Bestway Zoo Pool Play Center
(show image)
53060 Zoo Pool Play Center