location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Hydro-Force Sunsaille Inflatable boat - 6-persons - Including oars and pump

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Force Sunsaille Inflatable boat - 6-persons - Including oars and pump
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65062 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922769 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Hydro-Force Sunsaille Inflatable boat - 6-persons - Including oars and pump :
The long product name of Bestway Hydro-Force Sunsaille Inflatable boat - 6-persons - Including oars and pump. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HYDRO-FORCE SUNSAILLE
More>>>
Bestway Hydro-Force Sunsaille Inflatable boat - 6-persons - Including oars and pump:
The official description of Bestway Hydro-Force Sunsaille Inflatable boat - 6-persons - Including oars and pump as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HYDRO-FORCE™ SUNSAILLE
- Pre-tested materials and quality-tested construction
- Superior-strength, high-density, sunlight resistant, terylene supported PVC
- 5-air-chamber construction with high-pressure inflatable keel
- Marine-grade plywood transom
- Inflated floor made from drop stitch material providing unparalleled strength and durability
- Metal steel tow ring
- Carrying handles
- Quick inflation/deflation air valves
- Extra tough strake protects against impacts and friction
- Molded motor mount Motor not included; Max. Power: 18.4 kw/25 hp)
- Easy to assemble bench seats - no tools needed
- Omni-directional oarlocks
- Safety-grab ropes
- Integrated drain valve
- Package also includes:
- 10m 33’) towrope
- 1.62m 64”) aluminum oars that can be taken apart for convenient storage and transport
- 37cm 14.5”) Air Hammer™ inflation pump #62086)
- Durable carrying bag
- Fixed buckle for oil box
- Repair kit included
- Content: One boat, one pair of oars, one hand pump, repair kit, one pressure gauge, one carrying bag

Short summary description Bestway Hydro-Force Sunsaille Inflatable boat - 6-persons - Including oars and pump:
This short summary of the Bestway Hydro-Force Sunsaille Inflatable boat - 6-persons - Including oars and pump data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Hydro-Force Sunsaille Inflatable boat - 6-persons - Including oars and pump, Travel/recreation, Inflatable boat, Blue, Grey, PVC, 6 person(s), 780 kg

Long summary description Bestway Hydro-Force Sunsaille Inflatable boat - 6-persons - Including oars and pump:
This is an auto-generated long summary of Bestway Hydro-Force Sunsaille Inflatable boat - 6-persons - Including oars and pump based on the first three specs of the first five spec groups.

Bestway Hydro-Force Sunsaille Inflatable boat - 6-persons - Including oars and pump. Recommended usage: Travel/recreation, Type: Inflatable boat, Product colour: Blue, Grey. Width: 1800 mm, Length: 3800 mm, Height: 460 mm. Oar length: 1.62 m, Oar material: Aluminum, Tow rope length: 10 m. Minimum order quantity: 1 pc(s), Products per pallet: 4 pc(s)

Features
Number of persons *
6 person(s)
Recommended usage *
Travel/recreation
Type *
Inflatable boat
Maximum weight capacity
780 kg
Motor mount *
Yes
Maximum motor power
18400 W
Product colour *
Blue, Grey
Chambers quantity
5
Inflatable floor
Yes
Material *
PVC
Handle(s)
Yes
Tow ring
Yes
Tow ring material
Metal
Drain valve
Yes
Package type
Box
Intrastat code
89031010
Weight & dimensions
Width
1800 mm
Length
3800 mm
Weight & dimensions
Height
460 mm
Weight
63.3 kg
Package width
760 mm
Package depth
1220 mm
Package height
400 mm
Package volume
392000 cm³
Packaging content
Oar(s) included
Yes
Number of oars included
2
Oar length
1.62 m
Oar material
Aluminum
Tow rope
Yes
Tow rope length
10 m
Repair patch included
Yes
Carrying case
Yes
Hand air pump
Yes
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
4 pc(s)