QNAP logo

QNAP TVS-EC1580MU-SAS-RP R2 NAS Rack (2U) Intel® Xeon® E3 V3 Family E3-1246V3 16 GB DDR3 0 TB QNAP Turbo NAS System Black

Brand:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85650
Info modified on:
27 Mar 2024, 15:35:33
Long product name QNAP TVS-EC1580MU-SAS-RP R2 NAS Rack (2U) Intel® Xeon® E3 V3 Family E3-1246V3 16 GB DDR3 0 TB QNAP Turbo NAS System Black:

Intel Xeon E3-1246 v3 (3.5GHz), 16 GB DDR3 non-ECC RAM, 512MB DOM, 15x 3.5"/2.5" hot swap drive bay, SAS/SATA 6Gbps/3Gbps, 2x SPF+, 4x USB3.0, 4x USB2.0, 4x LAN, 1x HDMI

QNAP TVS-EC1580MU-SAS-RP R2 NAS Rack (2U) Intel® Xeon® E3 V3 Family E3-1246V3 16 GB DDR3 0 TB QNAP Turbo NAS System Black:

QNAP TVS-EC1580MU-SAS-RP R2 is the world's first unified NAS supporting Auto Tiering to deliver ongoing optimization of data across high-performance SSD, 12Gbps SAS drives and high-capacity SATA disks. Powered by an Intel® Xeon E3 CPU, the 40GbE-ready TVS-EC1580MU-SAS-RP R2 delivers exceptional performance and supports cross-platform file sharing, comprehensive backup solutions, iSCSI & virtualization applications, and more practical business functions. With the powerful QTS operating system, the TVS-EC1580MU-SAS-RP R2 performs as a reliable, scalable and unbeatable unified and tiered storage solution for businesses.

- Built-in 10GbE, highly-efficient storage solution with high speed network for HD video editing and sharing
- 3,800+ MB/s throughput and 238,000+ IOPS
- Qtier Technology drives Auto Tiering for optimal storage efficiency
- Built-in 256GB mSATA modules for caching, beneficial to IOPS-demanding applications
- Scalable design, up to 1,102 TB total capacity
- Virtualization-ready, centralized data storage, backup, sharing and disaster recovery
- Backward compatible with SAS/SATA 6Gbps drives
- 5 year warranty - Global warranty inclusive

Short summary description QNAP TVS-EC1580MU-SAS-RP R2 NAS Rack (2U) Intel® Xeon® E3 V3 Family E3-1246V3 16 GB DDR3 0 TB QNAP Turbo NAS System Black:

QNAP TVS-EC1580MU-SAS-RP R2, NAS, Rack (2U), Intel® Xeon® E3 V3 Family, E3-1246V3, 16 GB, DDR3

Long summary description QNAP TVS-EC1580MU-SAS-RP R2 NAS Rack (2U) Intel® Xeon® E3 V3 Family E3-1246V3 16 GB DDR3 0 TB QNAP Turbo NAS System Black:

QNAP TVS-EC1580MU-SAS-RP R2. Type: NAS. Chassis type: Rack (2U). Device class: Large Enterprise Business. Processor family: Intel® Xeon® E3 V3 Family, Processor model: E3-1246V3, Processor frequency: 3.5 GHz. Internal memory: 16 GB, Internal memory type: DDR3. Total installed storage capacity: 0 TB. Operating system installed: QNAP Turbo NAS System

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.