location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Adjustable Height Arm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adjustable Height Arm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XF0H70603 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889800007231 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2024 00:20:26
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Lenovo Adjustable Height Arm Black:
This short summary of the Lenovo Adjustable Height Arm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Adjustable Height Arm, Black

Long summary description Lenovo Adjustable Height Arm Black:
This is an auto-generated long summary of Lenovo Adjustable Height Arm Black based on the first three specs of the first five spec groups.

Lenovo Adjustable Height Arm. Product colour: Black

Technical details
Product colour *
Black
Operational conditions
Operating temperature (T-T)
-5 - 40 °C
Weight & dimensions
Weight
4.2 kg
Width
175 mm
Depth
650 mm
Height
411 mm
Country Distributor
Nederland 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)