Bestway logo

Bestway Pavillo Nucamp X3 Tent - Pop-Up - 3-persons - Green/Grey/Orange

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149513
Info modified on:
14 Mar 2024, 19:13:04
Long product name Bestway Pavillo Nucamp X3 Tent - Pop-Up - 3-persons - Green/Grey/Orange:

NUCAMP X3 TENT

Bestway Pavillo Nucamp X3 Tent - Pop-Up - 3-persons - Green/Grey/Orange:

NUCAMP X3 TENT
- Fits 3 adults, 1 layer
- High density, anti-insect mesh door and windows
- Fabric: 190T polyester PU2000mm coated
- Ground protection: 120G/M2 PE
- Product unit weight: 2.4 kg 5.3 Lb)
- Waterproof seams and fire retardant fabric, ideal for camping
- Sets up in seconds
- Side windows provide great ventilation
- Inside pocket to store personal effects
Content: One tent, one carry bag

Short summary description Bestway Pavillo Nucamp X3 Tent - Pop-Up - 3-persons - Green/Grey/Orange:

Bestway Pavillo Nucamp X3 Tent - Pop-Up - 3-persons - Green/Grey/Orange, Pop-up tent, 3 person(s), Mosquito net, Waterproof seams, Green, Grey, Orange

Long summary description Bestway Pavillo Nucamp X3 Tent - Pop-Up - 3-persons - Green/Grey/Orange:

Bestway Pavillo Nucamp X3 Tent - Pop-Up - 3-persons - Green/Grey/Orange. Type: Pop-up tent, Number of sleeping places: 3 person(s), Product colour: Green, Grey, Orange. Interior material: Polyester, Exterior finish material: Polyester. Width: 1900 mm, Depth: 2350 mm, Height: 1000 mm. Package width: 840 mm, Package depth: 840 mm, Package height: 23 mm. Package type: Blister

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.