location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH48DCEPLGC Signage Display Digital signage flat panel 121.9 cm (48") LED 350 cd/m² Full HD Black 16/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH48DCEPLGC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH48DCEPLGC
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:24:10
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH48DCEPLGC Signage Display Digital signage flat panel 121.9 cm (48") LED 350 cd/m² Full HD Black 16/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 121.9 cm (48") 1920 x 1080 pixels LED 350 cd/m²
  • - Direct-LED BLU 6 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
Long product name Samsung LH48DCEPLGC Signage Display Digital signage flat panel 121.9 cm (48") LED 350 cd/m² Full HD Black 16/7 :
The long product name of Samsung LH48DCEPLGC Signage Display Digital signage flat panel 121.9 cm (48") LED 350 cd/m² Full HD Black 16/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48", 60Hz D-LED BLU, 1920 x 1080 (16:9), 5000:1, 6ms, 16.7 M, 350nit, VESA 400 x 400, Loudspeaker, 10.2kg
More>>>
Samsung LH48DCEPLGC Signage Display Digital signage flat panel 121.9 cm (48") LED 350 cd/m² Full HD Black 16/7:
The official description of Samsung LH48DCEPLGC Signage Display Digital signage flat panel 121.9 cm (48") LED 350 cd/m² Full HD Black 16/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Leverage a professional-grade, cost-effective display solution for a wide range of uses
A reliable but affordable display equipped with the essential functionality you need to deliver quality content

Captivate your audience with stunning, full high-definition (FHD) images and crisp text on Samsung DCE Series displays. This affordable digital signage solution gives you the essential functionality you need to easily produce attention-grabbing messages. Their slim, lightweight design makes installation a snap compared with cumbersome conventional displays, saving you needless start-up expenses. The displays feature direct LED (d-LED) BLU technology for rich picture quality, low power consumption and reduced operating costs.

Attract customers with optimized 16/7 performance
Engage customers and vividly display business messaging with affordable Samsung DCE Series SMART Signage, featuring high picture quality with 350 nit brightness (32": 330nit) and reliable 16/7 usage. With a slim, sleek design for extended indoor use in retail stores, Quick Service Restaurants (QSRs), small businesses and corporate conference rooms and offices, DCE Series displays stunningly present a range of immersive and timely information with captivating picture quality.

Content Auto Play in USB memory or internal memory
MagicInfo Lite Player uses a sophisticated technology to play a huge range of content including video, images, photos on demand, or from a schedule. Customers can easily play files from, or transfer between, the large internal memory or external USB devices plugged into the in-built port. The MagicInfoSlide folder on the USB memory has content that is listed in alphabetical order which is easier and convenient to use as it does not require separate schedules.

Control Displays in multiple locations easily and instantly
MagicInfo Lite solution that comes with the embedded media player extends the remote content management over network through MagicInfo server. Media contents of the USB memory stick plugged in to the back of the DCE Series displays can be scheduled to play from a remote PC.

The connection to MagicInfo server also allows remote monitoring and management of the DCE Series displays. Device information, content playback schedules, network data monitoring, time scheduling, alarms and various controls are all available remotely even without being in front of the displays.

Easily Manage digital signage with a versatile connectivity
Connect the display to other digital signage easily with interfaces based on your specific needs. The displays provide not only the essential connections businesses use the most but support for a wide range of source device types. Interfaces include HDMI, DVI, D-sub, Component and Composite input as well as RS-232C and RJ45 for extensive connectivity.

In addition, DCE series has a space to attach SBB player, which can transform the signage into all-inclusive digital signage solutions.

Short summary description Samsung LH48DCEPLGC Signage Display Digital signage flat panel 121.9 cm (48") LED 350 cd/m² Full HD Black 16/7:
This short summary of the Samsung LH48DCEPLGC Signage Display Digital signage flat panel 121.9 cm (48") LED 350 cd/m² Full HD Black 16/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH48DCEPLGC, Digital signage flat panel, 121.9 cm (48"), LED, 1920 x 1080 pixels, 16/7

Long summary description Samsung LH48DCEPLGC Signage Display Digital signage flat panel 121.9 cm (48") LED 350 cd/m² Full HD Black 16/7:
This is an auto-generated long summary of Samsung LH48DCEPLGC Signage Display Digital signage flat panel 121.9 cm (48") LED 350 cd/m² Full HD Black 16/7 based on the first three specs of the first five spec groups.

Samsung LH48DCEPLGC. Product design: Digital signage flat panel. Display diagonal: 121.9 cm (48"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Operating hours (hours/days): 16/7. Product colour: Black

Display
LED backlighting type
Direct-LED BLU
Display diagonal *
121.9 cm (48")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
350 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
6 ms
Contrast ratio (typical)
5000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.78 million colours
Pixel pitch
0.183 x 0.549 mm
Active display area (W x H)
1054.08 x 592.92 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
USB ports quantity
1
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Composite video in
1
Audio (L/R) in
1
RS-232C
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Bezel width (bottom)
1.5 cm
Bezel width (side)
1.05 cm
Bezel width (top)
1.05 cm
Performance
Operating hours (hours/days)
16/7
Power
Power consumption (typical) *
85 W
Power
Power consumption (sleep)
0.5 W
Power consumption (max)
132 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
1535.8 BTU/h
Weight & dimensions
Width
1075.1 mm
Depth
49.9 mm
Height
619.4 mm
Weight
10.2 kg
Packaging data
Package width
1185 mm
Package depth
148 mm
Package height
715 mm
Package weight
13.8 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
AC, Serial
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
FCC (USA) Part 15, Subpart B Class A, CE (Europe) : EN55022:2006+A1:2007, EN55024:1998+A1:2001+A2:2003, VCCI (Japan) : VCCI V-3 /2010.04 Class A, KCC/EK (Korea) : Tunerless : KN22 / KN24, BSMI (Taiwan) : CNS13438 (ITE EMI) Class A / CNS13439 (AV EMI) / CNS14409 (AV EMS) CNS14972 (Digital), C-Tick (Australia) : AS/NZS CISPR22:2009, CCC(China) : GB9254-2008, GB17625.1-2012, GOST(Russia/CIS) : GOST R 51317 Series, GOST 22505-97, EN55022:2006+A1:2007, EN55024 : 1998+A1:2001+A2:2003 CB (Europe) : IEC60950-1/EN60950-1, CCC (China) : GB4943.1-2011, PSB (Singapore ) : PSB+IEC60950-1, NOM (Mexico ) : NOM-001-SCFI-1993, IRAM (Argentina ) : IRAM+IEC60950-1, SASO (Saudi Arabia ) : SASO+IEC60950-1, BIS(India) : IEC60950-1 / IS13252, NOM(Mexico) : Tunerless : NOM-019-SCFI-1998, KC(Korea) : K 60950-1, EAC(Russia) : EAC+IEC60950-1, INMETRO(Brazil) : INMETRO+IEC60950-1, BSMI(Taiwan) : BSMI+IEC60950-1, RCM(Australia) : IEC60950-1/AS/NZS 60950-1, CSA (Canada) : cUL, UL(USA) : cUL60950-1, TUV (Germany) : CE, NEMKO (Norway) : CE
Other features
Quick start guide
Yes
Dot clock scanning frequency
148.5 MHz
Number of products included
1 pc(s)
Energy efficiency class (old)
A
Brand Image Product code Product Stock Price from
Samsung LH49PMFPBGC Signage Display Digital signage flat panel 124.5 cm (49") LED 500 cd/m² Full HD Black 24/7 Samsung LH49PMFPBGC Signage Display Digital signage flat panel 124.5 cm (49") LED 500 cd/m² Full HD Black 24/7
(show image)
LH49PMFPBGC LH49PMFPBGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DM48E Digital signage flat panel 121.9 cm (48") LED 450 cd/m² Full HD Black 24/7 Samsung DM48E Digital signage flat panel 121.9 cm (48") LED 450 cd/m² Full HD Black 24/7
(show image)
LH48DMEPLGC DM48E 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH48DBEPLGC Signage Display Digital signage flat panel 121.9 cm (48") LED 350 cd/m² Full HD Black Samsung LH48DBEPLGC Signage Display Digital signage flat panel 121.9 cm (48") LED 350 cd/m² Full HD Black
(show image)
LH48DBEPLGC LH48DBEPLGC 0.00
(excl. VAT)
0 (incl. VAT)