Tripp Lite logo

Tripp Lite HDMI over Cat5/6 Active Extender Kit, Box-Style Transmitter/Receiver, Video/Audio, 1080/60p, Intl Power Supply, Up to 61 m

Data-sheet quality:
created/standardized by Icecat
Product views:
85652
Info modified on:
10 Aug 2024, 09:46:34
Warranty:
1-year limited warranty
Long product name Tripp Lite HDMI over Cat5/6 Active Extender Kit, Box-Style Transmitter/Receiver, Video/Audio, 1080/60p, Intl Power Supply, Up to 61 m:

HDMI over Cat5/6 Active Extender Kit, Box-Style Transmitter/Receiver, Video/Audio, 1080/60p, Intl Power Supply, Up to 61 m

Tripp Lite HDMI over Cat5/6 Active Extender Kit, Box-Style Transmitter/Receiver, Video/Audio, 1080/60p, Intl Power Supply, Up to 61 m:

The B126-1A1-INT HDMI over Cat5/Cat6 Active Extender Kit includes a transmitter unit and a receiver unit that work in tandem to extend an HDMI signal to a projector, monitor or television. The kit is ideal for digital signs, trade shows, presentations, classrooms, churches, retail settings and other applications where the video source is located farther than conventional cables allow.

HDMI cable (see Tripp Lite’s P568-Series) connects a monitor and the audio/video source to the transmitter’s HDMI ports and another monitor to the receiver. Cat5e/6 cable connects the two units (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series).

The B126-1A1-INT can extend a 1080i (60 Hz) signal up to 61 m, a 1080p (60 Hz) signal up to 45.7 m and a 3D signal up to 38.1 m. You can also connect up to three B126-110 remote repeaters in the chain (using Cat5e/6 cable) for a total of five HDMI displays and full signal extension of 213.4 meters (1080i), 152.4 meters (1080p) or 121.9 meters (3D).

In addition to high-definition video, the B126-1A1-INT delivers full, rich stereo and 7.1-channel surround sound (multi-channel or PCM) audio. Built-in equalization control lets you fine-tune the image quality at each remote display. Supports 24-bit True Color (8 bits per channel) and HDCP. Easy to set up with no software or drivers to install. Mounts to a wall, rack or pole using the included hardware.

Extends High-Definition Signals

● Extends a 1080i (60 Hz) signal up to 61 m, a 1080p (60 Hz) signal up to 46 m and a 3D signal up to 38 m
● Connect up to 3 B126-110 remote repeaters between the transmitter and receiver for maximum signal range of 213 m (1080i), 152 m (1080p) and 122 m (3D)
● Transmitter and receiver connect with one Cat5e/6 cable (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series)
● Supports stereo and 7.1-channel surround sound (multi-channel or PCM) audio
● Supports 24-bit True Color (8 bits per channel) and HDCP
● Built-in equalization control lets you adjust the image on the local monitor

Easy to Set Up and Use

● Plug-and-play engineering—no software or drivers to download and install
● Works with all operating systems and HDMI video sources
● Units connect quickly to monitors with HDMI cable, such as Tripp Lite’s P568-Series
● LEDs indicate at a glance when the unit is receiving power and a signal from the previous link in the chain
● Included mounting hardware lets you install the units on a wall, rack or pole
● International power supplies with CEE 7/16 Schuko, BS1363 UK and AS2112 Australia plugs

● Supports high-definition video resolutions up to 1080p (60 Hz)
● Supports stereo and 7.1-channel surround sound audio
● Works with all operating systems and HDMI video sources
● Plug and play—no software or drivers to install
● Built-in equalization control lets you adjust monitor image

Package Includes

● Transmitter unit
● Receiver unit
● Screwdriver for adjusting equalization
● (2) External power supplies w/CEE 7/16 Schuko, BS1363 UK and AS2112 Australia plugs (Input: 100–240V, 50/60 Hz, 0.5A; Output: 5V, 2A)
● Mounting hardware
● Owner’s manual

Batteries not Required to Operate

Short summary description Tripp Lite HDMI over Cat5/6 Active Extender Kit, Box-Style Transmitter/Receiver, Video/Audio, 1080/60p, Intl Power Supply, Up to 61 m:

Tripp Lite HDMI over Cat5/6 Active Extender Kit, Box-Style Transmitter/Receiver, Video/Audio, 1080/60p, Intl Power Supply, Up to 61 m, 1600 x 1200 pixels, AV transmitter & receiver, 61 m, Black, HDCP

Long summary description Tripp Lite HDMI over Cat5/6 Active Extender Kit, Box-Style Transmitter/Receiver, Video/Audio, 1080/60p, Intl Power Supply, Up to 61 m:

Tripp Lite HDMI over Cat5/6 Active Extender Kit, Box-Style Transmitter/Receiver, Video/Audio, 1080/60p, Intl Power Supply, Up to 61 m. Type: AV transmitter & receiver, Maximum resolution: 1600 x 1200 pixels, Cable types supported: Cat5e, Cat6. Package width: 177.8 mm, Package depth: 127 mm, Package height: 228.6 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.