location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite HDMI over Cat5/6 Active Extender, Box-Style Receiver for Video/Audio, 1080p @ 60 Hz w/ Intl. Power Supply, Up to 61 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI over Cat5/6 Active Extender, Box-Style Receiver for Video/Audio, 1080p @ 60 Hz w/ Intl. Power Supply, Up to 61 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B126-1A0-INT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332192806 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite HDMI over Cat5/6 Active Extender, Box-Style Receiver for Video/Audio, 1080p @ 60 Hz w/ Intl. Power Supply, Up to 61 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV receiver 1600 x 1200 pixels Black
  • - Maximum transfer distance: 61 m
  • - 7.1 channels
  • - Ethernet LAN DC-in jack
Warranty: 1-year limited warranty
Long product name Tripp Lite HDMI over Cat5/6 Active Extender, Box-Style Receiver for Video/Audio, 1080p @ 60 Hz w/ Intl. Power Supply, Up to 61 m :
The long product name of Tripp Lite HDMI over Cat5/6 Active Extender, Box-Style Receiver for Video/Audio, 1080p @ 60 Hz w/ Intl. Power Supply, Up to 61 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI over Cat5/6 Active Extender, Box-Style Receiver for Video/Audio, 1080p @ 60 Hz w/ Intl. Power Supply, Up to 61 m
More>>>
Tripp Lite HDMI over Cat5/6 Active Extender, Box-Style Receiver for Video/Audio, 1080p @ 60 Hz w/ Intl. Power Supply, Up to 61 m:
The official description of Tripp Lite HDMI over Cat5/6 Active Extender, Box-Style Receiver for Video/Audio, 1080p @ 60 Hz w/ Intl. Power Supply, Up to 61 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B126-1A0-INT HDMI over Cat5/Cat6 Active Remote Receiver works with Tripp Lite’s B126-002 or B126-004 transmitter to extend an HDMI signal to multiple projectors, monitors or televisions in a chain. It’s ideal for digital signs, trade shows, presentations, classrooms, churches, retail settings and other applications where the video source is located farther than conventional cables allow or that require multiple displays connected to one source.

The receiver uses HDMI cable (see Tripp Lite’s P568-Series) to connect to the monitor and Cat5e/6 cable to receive the signal from the transmitter or a remote repeater in the chain (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series).

The B126-1A0-INT can extend a 1080i (60 Hz) signal up to 61 m, a 1080p (60 Hz) signal up to 45.7 m and a 3D signal up to 38.1 m. You can connect up to three B126-110 remote repeaters in the chain for a total of four HDMI displays and full signal extension of 213.4 meters (1080i), 152.4 meters (1080p) or 121.9 meters (3D).

In addition to high-definition video, the B126-1A0-INT delivers full, rich stereo and 7.1-channel surround sound (multi-channel or PCM) audio when paired with a B126-Series transmitter. Built-in equalization control lets you fine-tune the image quality at each remote display. Supports 24-bit True Color (8 bits per channel) and HDCP.

Extends High-Definition Signals

● Works in tandem with Tripp Lite’s B126-002 or B126-004 transmitter unit
● Extends a 1080i (60 Hz) signal up to 61 m, a 1080p (60 Hz) signal up to 46 m and a 3D signal up to 38 m
● Connect up to 3 B126-110 remote repeaters to the chain for maximum signal range of 213 m (1080i), 152.4 m (1080p) and 121.9 m (3D)
● Connects to previous link in the chain with one Cat5e/6 cable (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series)

Supports the Latest Video and Audio Resolutions

● Works with all operating systems and HDMI video sources
● Supports HD resolutions up to 1080p (60 Hz)
● Supports stereo and 7.1-channel surround sound (multi-channel or PCM) audio when paired with B126-002 or B126-004 transmitter unit
● Supports 24-bit True Color (8 bits per channel) and HDCP
● Built-in equalization control lets you adjust the image on the local monitor

Easy to Set Up and Use

● Plug-and-play engineering—no software or drivers to download and install
● Connects quickly to local monitor with HDMI cable, such as Tripp Lite’s P568-Series
● LEDs indicate at a glance when the unit is receiving power and a signal from the previous link in the chain
● Included mounting hardware lets you install the unit on a wall, rack or pole
● International power supply with CEE 7/16 Schuko, BS1363 UK and AS2112 Australia plugs

● Works in tandem with B126-002 or B126-004 transmitter unit
● Supports high-definition video resolutions up to 1080p (60 Hz)
● Supports stereo and 7.1-channel surround sound audio
● Works with all operating systems and HDMI video sources
● Plug and play—no software or drivers to install

Package Includes

● B126-1A0-INT HDMI over Cat5/Cat6 Active Remote Receiver
● Screwdriver for adjusting equalization
● External power supply w/CEE 7/16 Schuko, BS1363 UK and AS2112 Australia plugs (Input: 100–240V, 50/60 Hz, 0.5A; Output: 5V, 2A)
● Mounting hardware
● Owner’s manual

Batteries not Required to Operate

Short summary description Tripp Lite HDMI over Cat5/6 Active Extender, Box-Style Receiver for Video/Audio, 1080p @ 60 Hz w/ Intl. Power Supply, Up to 61 m:
This short summary of the Tripp Lite HDMI over Cat5/6 Active Extender, Box-Style Receiver for Video/Audio, 1080p @ 60 Hz w/ Intl. Power Supply, Up to 61 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite HDMI over Cat5/6 Active Extender, Box-Style Receiver for Video/Audio, 1080p @ 60 Hz w/ Intl. Power Supply, Up to 61 m, 1600 x 1200 pixels, AV receiver, 61 m, Black

Long summary description Tripp Lite HDMI over Cat5/6 Active Extender, Box-Style Receiver for Video/Audio, 1080p @ 60 Hz w/ Intl. Power Supply, Up to 61 m:
This is an auto-generated long summary of Tripp Lite HDMI over Cat5/6 Active Extender, Box-Style Receiver for Video/Audio, 1080p @ 60 Hz w/ Intl. Power Supply, Up to 61 m based on the first three specs of the first five spec groups.

Tripp Lite HDMI over Cat5/6 Active Extender, Box-Style Receiver for Video/Audio, 1080p @ 60 Hz w/ Intl. Power Supply, Up to 61 m. Type: AV receiver, Maximum resolution: 1600 x 1200 pixels, Cable types supported: Cat5e, Cat6. Dimensions (WxDxH): 63.5 x 91.4 x 25.4 mm

Country Distributor
United Kingdom 1 distributor(s)