Tripp Lite logo

Tripp Lite 4-Port HDMI over Cat5/6 Extender/Splitter, Box-Style Transmitter, Video/Audio, 1080/60p, Intl Power Supply, Up to 61 m

Data-sheet quality:
created/standardized by Icecat
Product views:
104897
Info modified on:
14 Mar 2024, 18:47:22
Warranty:
1-year limited warranty
Long product name Tripp Lite 4-Port HDMI over Cat5/6 Extender/Splitter, Box-Style Transmitter, Video/Audio, 1080/60p, Intl Power Supply, Up to 61 m:

4-Port HDMI over Cat5/6 Extender/Splitter, Box-Style Transmitter, Video/Audio, 1080/60p, Intl Power Supply, Up to 61 m

Tripp Lite 4-Port HDMI over Cat5/6 Extender/Splitter, Box-Style Transmitter, Video/Audio, 1080/60p, Intl Power Supply, Up to 61 m:

The B126-004-INT 4-Port HDMI over Cat5/Cat6 Extender/Splitter works with Tripp Lite B126-Series remote receivers to split a single HDMI audio/video signal into five separate signals—one local and four remote. It’s ideal for digital signs, trade shows, presentations, retail settings and other applications where the video source is located farther than conventional cables allow or that require multiple displays connected to one source.

The B126-004-INT uses HDMI cable (see Tripp Lite’s P568-Series) to connect to the source and the local monitor and Cat5e/6 cable to transmit to the remote monitors (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series).

When used with Tripp Lite’s B126-1A0 or B126-1A0-WP-1 active remote receivers, the B126-004-INT can extend a 1080i (60 Hz) signal up to 61 m, a 1080p signal (60 Hz) up to 45.7 m and a 3D signal up to 38.1 m. With a B126-1P0 or B126-1P0-WP-1 passive remote receiver, it can extend a 1080i (60 Hz) signal up to 30.5 m and a 1080p (60 Hz) signal up to 15.2 m.

By daisy-chaining up to three B126-004-INT units, one video source can transmit to as many as 13 monitors—one local and 12 remote. Add up to three B126-110 remote repeaters to each channel to fully extend the signal range or add more displays.

Easy to set up with no software or drivers to install, the unit mounts to a wall, rack or pole using the included hardware.

Extends High-Definition Signals

● Extends a 1080i (60 Hz) signal up to 53 m, a 1080p (60 Hz) signal up to 38 m and a 3D signal up to 30 m with each optional Tripp Lite B126-110 remote repeater
● Extends a 1080i (60 Hz) signal up to 61 m, a 1080p (60 Hz) signal up to 46 m and a 3D signal up to 38 m with Tripp Lite B126-1A0 or B126-1A0-WP-1 active remote receiver
● Extends a 1080i (60 Hz) signal up to 31 m and a 1080p (60 Hz) signal up to 15 m with Tripp Lite B126-1P0 or B126-1P0-WP-1 passive remote receiver
● Add up to 3 remote repeaters on each channel for maximum signal range
● Daisy-chain up to 3 units to extend the original signal to as many as 13 display monitors (1 local, 12 remote)
● Connects to next link in the chain with one Cat5e/6 cable (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series)

Supports the Latest Video and Audio Resolutions

● Works with all operating systems and HDMI video sources
● Supports HD resolutions up to 1080p (60 Hz)
● Supports stereo and 7.1-channel surround sound (multi-channel or PCM) audio
● Supports 24-bit True Color (8 bits per channel) and HDCP

Easy to Set Up and Use

● Plug and play—no software or drivers to download and install
● Connects quickly to source and local monitor with HDMI cable, such as Tripp Lite’s P568-Series
● LEDs indicate when the unit is receiving power and an HDMI signal from the source
● Included mounting hardware lets you install the unit on a wall, rack or pole
● Mount up to 3 units in 1U of rack space using a Tripp Lite B132-004-RB rack-mount bracket
● International power supply with CEE 7/16 Schuko, BS1363 UK and AS2112 Australia plugs

● Perfect for digital signs, trade shows and classrooms
● Can daisy-chain up to 3 units to extend signal to 13 monitors
● Works with all operating systems and HDMI video sources
● Supports stereo and 7.1-channel surround sound audio
● Plug and play—no software or drivers to install

Package Includes

● B126-004-INT 4-Port HDMI over Cat5/Cat6 Extender/Splitter
● HDMI daisy-chain cable, 12 in. (30.5 cm)
● External power supply w/CEE 7/16 Schuko, BS1363 UK and AS2112 Australia plugs (Input: 100–240V, 50/60 Hz, 0.5A; Output: 5V, 2A)
● Mounting hardware
● Owner’s manual

Batteries not Required to Operate

Short summary description Tripp Lite 4-Port HDMI over Cat5/6 Extender/Splitter, Box-Style Transmitter, Video/Audio, 1080/60p, Intl Power Supply, Up to 61 m:

Tripp Lite 4-Port HDMI over Cat5/6 Extender/Splitter, Box-Style Transmitter, Video/Audio, 1080/60p, Intl Power Supply, Up to 61 m, 1600 x 1200 pixels, AV transmitter, 61 m, HDCP

Long summary description Tripp Lite 4-Port HDMI over Cat5/6 Extender/Splitter, Box-Style Transmitter, Video/Audio, 1080/60p, Intl Power Supply, Up to 61 m:

Tripp Lite 4-Port HDMI over Cat5/6 Extender/Splitter, Box-Style Transmitter, Video/Audio, 1080/60p, Intl Power Supply, Up to 61 m. Type: AV transmitter, Maximum resolution: 1600 x 1200 pixels, Cable types supported: Cat5e, Cat6. Dimensions (WxDxH): 127 x 101.6 x 28.6 mm. Cables included: HDMI

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.