icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Brother logo

Brother MFC-L6800DW multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
414137
Info modified on:
13 Mar 2024, 09:45:27
Warranty:
2 Years
Long product name Brother MFC-L6800DW multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi:

MFC-L6800DW - 46ppm, 1200 x 1200dpi, 512MB, 4.8" LCD, USB 2.0, Ethernet, Wi-Fi, 745W, 18.9kg

Brother MFC-L6800DW multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi:

The Brother MFC-L6800DW business-durable monochrome laser All-in-One is the ultimate choice for mid-sized workgroups with higher print volumes. It offers great value due to the included high-yield in-box toner cartridge and low cost output thanks to the super high-yield replacement toner cartridge. Plus, maximize your productivity with fast printing and copying up to 48ppm as well as a 520-sheet capacity paper tray that holds more than a ream of paper. For even fewer refills, expand the paper capacity to 1,610 sheets with optional trays. This high-performance All-in-One offers advanced scanning features with multiple scan to destinations and a fastest-in-class monochrome scan speed to help optimize your workflow‡. Advanced security features including an integrated NFC card reader and Active Directory® support provide network user authentication. Customize your workflow with the color Touchscreen display and directly scan to and print from popular business cloud services.

- Fast, high-quality printing for higher print volumes. Featuring a business-durable design with high-speed printing and copying up to 48 pages per minute, this high-performance All-in-One is ideal for mid-sized workgroups.
- Low total cost of ownership. Includes a high-yield 8,000-page‡ toner cartridge for built-in value. For even lower cost printing, use the super high-yield 12,000-page‡ replacement toner cartridge.
- Flexible network connectivity†. Built-in wireless 802.11b/g/n and Gigabit Ethernet interfaces allow you to share the MFC-L6800DW with multiple users on your network.
- Advanced duplex capabilities. Automatic two-sided printing and copying helps save paper. Plus, the 80-page capacity duplex auto document feeder scans both sides of the page in a single-pass for two-sided monochrome scanning up to 100ipm‡.
- Large, expandable paper capacity‡. Easily handle your large print jobs via an adjustable 520-sheet capacity paper tray and 50-sheet capacity multi-purpose tray. For additional capacity, optional paper trays are available in 250-sheet or 520-sheet capacities enabling users to configure the All-in-One with multiple trays in a way that best meets their application requirements – up to 1,610 sheets total capacity.
- 4.85" color Touchscreen display. Allows for easy menu navigation and creation of up to 48 customized shortcuts. Plus, scan to popular business cloud services‡ directly from the Touchscreen including: EVERNOTE®, DROPBOX, GOOGLE DRIVE™, ONENOTE®, and more
- Advanced security features. Offers an integrated NFC card reader and Active Directory® support for network user authentication to help protect against unauthorized access to the device. Other security features include: Secure Function Lock, LDAP, SSL/TLS, and more.
- Fast scanning with advanced capabilities‡. Features a fastest-in-class monochrome scan speed of up to 50ipm‡ and multiple scan-to destinations to adapt to your customized workflow. Scan-to destinations include E-mail, SSH Server (SFTP), USB, SharePoint®, Cloud, Network Folder (CIFS), and more.
- Convenient mobile device printing and scanning. Print from your mobile device via: AirPrint™, Google Cloud Print™ 2.0, Mopria®, Brother iPrint&Scan, Cortado Workplace, and Wi-Fi Direct®. Plus, wirelessly scan to your mobile device with the Brother iPrint&Scan app.
- Outstanding customer support. The Brother MFC-L6800DW offers a 1 year limited warranty with free phone support for the life of your product.

Short summary description Brother MFC-L6800DW multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi:

Brother MFC-L6800DW, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, White

Long summary description Brother MFC-L6800DW multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi:

Brother MFC-L6800DW. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.