location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-L6700DW multifunction printer Laser A4 1200 x 1200 DPI 48 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-L6700DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-L6700DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502642053 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:37:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brother MFC-L6700DW user manual (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother MFC-L6700DW multifunction printer Laser A4 1200 x 1200 DPI 48 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 48 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
  • - Wi-Fi Ethernet LAN
  • - Internal memory: 512 MB
  • - 18.4 kg
Warranty: 1 Year
Long product name Brother MFC-L6700DW multifunction printer Laser A4 1200 x 1200 DPI 48 ppm Wi-Fi :
The long product name of Brother MFC-L6700DW multifunction printer Laser A4 1200 x 1200 DPI 48 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Business Laser All-in-One with Advanced Duplex, Wireless Networking and Large Paper Capacity
More>>>
Brother MFC-L6700DW multifunction printer Laser A4 1200 x 1200 DPI 48 ppm Wi-Fi:
The official description of Brother MFC-L6700DW multifunction printer Laser A4 1200 x 1200 DPI 48 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Brother MFC-L6700DW monochrome laser All-in-One addresses the business needs of workgroups with higher print volumes. It boosts printing and copying at up to 48ppm and low cost output with a super high-yield replacement toner cartridge. Advanced security features such as network user authentication help protect against unauthorized access. The large 520-sheet capacity paper tray holds more than a ream a paper for fewer refills, and for additional capacity add-on trays boost total capacity to 1,610 sheets. Quickly scan two-sided documents to a wide variety of destinations using the 70-page capacity auto document feeder or the legal-size document glass. A large, color Touchscreen display provides customized workflow and direct printing from and scanning to popular business cloud services.

- Fast, high-quality printing and copying. With a print speed of up to 48 pages per minute, this high-performance All-in-One is ideal for busy workgroups.
- Low cost printing. Spend less time replacing supplies and help reduce running costs due to a super high-yield 12,000-page‡ replacement toner cartridge.
- Flexible network connectivity†. Built-in wireless 802.11b/g/n and Gigabit Ethernet interfaces allow you to share the MFC-L6700DW with multiple users on your network.
- Advanced duplex capabilities. Automatic two-sided printing and copying helps save paper. Plus, the 70-page capacity duplex auto document feeder scans both sides of the page in a single-pass for two-sided monochrome scanning up to 56ipm‡.
- 4.85" color Touchscreen display. Allows for easy menu navigation and creation of up to 48 customized shortcuts. Plus, scan to popular business cloud services‡ directly from the Touchscreen including: EVERNOTE®, DROPBOX, GOOGLE DRIVE™, ONENOTE®, and more.
- Large, expandable paper capacity Easily handle your large print jobs via an adjustable 520-sheet capacity paper tray and 50-sheet capacity multi-purpose tray. Additional optional paper trays are available in 250-sheet or 520-sheet capacities enabling users to configure the printer with multiple trays in a way that best meets their application requirements – up to 1,610-sheet total capacity.
- Convenient mobile device printing and scanning. Print from your mobile device via‡: AirPrint®, Google Cloud Print™ 2.0, Mopria®, Brother iPrint&Scan, Cortado Workplace, and Wi-Fi Direct®. Plus, wirelessly scan to your mobile device with the Brother iPrint&Scan app.
- Fast scanning with advanced capabilities‡. Help increase your productivity with monochrome scanning up to 28ipm‡. Plus, supports multiple scan-to destinations such as E-mail, SSH Server (SFTP), USB, SharePoint®, Cloud Services, and Network Folder (CIFS) to easily adapt to your customized workflow.
- Legal-size document glass. Easily copy or scan bound materials or up to legal-size documents.
- Advanced security features. Active Directory® support for network user authentication to help protect against unauthorized access to device. Other security features include: Secure Function Lock, LDAP, SSL/TLS, and more.
- Walk-up printing and scanning. A USB Host is located on the front of the machine for printing files from or scanning files to your USB flash memory drive‡.
- Outstanding customer support. The Brother MFC-L6700DW offers a 1 year limited warranty with free phone support for the life of your product.

Short summary description Brother MFC-L6700DW multifunction printer Laser A4 1200 x 1200 DPI 48 ppm Wi-Fi:
This short summary of the Brother MFC-L6700DW multifunction printer Laser A4 1200 x 1200 DPI 48 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-L6700DW, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black

Long summary description Brother MFC-L6700DW multifunction printer Laser A4 1200 x 1200 DPI 48 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-L6700DW multifunction printer Laser A4 1200 x 1200 DPI 48 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-L6700DW. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
48 ppm
Time to first page (black, normal)
7.5 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
48 cpm
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, FTP, File, Image, OCR, USB
Scan speed (colour)
20 ppm
Scan speed (black)
28 ppm
Duplex scan speed (colour)
34 ppm
Duplex scan speed (black)
56 ppm
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
DOCX, PDF, PPTX, XML, XPS
Scan drivers
ICA, ISIS, SANE, TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax transmission speed
2.5 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Fax broadcasting
350 locations
Features
Recommended duty cycle
0 - 5000 pages per month
Maximum duty cycle *
100000 pages per month
Page description languages
BR-Script 3, Epson FX, IBM ProPrinter, PCL 6, PDF 1.7
Input & output capacity
Total input capacity *
520 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
70 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper
Multi-purpose tray media types
Bond paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
6 3/4, 7 3/4, 9, 10
Paper tray media weight (imperial)
7.26 - 14.5 kg (16 - 32 lbs)
Paper handling
Multi-Purpose Tray media weight (imperial)
7.26 - 24 kg (16 - 53 lbs)
Duplex media weight (imperial)
17 - 24 lbs
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, APOP, EAP-FAST, SMTP-AUTH, SSL/TLS, WPA-PSK, WPA2-PSK
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, POP3, SMTP Client, IPP/IPPS, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMP, Web Services (Print/Scan), SNTP Client, LDAP, IMAP4
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, POP3, SMTP Client, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c, HTTP/HTTPS server, TFTP client and server, ICMPv6, SNTP Client, LDAP, Web Services (Print/Scan), IMAP4
Email protocols
APOP, IMAP4, POP3
Online services supported
Dropbox, Evernote, Google Drive, OneDrive
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
512 MB
Sound pressure level (printing)
55 dB
Sound power level (standby)
35 dB
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
12.3 cm (4.85")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
680 W
Power consumption (ready)
36 W
Power consumption (sleep)
1.8 W
AC input voltage
120 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
495.3 mm
Depth
525.8 mm
Height
657.9 mm
Weight
18.4 kg
Packaging data
Package width
599.4 mm
Package depth
525.8 mm
Package height
657.9 mm
Package weight
22.1 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:57:27
Uk has collected 1 expert review for Brother MFC-L6700DW multifunction printer Laser A4 1200 x 1200 DPI 48 ppm Wi-Fi and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2017-03-01 06:57:27
The Brother MFC-L6700DW ($599.99) is a workhorse mono laser all-in-one printer for a small office or a workgroup. It's fast, capable of heavy-duty printing, and offers solid paper capacity, a wide range of connection choices, a strong feature set, and a l...
Good Good speed, Generous standard and optional paper handling,70-sheet ADF supports duplex scanning, USB, Ethernet, Wi-Fi, and Wi-Fi Direct connectivity, Low cost per page...
Bad Subpar graphics quality...
Bottom line The Brother MFC-L6700DW is a small-office mono laser all-in-one printer that combines speed, a generous feature set, multiple connectivity choices, and good standard and optional paper capacities...
80%
Country Distributor
United States 1 distributor(s)