Tripp Lite logo

Tripp Lite P581-003-V2 DisplayPort 1.2 to DVI Active Adapter Cable (DP with Latches to DVI-D Dual Link M/M), 3 ft. (0.9 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
129790
Info modified on:
10 Aug 2024, 09:39:42
Bullet Points Tripp Lite P581-003-V2 DisplayPort 1.2 to DVI Active Adapter Cable (DP with Latches to DVI-D Dual Link M/M), 3 ft. (0.9 m):
  • - Active adapter for use with any DisplayPort port
  • - Supports computer video resolutions up to 1920 x 1200
  • - Supports HD video resolutions up to 1920 x 1080 (1080p)
  • - No separate adapter required
  • - Gold-plated connectors and contacts
Warranty:
3-year limited
Long product name Tripp Lite P581-003-V2 DisplayPort 1.2 to DVI Active Adapter Cable (DP with Latches to DVI-D Dual Link M/M), 3 ft. (0.9 m):

DisplayPort 1.2 to DVI Active Adapter Cable (DP with Latches to DVI-D Dual Link M/M), 3 ft. (0.9 m)

Tripp Lite P581-003-V2 DisplayPort 1.2 to DVI Active Adapter Cable (DP with Latches to DVI-D Dual Link M/M), 3 ft. (0.9 m):

Send High-Quality DisplayPort v1.2 Video Signals to a DVI Display
Connects DisplayPort computer to DVI-enabled monitor, projector or TV
Ideal for displaying video on large monitor or digital sign
DVI-D and latching DisplayPort male connectors
No separate adapter required

Vibrant, Superior Video Quality
Supports computer video resolutions up to 1920 x 1200
Supports HD video resolutions up to 1920 x 1080 (1080p)
Converts Single-Mode and Dual-Mode (DP++) DisplayPort output
Perfect for use with graphics cards, such as AMD Eyefinity, that do not output DP++ signals

Superior Materials for Superior Performance
Double shielding with foil and braid for maximum EMI/RFI protection
Gold-plated connectors and contacts for excellent conductivity
Latching DisplayPort plug for secure connection
Integral strain relief for long life

Short summary description Tripp Lite P581-003-V2 DisplayPort 1.2 to DVI Active Adapter Cable (DP with Latches to DVI-D Dual Link M/M), 3 ft. (0.9 m):

Tripp Lite P581-003-V2 DisplayPort 1.2 to DVI Active Adapter Cable (DP with Latches to DVI-D Dual Link M/M), 3 ft. (0.9 m), 0.91 m, DisplayPort, DVI-D, Male, Male, Gold

Long summary description Tripp Lite P581-003-V2 DisplayPort 1.2 to DVI Active Adapter Cable (DP with Latches to DVI-D Dual Link M/M), 3 ft. (0.9 m):

Tripp Lite P581-003-V2 DisplayPort 1.2 to DVI Active Adapter Cable (DP with Latches to DVI-D Dual Link M/M), 3 ft. (0.9 m). Cable length: 0.91 m, Connector 1: DisplayPort, Connector 2: DVI-D. Package width: 177.8 mm, Package depth: 12.7 mm, Package height: 228.6 mm. Master (outer) case width: 350.5 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 398.8 mm. Cable colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.