location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 8-Port VGA + Audio over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter w/EDID, 1920 x 1440 @ 60 Hz, Up to 1,000 ft.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-Port VGA + Audio over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter w/EDID, 1920 x 1440 @ 60 Hz, Up to 1,000 ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B132-008A-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332190246 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite 8-Port VGA + Audio over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter w/EDID, 1920 x 1440 @ 60 Hz, Up to 1,000 ft.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV transmitter 1920 x 1440 pixels Black
  • - Maximum transfer distance: 304 m
  • - Ethernet LAN DC-in jack
Warranty: 1-year limited warranty
Long product name Tripp Lite 8-Port VGA + Audio over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter w/EDID, 1920 x 1440 @ 60 Hz, Up to 1,000 ft. :
The long product name of Tripp Lite 8-Port VGA + Audio over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter w/EDID, 1920 x 1440 @ 60 Hz, Up to 1,000 ft.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Port VGA + Audio over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter w/EDID, 1920 x 1440 @ 60 Hz, Up to 1,000 ft.
More>>>
Tripp Lite 8-Port VGA + Audio over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter w/EDID, 1920 x 1440 @ 60 Hz, Up to 1,000 ft.:
The official description of Tripp Lite 8-Port VGA + Audio over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter w/EDID, 1920 x 1440 @ 60 Hz, Up to 1,000 ft. as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Works with Tripp Lite’s B132-Series receivers to transmit a VGA + audio signal to 9 sets of displays and speakers (8 remote, 1 local) up to 1,000 ft. away. Ideal for digital signs, trade shows and classrooms.
- Requires Tripp Lite remote receivers (sold separately)
- Extends 1024 x 768 @ 60 Hz audio/video signal up to 1,000 ft.
- Extends 1920 x 1440 @ 60 Hz audio/video signal up to 500 ft.
- Daisy-chain up to 6 units to extend signal to 49 displays
- Plug and play—no software or drivers to install

The B132-008A-2 8-Port VGA + Audio over Cat5/Cat6 Extender/Splitter works with a B132-100A or B132-100A-WP-1 remote receiver to split a VGA audio/video signal into nine separate signals—one local and eight remote. It’s ideal for digital signs, trade shows and other applications where the video source is located farther than conventional cables allow or that require multiple displays connected to one source.

The B132-008A-2 uses VGA cable(such as Tripp Lite’s P504-Series) to connect to the source and displays and Cat5e/6 cable to transmit to the remote receivers. For best results, use 24 AWG solid-wire N022-01K-GY(Cat5e) or N222-01K-GY(Cat6) cable.

When used with Tripp Lite’s B132-Series active remote receivers, the B132-008A-2 can extend a 1920 x 1440(60 Hz) signal up to 500 feet and a 1024 x 768(60 Hz) signal up to 1,000 feet. By daisy-chaining up to six units, one audio/video source can transmit to as many as 49 displays—48 remote and one local.

Add up to three B132-110A remote repeaters to each channel to fully extend the signal range or add more displays. You can extend a 1920 x 1440(60 Hz) signal up to 500 feet or a 1024 x 768(60 Hz) signal up to 1,000 feet from the first repeater in the chain to the last receiver.

The B132-008A-2 also delivers high-quality audio and copies EDID information from a connected display to ensure optimal compatibility. Easy to set up with no software or drivers to install. Mounts to a wall, rack or pole using the included hardware.

Transmits a Single High-Definition VGA + Audio Signal to 9 Sets of Displays/Speakers
- Ideal for applications where the video source is located farther than conventional cables allow or that require multiple displays connected to one source
- Splits one VGA + audio signal into 9 separate signals(8 remote, 1 local)
- Tripp Lite B132-100A or B132-100A-WP-1 remote receiver required for each remote signal

Daisy-Chain Units to Reach More Remote Displays
- Daisy-chain up to 6 units to extend the original audio/video signal to as many as 49 displays(48 remote, 1 local)
- Connects to next link in chain with one Cat5/Cat6 cable, such as Tripp Lite 24 AWG solid-wire N022-01K-GY(Cat5e) or N222-01K-GY(Cat6) cable
- Add up to 3 B132-110A remote repeaters to each channel to extend signal range or add displays

Extends Signals Up to 1,000 ft.
Extends a 1920 x 1440(60 Hz) signal up to 500 ft. away from the audio/video source
Extends a 1024 x 768(60 Hz) signal up to 1,000 ft. away from the audio/video source
Supports high-quality audio

Easy to Set Up and Use
- Plug-and-play engineering—no software or drivers to download and install
- Connects quickly to source and displays with VGA cable, such as Tripp Lite’s P504-Series
- LEDs indicate at a glance when the unit is receiving power and a VGA signal from the source
- Included mounting hardware lets you install the unit on a wall, rack or pole

TAA-Compliant
Compliant with the Federal Trade Agreements Act(TAA) for GSA Schedule purchases

Short summary description Tripp Lite 8-Port VGA + Audio over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter w/EDID, 1920 x 1440 @ 60 Hz, Up to 1,000 ft.:
This short summary of the Tripp Lite 8-Port VGA + Audio over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter w/EDID, 1920 x 1440 @ 60 Hz, Up to 1,000 ft. data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 8-Port VGA + Audio over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter w/EDID, 1920 x 1440 @ 60 Hz, Up to 1,000 ft., 1920 x 1440 pixels, AV transmitter, 304 m, Black

Long summary description Tripp Lite 8-Port VGA + Audio over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter w/EDID, 1920 x 1440 @ 60 Hz, Up to 1,000 ft.:
This is an auto-generated long summary of Tripp Lite 8-Port VGA + Audio over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter w/EDID, 1920 x 1440 @ 60 Hz, Up to 1,000 ft. based on the first three specs of the first five spec groups.

Tripp Lite 8-Port VGA + Audio over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter w/EDID, 1920 x 1440 @ 60 Hz, Up to 1,000 ft.. Type: AV transmitter, Maximum resolution: 1920 x 1440 pixels, Cable types supported: Cat5, Cat6. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 5 V. Dimensions (WxDxH): 236 x 99.1 x 305 mm, Width: 236.2 mm, Depth: 99.1 mm. Package width: 353.1 mm, Package depth: 165.1 mm, Package height: 55.9 mm. Cables included: Audio (3.5mm), VGA

Features
Type *
AV transmitter
Maximum resolution *
1920 x 1440 pixels
Cable types supported
Cat5, Cat6
Maximum transfer distance
304 m
Supported video modes
480i, 480p, 720p, 1080i, 1080p
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1440 x 900, 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA), 1920 x 1440
HDCP & EDID bypass
Yes
Wall mountable
Yes
Plug and Play
Yes
Product colour
Black
Certification
TAA
Ports & interfaces
Ethernet LAN
Yes
RJ-45 input ports
8
VGA (D-Sub) input ports
2
Audio input
2
DC-in jack
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operating voltage
5 V
Input current
0.5 A
Output current
2 A
Weight & dimensions
Dimensions (WxDxH)
236 x 99.1 x 305 mm
Width
236.2 mm
Weight & dimensions
Depth
99.1 mm
Height
30.5 mm
Weight
680 g
Packaging data
Package width
353.1 mm
Package depth
165.1 mm
Package height
55.9 mm
Package weight
1.77 kg
Packaging content
AC adapter included
Yes
Cables included
Audio (3.5mm), VGA
Manual
Yes
Mounting kit
Yes
Technical details
Country of origin
Taiwan
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
586.7 mm
Master (outer) case length
375.9 mm
Master (outer) case height
198.1 mm
Master (outer) case gross weight
18.3 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332190243
Brand Image Product code Product Stock Price from
Tripp Lite 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA Tripp Lite 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA
(show image)
B127U-002-PDPD2 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA Tripp Lite 1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA
(show image)
B127U-111-PDPD 1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A1-FDFH DisplayPort to HDMI over Cat6 Extender Kit, Wall Plate, 4K 60 Hz, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA Tripp Lite B127A-1A1-FDFH DisplayPort to HDMI over Cat6 Extender Kit, Wall Plate, 4K 60 Hz, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
(show image)
B127A-1A1-FDFH B127A-1A1-FDFH DisplayPort to HDMI over Cat6 Extender Kit, Wall Plate, 4K 60 Hz, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A0-FH 1-Port HDMI over Cat6 Receiver, Wall Plate - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA Tripp Lite B127A-1A0-FH 1-Port HDMI over Cat6 Receiver, Wall Plate - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
(show image)
B127A-1A0-FH B127A-1A0-FH 1-Port HDMI over Cat6 Receiver, Wall Plate - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-111-BDTD DisplayPort over Cat6 Extender Kit, Transmitter and Receiver with Repeater, 4K, 4:4:4, PoC, 230 ft. (70.1 m), TAA Tripp Lite B127A-111-BDTD DisplayPort over Cat6 Extender Kit, Transmitter and Receiver with Repeater, 4K, 4:4:4, PoC, 230 ft. (70.1 m), TAA
(show image)
B127A-111-BDTD B127A-111-BDTD DisplayPort over Cat6 Extender Kit, Transmitter and Receiver with Repeater, 4K, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A1-BHBH 2-Port HDMI over Cat6 Extender Kit, Transmitter/Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA Tripp Lite B127A-2A1-BHBH 2-Port HDMI over Cat6 Extender Kit, Transmitter/Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA
(show image)
B127A-2A1-BHBH B127A-2A1-BHBH 2-Port HDMI over Cat6 Extender Kit, Transmitter/Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-111-BDTH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Transceiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA Tripp Lite B127A-111-BDTH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Transceiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA
(show image)
B127A-111-BDTH B127A-111-BDTH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Transceiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A0-BH 2-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA Tripp Lite B127A-2A0-BH 2-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
(show image)
B127A-2A0-BH B127A-2A0-BH 2-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A0-BH 1-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA Tripp Lite B127A-1A0-BH 1-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
(show image)
B127A-1A0-BH B127A-1A0-BH 1-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1P0-PH 1-Port HDMI over Cat6 Receiver, Pigtail - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA Tripp Lite B127A-1P0-PH 1-Port HDMI over Cat6 Receiver, Pigtail - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
(show image)
B127A-1P0-PH B127A-1P0-PH 1-Port HDMI over Cat6 Receiver, Pigtail - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)