Bestway logo

Bestway Inflatable Play Pool - 3-Ring - Φ1.52m x H51cm

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163737
Info modified on:
17 Jul 2020, 10:22:15
Long product name Bestway Inflatable Play Pool - 3-Ring - Φ1.52m x H51cm:

PLAY POOL

Bestway Inflatable Play Pool - 3-Ring - Φ1.52m x H51cm:

PLAY POOL
- Three 3 interconnecting nozzles
- Sturdy pre-tested vinyl
- 3 equal rings
- Sturdy I-beam construction
- Extra wide side walls
- Repair patch included
- Designed water capacity: 400 L 106 gal.)
- Releases pool water with the easy-to-use drain valve!
- Content: One pool, repair patch

Short summary description Bestway Inflatable Play Pool - 3-Ring - Φ1.52m x H51cm:

Bestway Inflatable Play Pool - 3-Ring - Φ1.52m x H51cm, 400 L, 6 yr(s), Vinyl, Multicolour

Long summary description Bestway Inflatable Play Pool - 3-Ring - Φ1.52m x H51cm:

Bestway Inflatable Play Pool - 3-Ring - Φ1.52m x H51cm. Capacity: 400 L. Recommended age (min): 6 yr(s), Material: Vinyl, Product colour: Multicolour

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.