Bullet Points Bestway Flocked Airbed / Camping Chair
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Single mattress
- - Material: Nylon, Vinyl
- - Beige, Blue
Long product name Bestway Flocked Airbed / Camping Chair
:
The long product name of Bestway Flocked Airbed / Camping Chair. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
CAMPING CHAIR
More>>>
Bestway Flocked Airbed / Camping Chair:
The official description of Bestway Flocked Airbed / Camping Chair as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
CAMPING CHAIR
- Safety valves
- Easy to carry
- Nylon adjustable straps with quick release buckles attached to use as a chair
- Beige/blue two tone colors
- Repair patch included
Content: One camping chair, repair patch
Short summary description Bestway Flocked Airbed / Camping Chair:
This short summary of the Bestway Flocked Airbed / Camping Chair data-sheet is auto-generated and uses the product title and the first six key specs.
Bestway Flocked Airbed / Camping Chair, Single mattress
Long summary description Bestway Flocked Airbed / Camping Chair:
This is an auto-generated long summary of Bestway Flocked Airbed / Camping Chair based on the first three specs of the first five spec groups.
Bestway Flocked Airbed / Camping Chair. Type: Single mattress, Product colour: Beige, Blue, Material: Nylon, Vinyl. Width: 660 mm, Length: 1880 mm, Weight: 1.04 kg. Package type: Box. Purpose: Sleeping. Minimum order quantity: 8 pc(s), Products per pallet: 288 pc(s)