location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Hydro-Pro Swim Cap

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Pro Swim Cap
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26006
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138919332 show
Category:
Hard hats worn on the top of the heat when doing dangerous physical activity or in dangerous places e.g. construction sites.
Sports Headwear Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Hydro-Pro Swim Cap :
The long product name of Bestway Hydro-Pro Swim Cap. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HYDRO-PRO SWIM CAP
More>>>
Bestway Hydro-Pro Swim Cap:
The official description of Bestway Hydro-Pro Swim Cap as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HYDRO-PRO SWIM CAP
- Designed for both men and women
- Soft comfort-tested silicone
- Competition or recreation use
Content: One swim cap
Made in China

Short summary description Bestway Hydro-Pro Swim Cap:
This short summary of the Bestway Hydro-Pro Swim Cap data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Hydro-Pro Swim Cap, Blue, Grey, Purple, Head cap, Unisex, Swimming, Silicone, CHN

Long summary description Bestway Hydro-Pro Swim Cap:
This is an auto-generated long summary of Bestway Hydro-Pro Swim Cap based on the first three specs of the first five spec groups.

Bestway Hydro-Pro Swim Cap. Product main colour: Blue, Grey, Purple, Sports headwear type: Head cap, Gender: Unisex. Weight: 64 g, Package width: 110 mm, Package depth: 270 mm. Products per pallet: 8316 pc(s)

Features
Sports headwear type *
Head cap
Gender *
Unisex
Activity *
Swimming
Product main colour *
Blue, Grey, Purple
Material
Silicone
Country of origin
CHN
Weight & dimensions
Weight
64 g
Package width
110 mm
Package depth
270 mm
Package height
5 mm
Package type
Blister
Logistics data
Products per pallet
8316 pc(s)