location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable 2-Ring Kiddie Pool 61cm x H15cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable 2-Ring Kiddie Pool 61cm x H15cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51061
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Aug 2020 18:47:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Inflatable 2-Ring Kiddie Pool 61cm x H15cm :
The long product name of Bestway Inflatable 2-Ring Kiddie Pool 61cm x H15cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ROUND 2-RING KIDDIE POOL
More>>>
Bestway Inflatable 2-Ring Kiddie Pool 61cm x H15cm:
The official description of Bestway Inflatable 2-Ring Kiddie Pool 61cm x H15cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ROUND 2-RING KIDDIE POOL
- Safety valves
- Sturdy pre-tested vinyl
- 2 equal rings
- Repair patch included
- Designed water capacity: 21 L 6 gal.)
- Content: One pool, repair patch

Short summary description Bestway Inflatable 2-Ring Kiddie Pool 61cm x H15cm:
This short summary of the Bestway Inflatable 2-Ring Kiddie Pool 61cm x H15cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable 2-Ring Kiddie Pool 61cm x H15cm, 21 L, Vinyl, Blue, Pink

Long summary description Bestway Inflatable 2-Ring Kiddie Pool 61cm x H15cm:
This is an auto-generated long summary of Bestway Inflatable 2-Ring Kiddie Pool 61cm x H15cm based on the first three specs of the first five spec groups.

Bestway Inflatable 2-Ring Kiddie Pool 61cm x H15cm. Capacity: 21 L. Material: Vinyl, Product colour: Blue, Pink

Features
Material *
Vinyl
Coloration
Pattern
Product colour *
Blue, Pink
Self-locking safety valve
Yes
Intrastat code
95069990
Weight & dimensions
Capacity *
21 L
Diameter
61 cm
Height
150 mm
Weight
225 g
Deflated size (W x L)
540 x 540 mm
Packaging data
Package type
Blister
Package width
170 mm
Package depth
290 mm
Package height
23 mm
Package volume
13000 cm³
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
1260 pc(s)
Minimum order quantity
12 pc(s)