location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Swim Set - One pair of nose clips, one pair of ear plugs, one store case and one pair of goggles

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Swim Set - One pair of nose clips, one pair of ear plugs, one store case and one pair of goggles
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138919318
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Swim Set - One pair of nose clips, one pair of ear plugs, one store case and one pair of goggles :
The long product name of Bestway Swim Set - One pair of nose clips, one pair of ear plugs, one store case and one pair of goggles. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SWIM SET
More>>>
Bestway Swim Set - One pair of nose clips, one pair of ear plugs, one store case and one pair of goggles:
The official description of Bestway Swim Set - One pair of nose clips, one pair of ear plugs, one store case and one pair of goggles as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SWIM SET
- Soft comfort-fit eyecups
- Includes nose clip and ear plugs with a custom carry case
- Beach safe container to keep valuables safe and dry
Content: One pair of nose clips, one pair of ear plugs, one store case and one pair of goggles
Made in China

Short summary description Bestway Swim Set - One pair of nose clips, one pair of ear plugs, one store case and one pair of goggles:
This short summary of the Bestway Swim Set - One pair of nose clips, one pair of ear plugs, one store case and one pair of goggles data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Swim Set - One pair of nose clips, one pair of ear plugs, one store case and one pair of goggles, Unisex, Blue, Green, Transparent, White, Junior, 7 yr(s)

Long summary description Bestway Swim Set - One pair of nose clips, one pair of ear plugs, one store case and one pair of goggles:
This is an auto-generated long summary of Bestway Swim Set - One pair of nose clips, one pair of ear plugs, one store case and one pair of goggles based on the first three specs of the first five spec groups.

Bestway Swim Set - One pair of nose clips, one pair of ear plugs, one store case and one pair of goggles. Suitable for: Unisex, Frame colour: Blue, Green, Lens colour: Transparent. Weight: 103 g. Minimum order quantity: 12 pc(s), Products per pallet: 1008 pc(s). Package width: 185 mm, Package depth: 220 mm, Package height: 42 mm

Features
Age
Junior
Recommended age (min)
7 yr(s)
Frame colour *
Blue, Green
Lens colour *
Transparent
Strap colour *
White
Suitable for *
Unisex
Country of origin
China
Intrastat code
95062900
Weight & dimensions
Weight
103 g
Packaging content
Carrying case
Yes
Number of nose clips
1
Earplugs included
Yes
Logistics data
Minimum order quantity
12 pc(s)
Products per pallet
1008 pc(s)
Packaging data
Package width
185 mm
Package depth
220 mm
Package height
42 mm
Package type
Blister
Package volume
32000 cm³